DC (Battery) Power RF Receivers

46 Results
F4 Series - GPS Receiver -- RXM-GPS-F4
from Linx Technologies

SiRF-IV GPS Receiver for Positioning, Tracking and Navigation. The F4 Series GPS receiver module is a self-contained high-performance GPS receiver. Based on the SiRFstar IV chipset, it provides exceptional sensitivity, even in dense foliage and urban canyons. The module ’s very low power... [See More]

  • Source Type: DC (Battery) Power
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems; Fleet Management, Security /Loss Prevention, Logistics
  • Sensitivity: -160 to -144
FSK Receiver -- EFR-11D1D-00
from Emhiser Research, Inc.

Emhiser Research, Inc. designs and manufactures a complete line of airborne and ground-based telemetry equipment designed specifically for harsh military applications. Our tested and proven products are qualified on numerous high profile defense programs. [See More]

  • Source Type: DC (Battery) Power
  • Package Type: Mounting Holes
  • Applications: Military / Defense
  • Communication Interface: TTL
RF & Microwave - GaAs MMIC LNA/IRM Receiver -- AMMP-6522
from Broadcom Inc.

Avago ’s AMMP-6522 is an easy-to-use broadband integrated receiver in a surface mount package. The MMIC includes a 3-stage LNA to provide gain amplification and a gate-pumped image-reject mixer for frequency translation. The overall receiver performs Single Side Band down-conversion in the 7... [See More]

  • Source Type: DC (Battery) Power
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems; Salellite Communications; RF Microwave
  • Receiver Inputs: 1
Wireless Receiver -- RF Rx EN868-1
from steute

Wireless receiver RF [See More]

  • Source Type: DC (Battery) Power
  • Operating Frequency: 868
  • Package Type: Rack mount
  • Features: LED Indicators
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- DY-IRMA381/3-T41-18
from LCSC Electronics Technology (HK) Limited

10m 2.7V~5.5V SIP-3-2.54mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Features: RoHS
  • Supply Voltage: 2.7 to 5.5
  • Operating Temperature: -20.0 to 70.0
FM Series GPS Receiver Module -- RXM-GPS-FM
from Linx Technologies

GPS Receiver for Positioning, Tracking and Navigation. The FM Series GPS receiver module is a self-contained high-performance Global Positioning System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire on 66 channels... [See More]

  • Source Type: DC (Battery) Power
  • Sensitivity: -161 to -143
  • Package Type: Surface Mount
  • Operating Frequency: 1575
Telemetry Receiver -- ETR-09D1D-00
from Emhiser Research, Inc.

Emhiser Research, Inc. designs and manufactures a complete line of airborne and ground-based telemetry equipment designed specifically for harsh military applications. Our tested and proven products are qualified on numerous high profile defense programs. [See More]

  • Source Type: DC (Battery) Power
  • Package Type: Mounting Holes
  • Applications: Military / Defense
  • Communication Interface: Telemetry Receivers
RF & Microwave - GaAs MMIC LNA/IRM Receiver -- AMMP-6532
from Broadcom Inc.

AMMP-6532 is an easy-to-use broadband intergrated receiver in a surface mount package. The MMIC includes a 4-stage LNA to provide gain amplification and a gate-pumped image-reject mixer for frequency translation. [See More]

  • Source Type: DC (Battery) Power
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems; Salellite Communications; RF Microwave
  • Receiver Inputs: 1
Wireless Receiver -- RF Rx EN868-2W
from steute

Wireless receiver RF [See More]

  • Source Type: AC Power; DC (Battery) Power
  • Operating Frequency: 868
  • Package Type: Rack mount
  • Features: LED Indicators
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- DY-IRMHF384-T05-2.5KB
from LCSC Electronics Technology (HK) Limited

2.7V~5.5V SMD-4P,3.35x3.9mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Features: RoHS
  • Supply Voltage: 2.7 to 5.5
LR Series - 315MHz RF Receiver Module -- RXM-315-LR
from Linx Technologies

Long Range Wireless Communication Modules. The LR Series is ideal for the wireless transfer of serial data, control, or command information in the favorable 260-470MHz band. The receiver's advanced synthesized superhet architecture achieves an outstanding typical sensitivity of -112dBm, which... [See More]

  • Source Type: DC (Battery) Power
  • Sensitivity: -118 to -106
  • Package Type: Surface Mount
  • Operating Frequency: 315
Wireless Receiver -- RF Rx EN868-2W-RS232
from steute

Wireless receiver RF [See More]

  • Source Type: AC Power; DC (Battery) Power
  • Operating Frequency: 868
  • Package Type: Rack mount
  • Features: LED Indicators
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- IRM-3638T [IRM-3638T from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

38kHz 6m 450uA 2.7V~5.5V SIP-3-2.54mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Supply Current: 0.4500
  • Supply Voltage: 2.7 to 5.5
  • Features: RoHS
R4 Series - GPS Receiver -- RXM-GPS-R4
from Linx Technologies

SiRF-IV GPS Receiver for Positioning, Tracking and Navigation. The R4 Series GPS receiver module is a self-contained high-performance GPS receiver ideal for the engineer looking for an easy way to add GPS to their product. Based on the SiRF-IV chipset, it provides exceptional sensitivity, even in... [See More]

  • Source Type: DC (Battery) Power
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems; Fleet Management, Security /Loss Prevention, Logistics
  • Sensitivity: -160 to -145
Wireless Receiver -- RF Rx EN868-4W
from steute

Wireless receiver RF [See More]

  • Source Type: AC Power; DC (Battery) Power
  • Operating Frequency: 868
  • Package Type: Rack mount
  • Features: LED Indicators
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- IRM-8601M2 [IRM-8601M2 from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

38kHz 5m 400uA 2.7V~5.5V SIP-3-2.54mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Supply Current: 0.4000
  • Supply Voltage: 2.7 to 5.5
  • Features: RoHS
RM Series GPS Receiver Module -- RXM-GPS-RM
from Linx Technologies

The RM Series GPS receiver module is a self-contained high-performance Global Positioning System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire on 66 channels and track on up to 22 channels. This gives the module... [See More]

  • Source Type: DC (Battery) Power
  • Operating Frequency: 1575
  • Package Type: Surface Mount
  • Supply Current: 12 to 44
Wireless Receiver -- RF Rx EN868-TCP/IP
from steute

Features/Options. EnOcean ® wireless technology. Communication via UDP or TCP/IP (Server or Client - Mode). Webserver based Setup. Transmitter/receiver assignment by teaching mode. LEDs for indication of operating state. SMA plug-in connector for external antenna [See More]

  • Source Type: DC (Battery) Power
  • Operating Frequency: 868
  • Package Type: Rack mount
  • Features: LED Indicators
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- IRM-H238T/TR2 [IRM-H238T/TR2 from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

38kHz 8m 3mA 2.7V~5.5V SMD-4P,4.6x4.8mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Supply Current: 3
  • Supply Voltage: 2.7 to 5.5
  • Features: RoHS
Wireless Receiver -- RF Rx SW868-1W
from steute

Features/Options. sWave ® wireless technology. 1 potential-free relay output. 1 change-over contact, max. 6 A. Transmitter/receiver assignment by teaching mode. LEDs for indication of switching state. SMA plug-in connector for external antenna [See More]

  • Source Type: AC Power; DC (Battery) Power
  • Operating Frequency: 868
  • Package Type: Rack mount
  • Features: LED Indicators
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- IRM-H638T/TR2 [IRM-H638T/TR2 from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

1.2mA 2.7V~5.5V SMD-4P,4x5mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Supply Current: 1.2
  • Supply Voltage: 2.7 to 5.5
  • Features: RoHS
Wireless Receiver -- RF Rx SW868-2W-RS232
from steute

Features/Options. sWave ® wireless technology. 2 potential-free relay outputs. 2 change-over contacts, max. 6 A. RS 232 interface. Transmitter/receiver assignment by teaching mode. LEDs for indication of switching state. SMA plug-in connector for external antenna [See More]

  • Source Type: AC Power; DC (Battery) Power
  • Operating Frequency: 868
  • Package Type: Rack mount
  • Features: LED Indicators
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- KRM-HR1116
from LCSC Electronics Technology (HK) Limited

37.9kHz 24m 400uA 2.7V~5.5V SIP-3-2.54mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Supply Current: 0.4000
  • Supply Voltage: 2.7 to 5.5
  • Features: RoHS
Wireless Receiver -- RF Rx SW868-4S
from steute

Features/Options. sWave ® wireless technology. 4 potential-free relay outputs. 4 NO contacts, max. 3 A. Transmitter/receiver assignment by teaching mode. LEDs for indication of switching state. SMA plug-in connector for external antenna [See More]

  • Source Type: DC (Battery) Power
  • Operating Frequency: 868
  • Package Type: Rack mount
  • Features: LED Indicators
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- TSOP31238 [TSOP31238 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

38kHz 45m 350uA 2.5V~5.5V SIP-3-2.54mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Supply Current: 0.3500
  • Supply Voltage: 2.5 to 5.5
  • Features: RoHS
Wireless Receiver -- RF Rx SW868-4W
from steute

Wireless receiver RF [See More]

  • Source Type: AC Power; DC (Battery) Power
  • Operating Frequency: 868
  • Package Type: Rack mount
  • Features: LED Indicators
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- TSOP34438 [TSOP34438 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

38kHz 45m 350uA 2.5V~5.5V Plugin,P=2.54mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Supply Current: 0.3500
  • Supply Voltage: 2.5 to 5.5
  • Features: RoHS
Wireless Receiver -- RF Rx SW868-TCP/IP
from steute

Wireless receiver RF [See More]

  • Source Type: DC (Battery) Power
  • Operating Frequency: 868
  • Package Type: Rack mount
  • Features: LED Indicators
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- TSOP34838 [TSOP34838 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

38kHz 45m 450uA 2.5V~5.5V SIP-3-2.54mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Supply Current: 0.4500
  • Supply Voltage: 2.5 to 5.5
  • Features: RoHS
Wireless Receiver -- RF Rx SW915-1W
from steute

Wireless receiver RF [See More]

  • Source Type: AC Power; DC (Battery) Power
  • Operating Frequency: 915
  • Package Type: Rack mount
  • Features: LED Indicators
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- TSOP34840 [TSOP34840 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

40kHz 45m 350uA 2.5V~5.5V SIP-3-2.54mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Supply Current: 0.3500
  • Supply Voltage: 2.5 to 5.5
  • Features: RoHS
Wireless Receiver -- RF Rx SW915-2W-RS232
from steute

Wireless receiver RF [See More]

  • Source Type: AC Power; DC (Battery) Power
  • Operating Frequency: 915
  • Package Type: Rack mount
  • Features: LED Indicators
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- TSOP38238 [TSOP38238 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

38kHz 45m ±45 ° 350uA 2.5V~5.5V SIP-3-2.54mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Supply Current: 0.3500
  • Supply Voltage: 2.5 to 5.5
  • Features: RoHS
Wireless Receiver -- RF Rx SW915-4W
from steute

Wireless receiver RF [See More]

  • Source Type: AC Power; DC (Battery) Power
  • Operating Frequency: 915
  • Package Type: Rack mount
  • Features: LED Indicators
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- TSOP4833 [TSOP4833 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

33kHz 45m 700uA 2.5V~5.5V SIP-3-2.54mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Supply Current: 0.7000
  • Supply Voltage: 2.5 to 5.5
  • Features: RoHS
Wireless Receiver -- RF Rx SW915-TCP/IP
from steute

Wireless receiver RF [See More]

  • Source Type: DC (Battery) Power
  • Operating Frequency: 915
  • Package Type: Rack mount
  • Features: LED Indicators
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- TSOP4836 [TSOP4836 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

36kHz 45m 700uA 2.5V~5.5V SIP-3-2.54mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Supply Current: 0.7000
  • Supply Voltage: 2.5 to 5.5
  • Features: RoHS
Wireless Receiver -- RF Rx SW922-4S 24VDC
from steute

Features/Options. sWave ® wireless technology. 4 potential-free relay outputs. 4 NO contacts, max. 3 A. Transmitter/receiver assignment by teaching mode. LEDs for indication of switching state. SMA reverse plug-in connector for external antenna [See More]

  • Source Type: AC Power; DC (Battery) Power
  • Operating Frequency: 916
  • Package Type: Rack mount
  • Features: LED Indicators
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- TSOP4838 [TSOP4838 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

38kHz 45m 700uA 2.5V~5.5V SIP-3-2.54mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Supply Current: 0.7000
  • Supply Voltage: 2.5 to 5.5
  • Features: RoHS
Wireless Receiver with Relay Outputs -- RF RxT SW2.4-4W
from steute

Features/Options. sWave ® wireless technology. 4 potential-free relay outputs. 4 change-over contacts, max. 6 A. LEDs for indication of switching state. SMA plug-in connector for external antenna [See More]

  • Source Type: DC (Battery) Power
  • Operating Frequency: 2400 to 2484
  • Package Type: Rack mount
  • Features: LED Indicators
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- TSOP4840 [TSOP4840 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

40kHz 45m ±45 ° 700uA 2.5V~5.5V SIP-3-2.54mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Supply Current: 0.7000
  • Supply Voltage: 2.5 to 5.5
  • Features: RoHS
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- TSOP75438TT [TSOP75438TT from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

38kHz 45m 350uA 2.5V~5.5V SMD-4P,3x6.8mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Supply Current: 0.3500
  • Supply Voltage: 2.5 to 5.5
  • Features: RoHS
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- TSSP4038 [TSSP4038 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

38kHz 25m ±45 ° 700uA 2.5V~5.5V SIP-3-2.54mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Supply Current: 0.7000
  • Supply Voltage: 2.5 to 5.5
  • Features: RoHS
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- TSSP77038TR [TSSP77038TR from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

38kHz 8m ±50 ° 700uA 2.5V~5.5V SMD-4P,3x6.8mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Supply Current: 0.7000
  • Supply Voltage: 2.5 to 5.5
  • Features: RoHS
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- XS-PT04H07-800
from LCSC Electronics Technology (HK) Limited

5V SMD,2x3mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Features: RoHS
  • Supply Voltage: 5
  • Operating Temperature: -30.0 to 85.0
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared remote receiver -- ZIRM-5042B-42-Z2
from LCSC Electronics Technology (HK) Limited

220uA 2.7V~5.5V SMD-3P,4.2x5mm Infrared remote receiver ROHS [See More]

  • Source Type: DC (Battery) Power
  • Supply Current: 0.2200
  • Supply Voltage: 2.7 to 5.5
  • Features: RoHS