Terrestrial RF/Microwave Systems RF Receivers

3 Results
Receiver Subsystem -- QBR
from QuinStar Technology, Inc.

QuinStar offers a complete line of custom-designed receiver subsystems for virtually any application in any operating environment. These receivers can be configured using one of many prevailing architectures, demodulation methods and packaging with specified operating characteristics and features. [See More]

  • Applications: RF Microwave
Receivers
from MACOM

MACOM's receivers are widely used in point-to-point radio, aerospace and defense, and other broadband communications applications. Operating between the 4.5 - 45 GHz frequency range, our receivers feature an integrated LNA, mixer and LO buffer amplifier onto a single chip. Available in lead-free QFN... [See More]

  • Applications: RF Microwave
  • Operating Frequency: 1500 to 46000
  • Package Type: Flatpack
  • Features: RoHS (optional feature)
RF & Microwave - GaAs MMIC LNA/IRM Receiver -- AMMP-6522
from Broadcom Inc.

Avago ’s AMMP-6522 is an easy-to-use broadband integrated receiver in a surface mount package. The MMIC includes a 3-stage LNA to provide gain amplification and a gate-pumped image-reject mixer for frequency translation. The overall receiver performs Single Side Band down-conversion in the 7... [See More]

  • Applications: Mobile / Wireless Systems; Salellite Communications; RF Microwave
  • Receiver Inputs: 1
  • Package Type: Surface Mount
  • Operating Frequency: 7 to 20