Flame Resistant Hydraulic Hose

8 Results
Alfabiotech ABT2K 2 1/2 in. ID Hydraulic Hose|Master File -- ABT2K-40
from Kuriyama of America, Inc.

Alfabiotech 2000 MINETUFF - ABT2K Hydraulic Hose. ABT2K - 4 Spirals. MSHA IC-152/16 Approved Flame Resistance. ISO 18752/CC 1,000,000+ impulse cycles all sizes. Developed to withstand very demanding conditions very high performance in pressure, pulsing and flexing. Rotary Hose, Specially Designed... [See More]

  • Features: Flame Resistant
  • I.D.: 2.500
  • Product Form: Hose
  • O.D.: 3.110
AUTOLOCK 1 in. ID 200 ft Approximate Reel Length Black Braided Push-On Hose AL Series -- AL-16BK
from Kuriyama of America, Inc.

Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]

  • Features: Flame Resistant
  • I.D.: 1.000
  • Product Form: Hose
  • O.D.: 1.340
AUTOLOCK 1 in. ID 200 ft Approximate Reel Length Blue Braided Push-On Hose AL Series -- AL-16BU
from Kuriyama of America, Inc.

Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]

  • Features: Flame Resistant
  • I.D.: 1.000
  • Product Form: Hose
  • O.D.: 1.340
AUTOLOCK 1 in. ID 200 ft Approximate Reel Length Red Braided Push-On Hose AL Series -- AL-16RD
from Kuriyama of America, Inc.

Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]

  • Features: Flame Resistant
  • I.D.: 1.000
  • Product Form: Hose
  • O.D.: 1.340
AUTOLOCK 1/2 in. ID 550 ft Approximate Reel Length Black Braided Push-On Hose AL Series -- AL-08BK
from Kuriyama of America, Inc.

Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]

  • Features: Flame Resistant
  • I.D.: 0.500
  • Product Form: Hose
  • O.D.: 0.750
AUTOLOCK 1/2 in. ID 550 ft Approximate Reel Length Green Braided Push-On Hose AL Series -- AL-08GR
from Kuriyama of America, Inc.

Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]

  • Features: Flame Resistant
  • I.D.: 0.500
  • Product Form: Hose
  • O.D.: 0.750
AUTOLOCK 1/2 in. ID 550 ft Approximate Reel Length Red Braided Push-On Hose AL Series -- AL-08RD
from Kuriyama of America, Inc.

Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]

  • Features: Flame Resistant
  • I.D.: 0.500
  • Product Form: Hose
  • O.D.: 0.750
AUTOLOCK 3/4 in. ID 350 ft Approximate Reel Length Yellow Braided Push-On Hose AL Series -- AL-12YL
from Kuriyama of America, Inc.

Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]

  • Features: Flame Resistant
  • I.D.: 0.750
  • Product Form: Hose
  • O.D.: 1.060