Metal Hydraulic Hose
from RS Components, Ltd.
RS PRO 6X1.5 TUBE PHOS. Hydraulic Tubing [See More]
- Material: Steel; Metal
- O.D.: 0.236
- I.D.: 0.118
- Working Pressure: 7658
from Kuriyama of America, Inc.
Abrasion Resistant and Durable - steel construction resists damage from abrasive and damaging materials. Heat Resistant- can withstand very high temperatures allowing for the transfer of hot materials. (Not for use with hot tar and asphalt applications). Conductive - prevents the build-up of static... [See More]
- Material: Carbon / Alloy Steel; Metal
- I.D.: 1.500
- Product Form: Hose
- Minimum Bend Radius: 5
from RS Components, Ltd.
RS PRO 12X2 TUBE PHOS. Hydraulic Tubing [See More]
- Material: Steel; Metal
- O.D.: 0.472
- I.D.: 0.315
- Working Pressure: 5700
from Kuriyama of America, Inc.
Abrasion Resistant and Durable - steel construction protects plastic and rubber hoses from external abrasion. Corrosion Resistant (Stainless Only) - 304 stainless version resists corrosion allowing it to be left in the elements. Heat Resistant - can withstand very high temperatures allowing for the... [See More]
- Material: Carbon / Alloy Steel; Metal
- I.D.: 1.500
- Product Form: Hose
- Minimum Bend Radius: 6
from RS Components, Ltd.
RS PRO 6X1 TUBE ZINC Hydraulic Tubing [See More]
- Material: Steel; Metal
- O.D.: 0.236
- I.D.: 0.157
- Working Pressure: 6077
from Kuriyama of America, Inc.
Seamless Helical Convoluted PTFE. Compressed air, gas, steam, fuel, oil, chemical and pharmaceutical products, particularly suitable for steam piping on injection moulding machines, diathermic oil installations, charging lines for cryogenic gas, compressor discharge lines, automotive, pharmaceutical... [See More]
- Material: Stainless Steel; Metal
- I.D.: 1.500
- Product Form: Hose
- O.D.: 1.900