Hose Hydraulic Hose

132 Results
High Pressure Flexible Hydraulic Hoses -- 61201
from Jergens, Inc.

Jergens High Pressure Flexible Hydraulic Hoses is supplied assembled and to lengths indicated. Lengths are measured from end of coupling to end of coupling. Hose is 3/8" ID and available in 4000 psi or 7000 psi rating. 3/8" female tubing fittings on each end. Note(s): Simple Tools: Adjustable wrench... [See More]

  • Product Form: Hose
Nylobrade® NSF Listed Braid Reinforced PVC Hose -- 1000076
from NewAge Performance Products | NAPP

Phthalate-, DEHP- and BPA-free. REACH and RoHS compliant. Glass-like clarity lets users see fluid flow. Open mesh polyester braiding permanently encapsulated in walls of clear, flexible PVC tubing. Raw materials meet California Proposition 65. Listed with NSF-51 for food and beverage equipment... [See More]

  • Product Form: Hose
  • O.D.: 0.315
  • I.D.: 0.125
  • Working Pressure: 465
EN 853 1SN-04 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN0402
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.520
  • I.D.: 0.264
  • Minimum Bend Radius: 4
0.51 in. OD Flexopak 2 - Minetuff Hydraulic Hose|Master File -- TF2MT-04
from Kuriyama of America, Inc.

Double compact wire braid hydraulic hose on easy-to-handle reels - TF2MT. TF2MT - Double wire braid. Meets or exceeds EN 857 2SC and exceeds SAE 100 R16. MSHA IC-152/16 approved flame resistance. High pressure service with tight bends with petroleum-based hydraulic fluids, water/glycol, water- and... [See More]

  • Product Form: Hose
  • O.D.: 0.510
  • I.D.: 0.250
  • Minimum Bend Radius: 2
Steel Tubing -- 60209
from Jergens, Inc.

Whenever possible, 3/8" diameter Jergens Steel Tubing should be used for hydraulic lines. Features, Benefits, & Product Specifications: Material: Low Carbon Soft Tube. Wall Thickness: 0.065". Tubing rated at 5000 psi [See More]

  • Product Form: Hose
  • Material: Low Carbon Soft Tube
Nylobrade® Push-On Braid Reinforced Opaque Hose -- 4310054
from NewAge Performance Products | NAPP

A blend of nitrile rubber and PVC reinforced with polyester. Specially designed for use with Push-On style barbed fittings which eliminate the need for clamps. Non-marking cover, resistant to U.V., ozone, and abrasion. Electrically non-conductive. Offers cold temperature flexibility. Well suited for... [See More]

  • Product Form: Hose
  • O.D.: 0.500
  • I.D.: 0.260
  • Minimum Bend Radius: 2
EN 853 1SN-04 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN0401
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.520
  • I.D.: 0.264
  • Minimum Bend Radius: 4
0.51 in. OD Flexopak 2 LT Low Temp Hydraulic Hose|Master File -- TF2LT-04
from Kuriyama of America, Inc.

Double compact wire braid hydraulic hose - TF2LT. High pressure service hose with tight bending radius for low temperature applications with petroleum-based hydraulic fluids, water/glycol, water- and fire-resistant hydraulic fluids, hot oil, grease, lubricants, crude oil, fuel oils, air and water. [See More]

  • Product Form: Hose
  • O.D.: 0.510
  • I.D.: 0.250
  • Minimum Bend Radius: 2
Urebrade® Braid Reinforced Polyurethane Hose -- 2200072
from NewAge Performance Products | NAPP

Open mesh polyester braiding incorporated within the wall of flexible, ether-based polyurethane. Made from non-toxic raw ingredients conforming to FDA standards. Resin is listed by the National Sanitation Foundation (NSF 61) for use with potable water. Offers much greater pressure capability than... [See More]

  • Product Form: Hose
  • O.D.: 0.470
  • I.D.: 0.250
  • Minimum Bend Radius: 1
EN 853 1SN-05 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN0502
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.590
  • I.D.: 0.323
  • Minimum Bend Radius: 5
1 1/2 in. ID 4.75 in. Min. Inside Bend Radius Galvanized Steel Rough Bore Metal Hose (Unpacked)|Master File -- HTG4100-150X25
from Kuriyama of America, Inc.

Abrasion Resistant and Durable - steel construction resists damage from abrasive and damaging materials. Heat Resistant- can withstand very high temperatures allowing for the transfer of hot materials. (Not for use with hot tar and asphalt applications). Conductive - prevents the build-up of static... [See More]

  • Product Form: Hose
  • Minimum Bend Radius: 5
  • I.D.: 1.500
  • Temperature Range: 750
EN 853 1SN-05 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN0501
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.590
  • I.D.: 0.323
  • Minimum Bend Radius: 5
1 1/2 in. ID 6.00 in. Min. Inside Bend Radius Galvanized Flexible Floppy Guard Metal Hose|Master File -- HTG1100-150X25
from Kuriyama of America, Inc.

Abrasion Resistant and Durable - steel construction protects plastic and rubber hoses from external abrasion. Corrosion Resistant (Stainless Only) - 304 stainless version resists corrosion allowing it to be left in the elements. Heat Resistant - can withstand very high temperatures allowing for the... [See More]

  • Product Form: Hose
  • Minimum Bend Radius: 6
  • I.D.: 1.500
  • Temperature Range: 750
EN 853 1SN-06 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN0602
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.673
  • I.D.: 0.382
  • Minimum Bend Radius: 5
1 1/8 in. ID Flexor 5 Hydraulic Hose|Master File -- TR5-20
from Kuriyama of America, Inc.

One-wire braid hydraulic hose - TR5. TR5 - One-wire braid-reinforced. Meets or exceeds SAE 100 R5. SAE J1402 DOT All FM VSS 106. Medium pressure service hydraulic petroleumbased oil line in impulse applications; lube oil, diesel fuel lines and oil for Bio-diesel; applications such as air brakes,... [See More]

  • Product Form: Hose
  • O.D.: 1.500
  • I.D.: 1.125
  • Minimum Bend Radius: 9
EN 853 1SN-06 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN0601
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.673
  • I.D.: 0.382
  • Minimum Bend Radius: 5
10.5 in. Min. Bend. Radius High Temp TR5HT - R5 One Wire Braid Hydraulic Hose -- TR5HT-24
from Kuriyama of America, Inc.

TR5HT - One wire braid - Reinforced. Meets or exceeds SAE 100 R5. Specially designed for high temperature applications. Medium pressure service hydraulic petroleum based oil line in impulse applications; lube oil, diesel fuel lines and oil for Bio-diesel; applications such as air brakes, power... [See More]

  • Product Form: Hose
  • O.D.: 1.750
  • I.D.: 1.375
  • Minimum Bend Radius: 10
EN 853 1SN-08 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN0802
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.807
  • I.D.: 0.516
  • Minimum Bend Radius: 7
11.8 in. Min. Bend. Radius High Temp TR1HT 1SN/R1AT Hydraulic Hose -- TR1HT-16
from Kuriyama of America, Inc.

Single wire braid high temperature hydraulic hose (Up to +300 ºF) - TR1HT. Meets or exceeds SAE 100 R1AT - EN 853 1SN. Meets or exceeds the requirement of SAE J517 100R1 Type AT - EN 853 1SN. Wherever low or continuous high temperatures or fluid compatibility is a problem, this high quality,... [See More]

  • Product Form: Hose
  • O.D.: 1.380
  • I.D.: 1.000
  • Minimum Bend Radius: 12
EN 853 1SN-08 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN0801
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.807
  • I.D.: 0.516
  • Minimum Bend Radius: 7
11.8 in. Min. Bend. Radius High Temp TR2HT 2SN/R2AT Hydraulic Hose -- TR2HT-16
from Kuriyama of America, Inc.

Double wire braid high temperature hydraulic hose (Up to +300 ºF) - TR2HT. Meets or exceeds SAE 100 R2AT - EN 853 2SN. Meets or exceeds the requirement of SAE J517 100R2Type AT - EN 853 2SN. Wherever low or continuous high temperatures or fluid compatibility is a problem, this high quality,... [See More]

  • Product Form: Hose
  • O.D.: 1.440
  • I.D.: 1.000
  • Minimum Bend Radius: 12
EN 853 1SN-10 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN1002
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.933
  • I.D.: 0.642
  • Minimum Bend Radius: 8
Alfabiotech ABT2K 2 1/2 in. ID Hydraulic Hose|Master File -- ABT2K-40
from Kuriyama of America, Inc.

Alfabiotech 2000 MINETUFF - ABT2K Hydraulic Hose. ABT2K - 4 Spirals. MSHA IC-152/16 Approved Flame Resistance. ISO 18752/CC 1,000,000+ impulse cycles all sizes. Developed to withstand very demanding conditions very high performance in pressure, pulsing and flexing. Rotary Hose, Specially Designed... [See More]

  • Product Form: Hose
  • O.D.: 3.110
  • I.D.: 2.500
  • Minimum Bend Radius: 28
EN 853 1SN-10 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN1001
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.933
  • I.D.: 0.642
  • Minimum Bend Radius: 8
Alfabiotech ABT3K 1 1/2 in. ID Hydraulic Hose|Master File -- ABT3K-24
from Kuriyama of America, Inc.

Alfabiotech 3000 MINETUFF - ABT3K Hydraulic Hose. ABT3K - 4 or 6 wire spiral. Exceeds SAE 100R12 all sizes. ISO 18752/CC 1,000,000+ impulse cycles all sizes. MSHA IC-152/16 approved flame resistance. Developed to withstand very demanding conditions very high performance in pressure, pulsing and... [See More]

  • Product Form: Hose
  • O.D.: 2.040
  • I.D.: 1.500
  • Minimum Bend Radius: 16
EN 853 1SN-12 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN1202
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 1.098
  • I.D.: 0.764
  • Minimum Bend Radius: 9
Alfabiotech ABT4K 1 1/2 in. ID Hydraulic Hose|Master File -- ABT4K-24
from Kuriyama of America, Inc.

Alfabiotech 4000 MINETUFF - ABT4K Hydraulic Hose. ABT4K - 4 wire spiral. Exceeds SAE 100R12 sizes 3/4" and 1". Exceeds EN856 4SH sizes 1 1/2" and 2". ISO 18752/CC 1,000,000+ impulse cycles all sizes. MSHA IC-152/16 approved flame resistance. Developed to withstand very demanding conditions very high... [See More]

  • Product Form: Hose
  • O.D.: 2.040
  • I.D.: 1.500
  • Minimum Bend Radius: 16
EN 853 1SN-12 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN1201
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 1.098
  • I.D.: 0.764
  • Minimum Bend Radius: 9
Alfabiotech ABT5K 1 1/2 in. ID Hydraulic Hose|Master File -- ABT5K-24
from Kuriyama of America, Inc.

Alfabiotech 5000 MINETUFF - ABT5K Hydraulic Hose. ABT5K - 4 or 6 wire spiral. Exceeds SAE 100R13 sizes 5/8" through 2". ISO 18752/CC 1,000,000+ impulse cycles all sizes. MSHA IC-152/16 approved flame resistance. Developed to withstand very demanding conditions very high performance in pressure,... [See More]

  • Product Form: Hose
  • O.D.: 2.220
  • I.D.: 1.500
  • Minimum Bend Radius: 20
EN 853 1SN-16 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN1602
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 1.390
  • I.D.: 1.016
  • Minimum Bend Radius: 12
Alfabiotech ABT5KST 11.0 in. Min. Bend. Radius Hydraulic Hose|Master File -- ABT5KST-20
from Kuriyama of America, Inc.

Alfabiotech 5000 SUPERTUFF - ABT5KST Hydraulic Hose. ABT5KST - 4 or 6 wire spiral. Exceeds EN856 4SH sizes 1 1/4". ISO 18752/CC 1,000,000+ impulse cycles all sizes. MSHA IC-152/7 approved flame resistance. Developed to withstand very demanding conditions very high performance in pressure, pulsing... [See More]

  • Product Form: Hose
  • O.D.: 1.750
  • I.D.: 1.250
  • Minimum Bend Radius: 11
EN 853 1SN-16 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN1601
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 1.390
  • I.D.: 1.016
  • Minimum Bend Radius: 12
Alfabiotech ABT6K 1 1/2 in. ID Hydraulic Hose|Master File -- ABT6K-24
from Kuriyama of America, Inc.

Alfabiotech 6000 MINETUFF - ABT6K Hydraulic Hose. ABT6K - 4 or 6 wire spiral. Exceeds SAE 100R15 sizes 1" through 2". ISO 18752/CC 1,000,000+ impulse cycles all sizes. MSHA IC-152/16 approved flame resistance. Developed to withstand very demanding conditions very high performance in pressure,... [See More]

  • Product Form: Hose
  • O.D.: 2.220
  • I.D.: 1.500
  • Minimum Bend Radius: 21
EN 853 1SN-20 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN2001
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 1.705
  • I.D.: 1.260
  • Minimum Bend Radius: 17
Alfabiotech ABT6KST 17.52 in. Min. Bend. Radius Hydraulic Hose|Master File -- ABT6KST-20
from Kuriyama of America, Inc.

Alfabiotech 6000 SUPERTUFF - ABT6KST Hydraulic Hose. ABT6KST - 4 or 6 wire spiral. Exceeds SAE 100R15 sizes 1" through 2". ISO 18752/CC 1,000,000+ impulse cycles all sizes. MSHA IC-152/7 approved flame resistance. Developed to withstand very demanding conditions very high performance in pressure,... [See More]

  • Product Form: Hose
  • O.D.: 1.940
  • I.D.: 1.250
  • Minimum Bend Radius: 18
EN 853 1SN-24 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN2401
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 1.965
  • I.D.: 1.508
  • Minimum Bend Radius: 20
Alfabiotech ABTP5K 1 in. ID Hydraulic Hose|Master File -- ABTP5K-16
from Kuriyama of America, Inc.

Alfabiotech 5500 Plus MINETUFF - ABTP5K Hydraulic Hose. ABTP5K - 4 wire spiral. Exceeds SAE 100R13 all sizes. ISO 18752/CC 1,000,000+ impulse cycles all sizes. MSHA IC-152/16 approved flame resistance. Developed to withstand very demanding conditions very high performance in pressure, pulsing and... [See More]

  • Product Form: Hose
  • O.D.: 1.510
  • I.D.: 1.000
  • Minimum Bend Radius: 8
EN 853 1SN-32 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN3201
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 2.492
  • I.D.: 2.016
  • Minimum Bend Radius: 25
Alfabiotech Evolution E3K 1 1/2 in. ID Hydraulic Hose -- E3K-24
from Kuriyama of America, Inc.

alfabiotech EVOLUTION E3K Seriesl. 3000 PSI Minetuff Hydraulic Hose. Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing [See More]

  • Product Form: Hose
  • O.D.: 1.990
  • I.D.: 1.500
  • Minimum Bend Radius: 10
EN 853 1SN-40 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN4001
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 2.992
  • I.D.: 2.539
  • Minimum Bend Radius: 31
Alfabiotech Evolution E4K 1 1/2 in. ID Hydraulic Hose -- E4K-24
from Kuriyama of America, Inc.

alfabiotech EVOLUTION E4K Seriesl. 4000 PSI Minetuff Hydraulic Hose. Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing [See More]

  • Product Form: Hose
  • O.D.: 1.990
  • I.D.: 1.500
  • Minimum Bend Radius: 10
EN 853 2SN-04 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 2SN0402
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.591
  • I.D.: 0.264
  • Minimum Bend Radius: 4
Alfabiotech Evolution E5.5K 1 in. ID Hydraulic Hose -- E5.5K-16
from Kuriyama of America, Inc.

alfabiotech EVOLUTION E6K Seriesl. 6000 PSI Minetuff Hydraulic Hose. Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing [See More]

  • Product Form: Hose
  • O.D.: 1.470
  • I.D.: 1.000
  • Minimum Bend Radius: 6
EN 853 2SN-04 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 2SN0401
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.591
  • I.D.: 0.264
  • Minimum Bend Radius: 4
Alfabiotech Evolution E5K 1 1/2 in. ID Hydraulic Hose -- E5K-24
from Kuriyama of America, Inc.

alfabiotech EVOLUTION E5K Seriesl. 5000 PSI Minetuff Hydraulic Hose. Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing [See More]

  • Product Form: Hose
  • O.D.: 2.160
  • I.D.: 1.500
  • Minimum Bend Radius: 10
EN 853 2SN-05 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 2SN0502
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.646
  • I.D.: 0.323
  • Minimum Bend Radius: 5
Alfabiotech Evolution E5KST 1 1/2 in. ID Supertuff Hydraulic Hose -- E5KST-24
from Kuriyama of America, Inc.

alfabiotech EVOLUTION E5KST Seriesl. 5000 PSI Supertuff Hydraulic Hose. Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing [See More]

  • Product Form: Hose
  • O.D.: 2.160
  • I.D.: 1.500
  • Minimum Bend Radius: 10
EN 853 2SN-05 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 2SN0501
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.646
  • I.D.: 0.323
  • Minimum Bend Radius: 5
Alfabiotech Evolution E6K 1 1/2 in. ID Hydraulic Hose -- E6K-24
from Kuriyama of America, Inc.

alfabiotech EVOLUTION E6K Seriesl. 6000 PSI Minetuff Hydraulic Hose. Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing [See More]

  • Product Form: Hose
  • O.D.: 2.140
  • I.D.: 1.500
  • Minimum Bend Radius: 12
EN 853 2SN-06 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 2SN0602
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.740
  • I.D.: 0.382
  • Minimum Bend Radius: 5
Alfabiotech Evolution E6KST 1 1/2 in. ID Supertuff Hydraulic Hose -- E6KST-24
from Kuriyama of America, Inc.

alfabiotech EVOLUTION E6KST Seriesl. 6000 PSI Supertuff Hydraulic Hose. Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing [See More]

  • Product Form: Hose
  • O.D.: 2.140
  • I.D.: 1.500
  • Minimum Bend Radius: 12
EN 853 2SN-06 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 2SN0601
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.740
  • I.D.: 0.382
  • Minimum Bend Radius: 5
Alfaforest AF3B Minetuff Hydraulic Hoses|Master File -- AF3B-06
from Kuriyama of America, Inc.

AF3B - 3 wire braid. MSHA IC-152/16 approved flame resistance. Hydraulic system with petroleum or water/glycol based fluids, fuel, lubricating oils. Specially designed for ultra low temperature applications. [See More]

  • Product Form: Hose
  • O.D.: 0.850
  • I.D.: 0.375
  • Minimum Bend Radius: 5
EN 853 2SN-08 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 2SN0802
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.862
  • I.D.: 0.516
  • Minimum Bend Radius: 7
Alfatech 3000 0.47 in. OD Minetuff Hydraulic Hose|Master File -- AT3KMT-04
from Kuriyama of America, Inc.

One and two wire braid reinforced hydraulic hose with MINETUFF Cover - AT3KMT. AT3KMT - One or two wire braid. Meets or exceeds the working and burst pressure requirements of SAE 100 R17. Meets or exceeds EN 857 1SC (sizes 04 and 06). MSHA IC-152/18 approved flame resistance. 1 wire braid up thru... [See More]

  • Product Form: Hose
  • O.D.: 0.470
  • I.D.: 0.250
  • Minimum Bend Radius: 2
Hydraulic Hoses
from IBT Industrial Solutions

We maintain a vast inventory of hydraulic hose and fittings products and accessories, as well as an approved assembly and testing facility. We can custom finish complete hydraulic hose assemblies to your exact specifications. IBT represents the leading manufacturers of hydraulic hose products and... [See More]

  • Product Form: Hose
Hoses -- 195212-015
from Zinko Hydraulic Jack

Hose 1.5 Foot Length Hydraulic Hose with 3/8. Hose 1.5 Foot Length Hydraulic Hose with 3/8. Fits all Zinko 3/8" Couplers [See More]

  • Product Form: Hose
High Pressure Hydraulic Hose: 519 (4SH)
from P.B.A. Industrial Supplies Ltd.

Construction. Inner Tube - Seamless, oil and heat resistant synthetic rubber. Cover - Oil, abrasion and weather resistant synthetic rubber. Reinforcement - Four spirals of high tensile steel wire. [See More]

  • Product Form: Hose
  • Working Pressure: 3620 to 6090
  • I.D.: 0.750 to 2.000
DIN Four-Wire Spiral Hose -- 6DS4
from Anchor Coupling, Inc.

MSHA approved cover, DIN 20023-4SP [See More]

  • Product Form: Hose; Assembly (optional feature)
  • O.D.: ? to 0.840
  • I.D.: 0.375
  • Minimum Bend Radius: 7 to ?
High Pressure
from Eaton Hydraulics Group

Demanding applications like industrial and stationary, and on- and off-highway mobile equipment require sturdy, high-pressure hoses to get the job done. Eaton spiral 4- and 6-wire hoses are the perfect solutions for maximum durability and long-lasting performance under even the toughest conditions. [See More]

  • Product Form: Hose
Fixture Hoses
from Carr Lane Manufacturing Co.

This exclusive small-diameter high-pressure hydraulic hose is especially designed for workholding applications. Can be used for flexible connections, or for rigid connections as an alternative to tubing. Easy to fit into tight spots, with a 1-5/8" minimum bend radius. Braided steel covering protects... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Minimum Bend Radius: 2
  • I.D.: 0.156
  • Working Pressure: 7500
High Pressure Hydraulic Hose -- Series 100
from CEJN Industrial Corporation

The CEJN High-Pressure hose is a spiralized steel reinforced polymer hose that picks up where conventional product capabilities stop. It gives you ultra-high working pressure with maintained flexibility through entire life. Its low volumetric expansion gives fast response time in hydraulic systems... [See More]

  • Product Form: Hose
  • O.D.: 0.524
  • I.D.: 0.248
  • Minimum Bend Radius: 3
Hose and Tubing -- 127188714 [R2-6-24M from Eaton Corporation]
from Radwell International

HYDRAULIC HOSE ASSEMBLY, EC215 SERIES, HIGH PRESSURE, SYNTHETIC RUBBER, CARBON STEEL REINFORCEMENT, 4000PSI, 3/8IN INSIDE DIAMETER, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Product Form: Hose; Assembly
Air Conditioner Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
BT1 BIOTRANS – One Wire Braid 725 psi Hose
from RYCO Hydraulics, Inc.

Type Approvals: Technical Specifications: Recommended For. Transportation, marine fuel and engine hose applications. Low pressure hydraulic oil return lines, general purpose water, glycol antifreeze solutions, biodiesel, diesel fuel, ethanol, gasoline/ petrol or air. Construction. TUBE: Black, oil... [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
Hoses -- 195212-6
from Zinko Hydraulic Jack

Hose 6 Foot Length Hydraulic Hose with 3/8. 6' Hose with 3/8. Fits all Zinko 3/8" Couplers [See More]

  • Product Form: Hose
High Pressure Hydraulic Hose: M202 (SAE 100R2AT)
from P.B.A. Industrial Supplies Ltd.

Construction. Inner Tube - Seamless, oil and heat resistant synthetic rubber. Cover - Oil, abrasion and weather resistant synthetic rubber. Reinforcement - Two braids of high tensile steel wire [See More]

  • Product Form: Hose
  • Working Pressure: 1600 to 5800
  • I.D.: 0.250 to 2.000
Low & Medium Pressure Hose
from Eaton Hydraulics Group

Featuring convenient push-on connections, Eaton ’s low-pressure hoses include hi-temperature AQP, abrasion-resistant covers to withstand demanding service life and color-covered hose for easy installation identification. In addition, Eaton has a full range of medium-pressure braided hoses and... [See More]

  • Product Form: Hose
Heavy Duty Hoses
from Carr Lane Manufacturing Co.

Heavy-Duty Hose is ideal for long, flexible hydraulic connections, such as the line from a power source to a fixture. This high-pressure hose is reinforced with four plies of high-tensile wire for remarkably little expansion under pressure (fluid required due to expansion is only .066 cu.in. per... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Minimum Bend Radius: 5
  • I.D.: 0.250
  • Working Pressure: 7500
High Pressure Hydraulic Hose -- Series 180
from CEJN Industrial Corporation

The CEJN High-Pressure hose is a spiralized steel reinforced polymerhose that picks up where conventional product capabilities stop. Itgives you ultra-high working pressure with maintained flexibilitythrough entire life. Its low volumetric expansion gives fast responsetime in hydraulic systems while... [See More]

  • Product Form: Hose
  • O.D.: 0.453
  • I.D.: 0.185
  • Minimum Bend Radius: 5
Hose and Tubing -- 158891123 [MSHA 2G-11C from Gates Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, HYDRAULIC HOSE, FLAME RESISTANT, 22.5 MPA, 3250 PSI, 12.5 MM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Product Form: Hose
Air Inlet/Outlet Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
C6000D ISOBARIC – Four Wire Spiral 6100 psi Ultra Flexible Hose DIEHARD™ Cover
from RYCO Hydraulics, Inc.

Technical Specifications: Recommended For. Ultra flexiblility and small bend radius provides easy installation in compact environments. Extremely high pressure hydraulic oil lines. Constant pressure (Isobaric) 420 bar / 6100 psi in all sizes. Construction. TUBE: Black, oil resistant synthetic... [See More]

  • Product Form: Hose
  • Temperature Range: -40 to 250
  • Working Pressure: 6100
  • Material: Synthetic Rubber
Hoses -- 195212-8
from Zinko Hydraulic Jack

Hose 8 Foot Length Hydraulic Hose with 3/8. 8' Hose for 3/8. Fits all Zinko 3/8" Couplers [See More]

  • Product Form: Hose
High Pressure Hydraulic Hose: M412N (SAE 100R12)
from P.B.A. Industrial Supplies Ltd.

Construction. Inner Tube - Oil and heat resistant synthetic rubber. Cover - Synthetic rubber with high temperature, ozone, abrasion resistance. Reinforcement - Four spirals of high tensile steel wire. [See More]

  • Product Form: Hose
  • Working Pressure: 2530 to 4060
  • I.D.: 0.375 to 2.000
Specialty Construction Hose
from Eaton Hydraulics Group

It ’s easy to see how Eaton Everflex ® hoses made with durable Teflon ® Resin deliver extreme temperature and abrasion resistance. Excelling in a variety of applications where chemical resistance, low coefficient of friction, flexibility and non-aging characteristics are essential,... [See More]

  • Product Form: Hose
  • Material: Thermoplastics (optional feature); Elastomers (optional feature); Ethylene Propylene (optional feature); Polyethylene (optional feature)
  • Temperature Range: -71 to 302
High Pressure Hydraulic Hose -- Series 250
from CEJN Industrial Corporation

The CEJN High-Pressure hose is a spiralized steel reinforced polymer hose that picks up where conventional product capabilities stop. It gives you ultra-high working pressure with maintained flexibility through entire life. Its low volumetric expansion gives fast response time in hydraulic systems... [See More]

  • Product Form: Hose
  • O.D.: 0.512
  • I.D.: 0.185
  • Minimum Bend Radius: 7
Hose and Tubing -- 42453811 [H-7202 from ENERPAC]
from Radwell International

HYDRAULIC PUMP HOSE, INSIDE DIAMETER (INCH): 0.25 , HOSE LENGTH (FEET): 2.00 , HOSE MATERIAL: STEEL WIRE BRAID OVER THERMOPLASTIC , PRESSURE RATING: 10000 , END ONE: 3/8 NPT , OPPOSITE HOSE END: 3/8 NPTF MALE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Product Form: Hose
Air Intake Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
C6000S ISOBARIC – Four Wire Spiral 6100 psi Ultra Flexible Hose SLIDER Cover
from RYCO Hydraulics, Inc.

Technical Specifications: Recommended For. Ultra flexiblility and small bend radius provides easy installation in compact environments. Extremely high pressure hydraulic oil lines. Constant pressure (Isobaric) 420 bar / 6100 psi in all sizes. Construction. TUBE: Black, oil resistant synthetic... [See More]

  • Product Form: Hose
  • Temperature Range: -40 to 250
  • Working Pressure: 6100
  • Material: Synthetic Rubber
Low Pressure Hydraulic Hose: 101 (L Series)
from P.B.A. Industrial Supplies Ltd.

Construction. Inner Tube - Seamless, oil and heat resistant synthetic rubber. Cover - Oil, abrasion and weather resistant synthetic rubber. Reinforcement - One braid of high strength synthetic yarn [See More]

  • Product Form: Hose
  • Working Pressure: 250 to 350
  • I.D.: 0.250 to 0.750
SubSea Hose
from Eaton Hydraulics Group

Innovative, non-collapsible Eaton Synflex ® subsea hoses are built to meet and exceed the most demanding industry requirements, including API 17E. Specializing in producing long, continuous lengths of hose, our world-class operations have manufactured millions of feet of high-quality subsea hose... [See More]

  • Product Form: Hose
High Pressure Hydraulic Hose -- Series 300
from CEJN Industrial Corporation

The CEJN High-Pressure hose is a spiralized steel reinforced polymer hose that picks up where conventional product capabilities stop. It gives you ultra-high working pressure with maintained flexibility through entire life. Its low volumetric expansion gives fast response time in hydraulic systems... [See More]

  • Product Form: Hose
  • O.D.: 0.453
  • I.D.: 0.154 to 0.453
  • Minimum Bend Radius: 6
Hose and Tubing -- 42453819 [H-7206 from ENERPAC]
from Radwell International

HYDRAULIC PUMP HOSE, INSIDE DIAMETER (INCH): 0.25 , HOSE LENGTH (FEET): 6.00 , HOSE MATERIAL: STEEL WIRE BRAID OVER THERMOPLASTIC , PRESSURE RATING: 10000PSI, 10000 , END ONE: 3/8 NPT , OPPOSITE HOSE END: 3/8 NPTF MALE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Product Form: Hose
Air Line Assembly -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
CS1000 COALSPRAY – One Wire Braid 1000 psi Hose
from RYCO Hydraulics, Inc.

Technical Specifications: Recommended For. Water and air spray suited for dust control in all industrial and mining applications. Construction. TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: One braid of high tensile steel wire. COVER: Black, oil resistant and abrasion resistant... [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
  • Temperature Range: -40 to 212
Medium Pressure Hydraulic Hose: 105 (SAE 100R5)
from P.B.A. Industrial Supplies Ltd.

Construction. Inner Tube - Seamless, oil and heat resistant synthetic rubber. Cover - Impregnated textile braid, oil and mildew resistant. Reinforcement - Textile braid plus a single wire braid [See More]

  • Product Form: Hose
  • Working Pressure: 350 to 3000
  • I.D.: 0.188 to 1.812
High Pressure Hydraulic Hose -- Series 70 DN 10
from CEJN Industrial Corporation

The CEJN High-Pressure hose is a spiralized steel reinforced polymer hose that picks up where conventional product capabilities stop. It gives you ultra-high working pressure with maintained flexibility through entire life. Its low volumetric expansion gives fast response time in hydraulic systems... [See More]

  • Product Form: Hose
  • O.D.: 0.488
  • I.D.: 0.248
  • Minimum Bend Radius: 3
Hose and Tubing -- 50626214 [HY352696 from Hyster Company]
from Radwell International

DISCONTINUED BY MANUFACTURER, HOSE, HYDRAULIC, RIGHT ANGLE, 8 INCH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Product Form: Hose
Branch Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
D2B DRILLER – Two Wire Braid 1300-2030 psi High Temperature Drill Rig Hose
from RYCO Hydraulics, Inc.

Type Approvals: Technical Specifications: Recommended For. Hydraulic oil or air lines. Drill rigs – high pressure, large bore air hose. Construction. TUBE: Black, oil resistant synthetic rubber specifically compounded for temperature resistance. REINFORCEMENT: Two braids of high tensile steel... [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
Medium Pressure Hydraulic Hose: 900 (100R14)
from P.B.A. Industrial Supplies Ltd.

Construction. Inner Tube - Extruded Teflon, smooth bore. Cover and Reinforcement - One braid of high tensile stainless steel [See More]

  • Product Form: Hose
  • Working Pressure: 1000 to 3000
  • I.D.: 0.125 to 0.875
High Pressure Hydraulic Hose -- Series 70 DN6
from CEJN Industrial Corporation

The CEJN High-Pressure hose is a spiralized steel reinforced polymerhose that picks up where conventional product capabilities stop. Itgives you ultra-high working pressure with maintained flexibilitythrough entire life. Its low volumetric expansion gives fast responsetime in hydraulic systems while... [See More]

  • Product Form: Hose
  • O.D.: 0.488
  • I.D.: 0.248
  • Minimum Bend Radius: 3
Car Lamp Cleaning Tube -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
D4000D – DRIFTER Four Wire Spiral 4100 psi Hose DIEHARD™ Cover
from RYCO Hydraulics, Inc.

Technical Specifications: Recommended For. High pressure hydraulic oil lines and Jumbo drill rig drifter (rock drill) units. The ultra flexible and tough construction improves service life in applications where the outside cover of the hose is subject to bending, abrasion and rockfall that may cause... [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
  • Temperature Range: -40 to 250
Medium Pressure Hydraulic Hose: M201 (SAE 100R1AT)
from P.B.A. Industrial Supplies Ltd.

Construction. Inner Tube - Seamless, oil and heat resistant synthetic rubber. Cover - Oil, abrasion and weather resistant synthetic rubber. Reinforcement - One braid of high tensile steel wire [See More]

  • Product Form: Hose
  • Working Pressure: 580 to 3260
  • I.D.: 0.250 to 2.000
High Pressure Hydraulic Hose -- Series 72
from CEJN Industrial Corporation

The CEJN High-Pressure hose is a spiralized steel reinforced polymer hose that picks up where conventional product capabilities stop. It gives you ultra-high working pressure with maintained flexibility through entire life. Its low volumetric expansion gives fast response time in hydraulic systems... [See More]

  • Product Form: Hose
  • O.D.: 0.492
  • I.D.: 0.252
  • Minimum Bend Radius: 3
Charge Air Cooler Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
DF1D DINFLEX – One Wire Braid 1280-3250 psi Compact Hose DIEHARD™ Cover
from RYCO Hydraulics, Inc.

Type Approvals: Technical Specifications: Recommended For. High pressure hydraulic oil lines in applications where the outside cover of the hose is subjected to abrasion that may cause premature failure of standard hoses. Construction. TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: One... [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
  • Temperature Range: -40 to 212
Cooling Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
DF2D DINFLEX – Two Wire Braid 2400-6100 psi Compact Hose DIEHARD™ Cover
from RYCO Hydraulics, Inc.

Type Approvals: Technical Specifications: Recommended For. High pressure hydraulic oil lines in applications where the outside cover of the hose is subjected to abrasion that may cause premature failure of standard hoses. Ideal for high pressure use that requires a compact outside diameter and... [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
  • Temperature Range: -40 to 212
Custom Formed Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
DK1D – One Wire Braid 1450-4280 psi Compact Hose DIEHARD™ Cover
from RYCO Hydraulics, Inc.

Technical Specifications: Recommended For. Extra high pressure hydraulic oil lines in applications where the hose cover is subjected to abrasion. Compact dimensions and small bend radius are advantages in installations where space is limited. Construction. TUBE: Black, oil resistant synthetic... [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
  • Temperature Range: -40 to 212
EGR Pipe -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
DK1E – One Wire Braid 1450-4280 psi Compact Hose ENERGY Cover
from RYCO Hydraulics, Inc.

Technical Specifications: Recommended For. Extra high pressure hydraulic oil lines in applications. Compact dimensions and small bend radius are advantages in installations where space is limited. Construction. TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: One braid of high tensile... [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
  • Temperature Range: -40 to 212
EPDM/FKM/Silicon Molding Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Temperature Range: -22 to 446
  • Minimum Bend Radius: 0 to 6
  • Material: Natural Rubber (optional feature); Synthetic Rubber; Silicone (optional feature); EPDM/NBR/FKM/Silicone ect; Stainless Steel (optional feature); Metal (optional feature); Viton (optional feature); Fluoropolymers / Silicone (optional feature); Elastomers; Ethylene Propylene (optional feature); PFA (Per Fluoro Alkoxy) (optional feature); Neoprene; Nitrile (NBR - Buna-N) (optional feature); Nylon (polyamide) (optional feature); PTFE (Poly Tetra Fluoro Ethylene) (optional feature)
DK1S – One Wire Braid 1450-4280 psi Compact Hose SLIDER Cover
from RYCO Hydraulics, Inc.

Technical Specifications: Recommended For. Extra high pressure hydraulic oil lines in applications where the hose cover is subjected to abrasion. Compact dimensions and small bend radius are advantages in installations where space is limited. Construction. TUBE: Black, oil resistant synthetic... [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
  • Temperature Range: -40 to 212
Filler Neck Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
DK2D – Two Wire Braid 2540-6525 psi Compact Hose DIEHARD™ Cover
from RYCO Hydraulics, Inc.

Technical Specifications: Recommended For. Extra high pressure hydraulic oil lines in applications where the hose cover is subjected to abrasion. Compact dimensions and small bend radius are advantages in installations where space is limited. Construction. TUBE: Black, oil resistant synthetic... [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
  • Temperature Range: -40 to 212
FKM/VMQ Fuel Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
DK2E – Two Wire Braid 2540-6525 psi Compact Hose ENERGY Cover
from RYCO Hydraulics, Inc.

Technical Specifications: Recommended For. High pressure hydraulic oil lines. Ideal for high pressure use that requires a compact outside diameter and smaller bend radius than some other two wire braid hoses. Construction. TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Two braids of... [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
  • Temperature Range: -40 to 212
Fuel Nozzle Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
DK2S – Two Wire Braid 2540-6525 psi Compact Hose SLIDER Cover
from RYCO Hydraulics, Inc.

Technical Specifications: Recommended For. Extra high pressure hydraulic oil lines in applications where the hose cover is subjected to abrasion. Compact dimensions and small bend radius are advantages in installations where space is limited. Construction. TUBE: Black, oil resistant synthetic... [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
  • Temperature Range: -40 to 212
Heater Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
E1 – One Wire Braid 1280-3625 psi Hose ENERGY Cover
from RYCO Hydraulics, Inc.

Technical Specifications: Recommended For. High pressure hydraulic oil lines. Construction. TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: One braid of high tensile steel wire. COVER: Black, oil resistant synthetic rubber. No skiving required with T2000 Series Crimp Couplings and K000... [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
  • Temperature Range: -40 to 212
Hydragon fuel cell hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
E2 – Two Wire Braid 2400-5800 psi Hose ENERGY Cover
from RYCO Hydraulics, Inc.

Technical Specifications: Recommended For. High pressure hydraulic oil lines. Construction. TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Two braids of high tensile steel wire. COVER: Black, oil resistant synthetic rubber. No skiving required with T2000 and T7000 Series Crimp Couplings... [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
  • Temperature Range: -40 to 212
Inner Food Grade Cleannes -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
EC1 – One Wire Braid 1280-3250 psi Compact Hose ENERGY Cover
from RYCO Hydraulics, Inc.

Technical Specifications: Recommended For. High pressure hydraulic oil lines. Ideal for high pressure use that requires a more compact outside diameter than some other one wire braid hoses. Construction. TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: One braid of high tensile steel... [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
  • Temperature Range: -40 to 212
Inner FVMQ Hose Assembly -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
EC2 – Two Wire Braid 2400-5800 psi Compact Hose ENERGY Cover
from RYCO Hydraulics, Inc.

Technical Specifications: Recommended For. High pressure hydraulic oil lines. Ideal for high pressure use that requires a compact outside diameter and smaller bend radius than some other two wire braid hoses. Construction. TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Two braids of... [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
  • Temperature Range: -40 to 212
NBR Molding Turbo Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
ECP1 Pilot – One Wire Braid 1800 psi Compact Hose ENERGY Cover
from RYCO Hydraulics, Inc.

Technical Specifications: Recommended For. High pressure hydraulic oil pilot lines. Compact dimensions and very small bend radius are advantages in installations where space is limited. Construction. TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: One braid of high tensile steel wire. [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
  • Temperature Range: -40 to 212
NBR/AEM Fuel Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
H12D – Four Wire Spiral 2000-5100 psi Hose DIEHARD™ Cover
from RYCO Hydraulics, Inc.

Type Approvals: Technical Specifications: Recommended For. Very high pressure hydraulic oil lines, in applications where the outside cover of the hose is subject to abrasion that may cause premature failure of standard hoses. Construction. TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT:... [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
  • Temperature Range: -40 to 250
Radiator Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
H12S – Four Wire Spiral 3050-5100 psi Hose SLIDER Cover
from RYCO Hydraulics, Inc.

Type Approvals: Technical Specifications: Recommended For. Very high pressure hydraulic oil lines, in applications where the outside cover of the hose is subject to sliding abrasion that may cause premature failure of standard hoses. Construction. TUBE: Black, oil resistant synthetic rubber. [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
  • Temperature Range: -40 to 250
Steel Wire Reinforced Air Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
  • Minimum Bend Radius: 0 to 6
  • Burst Pressure: 87 to 725
H3000D ISOBARIC – Four Wire Spiral 3100 psi Hose DIEHARD™ Cover
from RYCO Hydraulics, Inc.

Type Approvals: Technical Specifications: Recommended For. High pressure hydraulic oil lines. Constant pressure (Isobaric) 215 bar / 3100 psi in all sizes. Small bend radius is an advantage in installations. Construction. TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Four alternating... [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
  • Temperature Range: -40 to 250
H3000S ISOBARIC – Four Wire Spiral 3100 psi Hose SLIDER Cover
from RYCO Hydraulics, Inc.

Type Approvals: Technical Specifications: Recommended For. High pressure hydraulic oil lines. Constant pressure (Isobaric) 215 bar / 3100 psi in all sizes. Small bend radius is an advantage in installations. Construction. TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Four alternating... [See More]

  • Product Form: Hose
  • Temperature Range: -40 to 250
  • Working Pressure: 3100
  • Material: Synthetic Rubber
H4000D ISOBARIC – Four-Six Wire Spiral 4100 psi Hose DIEHARD™ Cover
from RYCO Hydraulics, Inc.

Type Approvals: Technical Specifications: Recommended For. High pressure hydraulic oil lines. Constant pressure (Isobaric) 280 bar / 4100 psi in all sizes. Small bend radius is an advantage in installations. Construction. TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Four (-06 to -24... [See More]

  • Product Form: Hose
  • Temperature Range: -40 to 250
  • Working Pressure: 4100
  • Material: Synthetic Rubber
H4000S ISOBARIC – Four-Six Wire Spiral 4100 psi Hose SLIDER Cover
from RYCO Hydraulics, Inc.

Type Approvals: Technical Specifications: Recommended For. High pressure hydraulic oil lines. Constant pressure (Isobaric) 280 bar / 4100 psi in all sizes. Small bend radius is an advantage in installations. Construction. TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Four (-06 to -24... [See More]

  • Product Form: Hose
  • Material: Synthetic Rubber
  • Temperature Range: -40 to 250