Corrosion Protection Pressure Vessels

2 Results
ASME / General Purpose Vessel -- 72-01
from Alloy Products Corp.

Kept In stock, many cust. prefer ordering in stock to save on testing costs [See More]

  • Features: Corrosion Protection
  • Pressure Rating: 155 to 190
  • Type: Chemical Tank (optional feature); Food/Beverage Tank (optional feature); Vessel
  • Volume Capacity: 1
Stainless Steel Portable Pressure Vessel -- 10690
from Pope Scientific, Inc.

Pope's sturdy stainless steel portable pressure vessels let you handle a wide variety of sterile, high purity or flammable substances easily and safely. These vessels are designed to take pressures exceeding 15 psi and have a working pressure of 130 psi and higher at according to ASME section VIII... [See More]

  • Features: Corrosion Protection; Portable
  • Pressure Rating: ? to 175
  • Type: Process Tank; Sterile/High Purity/Flammable Substances
  • Volume Capacity: ? to 1