Portable Pressure Vessels

8 Results
Custom Tanks and Pressure Vessels
from Charles Ross & Son Company

The Main Fabrication and Assembly Bay located at Ross Engineering in Savannah, GA is ideal for jobs of virtually any size and complexity, Ross can deliver exactly the support you need at extremely competitive prices. Custom Tanks and Pressure Vessels: During the last decade, Ross has grown to be one... [See More]

  • Features: Insulated; Portable; Temperature Controlled
  • Material: Aluminum; Exotic Metals; Steel; Stainless Steel
  • Type: Chemical Tank; Process Tank
Pharmaceutical / Hygienic Pressure Vessels
from Euro Pressure Vessels

Custom Crafted Quality to fit every processing need, whilst holding ASME certification and in conformance to the PED. Custom designed specifically for your application, our pharmaceutical/ hygienic portable pressure vessels are available in 229mm (9 ”), 305mm (12 ”), 458mm (18 ”)... [See More]

  • Features: Portable
  • Volume Capacity: 1 to 37.38
  • Pressure Rating: 102 to 160
  • Diameter: 9.02 to 18.03
Stainless Steel Tanker Trailer Brenner
from BakerCorp

Ideal Usage. Chemical storage and transport. Distribution of finished, intermediate and waste products. Storage of product overruns. Benefit. Roadworthy, reliable, DOT approved interim storage and transfer. Minimizes cross contamination and cleaning cost. SPECIFICATIONS AND ADDITIONAL INFO. 7,000... [See More]

  • Features: Portable
  • Pressure Rating: 25
  • Type: Chemical Tank
  • Volume Capacity: 7000
Containment Cell -- CC29X60X1K
from Fluitron, Inc.

Containment cells are a unique approach to providing a safer means of operating small, bench scale, high pressure reactors which might be dangerous. The idea of fully containing a hazardous reaction vessel and its contents upon failure, rather than exhausting it to the outside via frangible walls,... [See More]

  • Features: Portable
  • Height: ? to 144
  • Diameter: 29
  • Material: Steel
Pharmaceutical / Hygienic Vessel -- 124-01
from Alloy Products Corp.

Custom made to fit any pressure, processing, & storage need, ID dia. spec [See More]

  • Features: Corrosion Protection; Portable
  • Pressure Rating: 160
  • Type: Water Tank; Vessel
  • Volume Capacity: 1
Stainless Steel Portable Pressure Vessel -- 10690
from Pope Scientific, Inc.

Pope's sturdy stainless steel portable pressure vessels let you handle a wide variety of sterile, high purity or flammable substances easily and safely. These vessels are designed to take pressures exceeding 15 psi and have a working pressure of 130 psi and higher at according to ASME section VIII... [See More]

  • Features: Corrosion Protection; Portable
  • Pressure Rating: ? to 175
  • Type: Process Tank; Sterile/High Purity/Flammable Substances
  • Volume Capacity: ? to 1
Stainless Steel Portable Euro Pressure Vessel -- 74-01 316L
from Euro Pressure Vessels

Rugged Euro Pressure Vessels Quality that conforms to Rigorous ASME and PED requirements. Standard ASME Vessels. Virtually any need for an ASME stainless steel portable pressure vessel can be met with a range of available products within our standard ASME line. Standard ASME vessels are offered in... [See More]

  • Features: Portable
  • Volume Capacity: 1
  • Pressure Rating: 132
  • Diameter: 9.02
UN Portable Pressure Vessels
from Euro Pressure Vessels

Globe Trotting Pressure Vessels – Tough Enough to Meet both UN and Euro Pressure Vessels Standards. Our range of Rugged UN Pressure Vessels are designed and built to perform reliably for the world ’s most demanding users, in challenging transport situations around the globe. They live up... [See More]

  • Features: Portable
  • Volume Capacity: 1 to 55.21
  • Pressure Rating: 160 to 203
  • Diameter: 9.02 to 24.02