Steel Pressure Vessels

12 Results
60 Gallon Receiver Tank
from EXAIR

Some applications require an intermittent demand for a high volume of compressed air. This can cause fluctuations in pressure and volume throughout the compressed air system with some points being “starved ” for compressed air. EXAIR ’s new Model 9500-60 60 Gallon Receiver Tank can... [See More]

  • Material: Steel
  • Pressure Rating: 200
  • Type: Air Receiver
  • Volume Capacity: 60
Custom Tanks and Pressure Vessels
from Charles Ross & Son Company

The Main Fabrication and Assembly Bay located at Ross Engineering in Savannah, GA is ideal for jobs of virtually any size and complexity, Ross can deliver exactly the support you need at extremely competitive prices. Custom Tanks and Pressure Vessels: During the last decade, Ross has grown to be one... [See More]

  • Material: Aluminum; Exotic Metals; Steel; Stainless Steel
  • Features: Insulated; Portable; Temperature Controlled
  • Type: Chemical Tank; Process Tank
X Series Liquid Molding Chamber -- X-11
from Hapco, Inc.

The Problem. “One of the largest issues facing the Liquid Molding world can be summed up in one word: rejects. ” Reject parts occur as a result of human error, entrapped air, voids, dimensional in-accuracy, or improperly cured material. Whatever the cause may be, Hapco has the solution. [See More]

  • Material: Steel
  • Diameter: 14
  • Pressure Rating: 0.0 to 150
  • Features: Temperature Controlled
Blowdown Vessel -- BDV60
from Spirax-Sarco

Boiler blowdown. Steam boilers must be blown down to remove contaminants, as too high a level will cause foaming, and scaling of the boiler tubes. A build-up of solids at the bottom of the boiler could also have serious consequences. Most modern boilers are fitted with TDS controls to remove... [See More]

  • Material: Steel
  • Volume Capacity: 24.3 to 482
  • Pressure Rating: 247
  • Diameter: 18.11 to 70.87
Boiler Feed and Recovery System Surge Tank -- SRG-1200
from Cleaver-Brooks

Because condensate return volume is largely unpredictable, a surge tank provides a means to collect intermittent condensate returns and supply water at a relatively constant volume, while limiting discharge to drain. Features: ASME Heads. 1/4" Thick (Minimum) Shell. Boosts Condensate Return... [See More]

  • Material: Steel
  • Diameter: 48
  • Volume Capacity: 1200
  • Features: Corrosion Protection (optional feature)
Carbon Steel Air Receiver Tank -- T1-400 - 1 Gallon
from MAXPRO Technologies, Inc.

400 psi, no mounting, 6" OD x 16" L,10 lbs., Connections: (2) 3/4" FNPT (1) 1/4" FNPT [See More]

  • Material: Steel
  • Volume Capacity: 1
  • Pressure Rating: 400
  • Diameter: 6
High Pressure Storage System
from Advanced Gas Technologies

DOT cylinders to 6000 psig available. ASME cylinders to 7000 psig available. Multi-cylinder assemblies available complete with storage rack. Manifolding [See More]

  • Material: Steel
  • Pressure Rating: 974 to 9420
  • Type: Gas Cylinder
  • Volume Capacity: 109 to 700
Containment Cell -- CC29X60X1K
from Fluitron, Inc.

Containment cells are a unique approach to providing a safer means of operating small, bench scale, high pressure reactors which might be dangerous. The idea of fully containing a hazardous reaction vessel and its contents upon failure, rather than exhausting it to the outside via frangible walls,... [See More]

  • Material: Steel
  • Height: ? to 144
  • Diameter: 29
  • Features: Portable
X Series Liquid Molding Chamber -- X-80
from Hapco, Inc.

The Problem. “One of the largest issues facing the Liquid Molding world can be summed up in one word: rejects. ” Reject parts occur as a result of human error, entrapped air, voids, dimensional in-accuracy, or improperly cured material. Whatever the cause may be, Hapco has the solution. [See More]

  • Material: Steel
  • Features: Temperature Controlled
  • Pressure Rating: 0.0 to 150
Flash Vessel -- FV
from Spirax-Sarco

Description. The Spirax Sarco FV flash vessel is designed and constructed to ASME VIII DIV 1 2004 + ADD06. The design is free-draining which is essential in boiler blowdown applications. Applications. These vessels are particularly suited to boiler blowdown heat recovery systems where efficient... [See More]

  • Material: Steel
  • Diameter: 6.61 to 17.99
  • Pressure Rating: 203
  • Height: 48.23 to 59.88
Carbon Steel Air Receiver Tank -- T15-200 - 17 Gallon
from MAXPRO Technologies, Inc.

200 psi, with mounting legs, 16" Dia. x 24" H,66 lbs., Connections: (3) 1/2" FNPT (1) 1/4" FNPT [See More]

  • Material: Steel
  • Volume Capacity: 17
  • Pressure Rating: 200
  • Diameter: 16
Carbon Steel Air Receiver Tank -- T30-200 - 30 Gallon
from MAXPRO Technologies, Inc.

200 psi, with mounting legs, 20" Dia. x 26" H, 112 lbs., Connections: (2) 1/2" FNPT (2) 1/4" FNPT [See More]

  • Material: Steel
  • Volume Capacity: 30
  • Pressure Rating: 200
  • Diameter: 20