Bag Dumpers, Tilters, and Inverters
2 Results
Bag Dump Station
from Flexicon Corporation
from Flexicon Corporation
Collect dust efficiently. Flexicon bag dump stations (also known as manual dumping stations) collect dust generated when dumping powder and bulk solids from bags, boxes, drums, and other containers, and return the material to the hopper. The system reduces material waste and eliminates the need to... [See More]
- Bulk Container Type: Bag
- Common Features: Integral Hopper or Bin
- Equipment Type: Dumper / Tilter
Model 104121
from VAC-U-MAX
from VAC-U-MAX
When material must be dumped from bags, Vac-U-Max bag dump stations provide operators with a means for doing so at a convenient level, with less chance of material spillage and with provision for evacuation of any dust that may result from the dumping. [See More]
- Bulk Container Type: Bag
- Common Features: Vibrator (optional feature)
- Equipment Type: Dumper / Tilter