Dumper / Tilter Dumpers, Tilters, and Inverters
from Advance Lifts, Inc.
These units are designed to reduce reaching and bending into parts containers. There are models suitable for palletized loads, carts and stacker bins. SPECIAL FEATURES. All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a... [See More]
- Equipment Type: Dumper / Tilter
- Weight Capacity: 2000
- Bulk Container Type: Bin
- Tilt Angle: 87
from Advance Lifts, Inc.
These units are designed to reduce reaching and bending into parts containers. There are models suitable for palletized loads, carts and stacker bins. SPECIAL FEATURES. All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a... [See More]
- Equipment Type: Dumper / Tilter
- Weight Capacity: 2000
- Bulk Container Type: Bin
- Tilt Angle: 87
from Advance Lifts, Inc.
These units are designed to reduce reaching and bending into parts containers. There are models suitable for palletized loads, carts and stacker bins. SPECIAL FEATURES. All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a... [See More]
- Equipment Type: Dumper / Tilter
- Weight Capacity: 2000
- Bulk Container Type: Bin
- Tilt Angle: 87
from Advance Lifts, Inc.
Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers. If the items being dumped act like a sticky commodity that requires frequent jogging to maintain flow, then heavy duty dumpers are needed. These units are equipped with... [See More]
- Equipment Type: Dumper / Tilter
- Dump Height: 3
- Weight Capacity: 2000
- Tilt Angle: 135
from Advance Lifts, Inc.
These units have been designed for applications that require lifting a container to a high elevation and then dumping it. They safely accomplish the function of lifting & dumping in one compact unit. Applications for these units include grinders and other processing equipment with high in-feed... [See More]
- Equipment Type: Dumper / Tilter
- Dump Height: 10
- Weight Capacity: 2000
- Tilt Angle: 135
from Advance Lifts, Inc.
These dumpers are our most compact design and provide a minimum size footprint. The units tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail. Although we... [See More]
- Equipment Type: Dumper / Tilter
- Dump Height: 3
- Weight Capacity: 2000
- Tilt Angle: 125
from Advance Lifts, Inc.
This unique patent pending design offers a programmable load shuffling feature that shakes up the contents of the container being dumped and then continues rotating to the 180 degree fully inverted position, where gravity is allowed to remove even the most stubborn loads. 180 degree rotation using... [See More]
- Equipment Type: Dumper / Tilter
- Dump Height: 4
- Weight Capacity: 4000
- Tilt Angle: 180
from Advance Lifts, Inc.
These units are tilters that tilt a full ninety (90) degrees. It is common to equip one plafform with a "V" cradle to hold coils or rolls. When this is done we leave a gap of 6", or whatever the customer specifies, to accommodate a pallet at the bottom face of the coil or roll. The upender is then... [See More]
- Equipment Type: Dumper / Tilter
- Tilt Angle: 90
- Weight Capacity: 10000
from Southland Equipment Service
All-welded steel construction. Box Dumpers dump the contents of your bulk containers in less than a minute. Chutes feature a ¼ ” plate steel base with 7 gauge sides. Dumpers include NEMA 12 power up/gravity down “Deadman ” controls. Hold-down bar adjusts from 30-42 ” to... [See More]
- Equipment Type: Dumper / Tilter
- Dump Height: 5
- Bulk Container Type: Box
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Equipment Type: Dumper / Tilter
from Bayne Premium Lift Systems
The C/I Box series of dumpers from Bayne Premium Lift Systems are the most reliable and versatile material handling dumpers on the market. Choose from our standard selection of dumpers to suit your particular application. [See More]
- Equipment Type: Dumper / Tilter; Inverter / Upender
- Weight Capacity: 2500
- Bulk Container Type: Rubbermaid 1 cu yd Tilt Trucks
- Dump Height: 2.58
from Sebright Products, Inc.
Customized hydraulic cart dumpers and tippers are built to accommodate your current carts, multiple styles can be used with only one dumper/tipper if needed. Helps save time-reduce injuries, cut costs and solve handling problems. Two standard configurations available- deck mounted (LP Style) and... [See More]
- Equipment Type: Dumper / Tilter
- Weight Capacity: 1500
- Bulk Container Type: Cart
from Econo Lift Limited
Dump heights. 36 ”, 48 ”, 60 ”. Backplate diameter. 24 ”. Platform size. 24 ” x 24 ”. Casters/ wheels. 8 ” dia. x 2 ” wide. Retaining bar. Fixed. Adjustable. Safety. Velocity fuse (in case of hose failure it will stop unit from coming down). Down flow... [See More]
- Equipment Type: Dumper / Tilter
- Weight Capacity: 750
- Bulk Container Type: Drum / Barrel
- Dump Height: 3
from DME Company
This HYDRAULIC DUMPER is built to handle the tough unloading jobs! Standard unit capacity is 2,500 lbs., larger capacities are available. This unit features a full 7 gauge body, a field proven hydraulics system, and a microswitch controlled cycle completion to prevent premature cylinder packing... [See More]
- Equipment Type: Dumper / Tilter
- Tilt Angle: 135 to ?
from Marathon Equipment Company
36 second cycle time, manual control, 3 HP [See More]
- Equipment Type: Dumper / Tilter
- Dump Height: 5
- Weight Capacity: 2500
- Tilt Angle: 135
from Flexicon Corporation
Collect dust efficiently. Flexicon bag dump stations (also known as manual dumping stations) collect dust generated when dumping powder and bulk solids from bags, boxes, drums, and other containers, and return the material to the hopper. The system reduces material waste and eliminates the need to... [See More]
- Equipment Type: Dumper / Tilter
- Common Features: Integral Hopper or Bin
- Bulk Container Type: Bag
from Titan Worldwide
Heavy duty hydraulic cylinders and lowered height of 0.5" [See More]
- Equipment Type: Dumper / Tilter
- Tilt Angle: 45
- Weight Capacity: 2000
from Southworth Products Corp.
Proven with literally thousands of units in use, the E-Z Reach Portable Container Tilter is the ideal solution for MOST tilting applications. Works with most open bottom containers. [See More]
- Equipment Type: Dumper / Tilter
- Tilt Angle: 85
- Weight Capacity: 2000
from Vecoplan, LLC
The QS vibratory dosing feeder is the ideal intermediate bunker for bark, chips, logs, boards, sawmill waste, old wood, RDF fluff, etc. and is used for the dosing of materials. The maximum length available is 6 m, the maximum drive capacity is 16 KW and the maximum delivery rate is 10 m/min. [See More]
- Equipment Type: Dumper / Tilter
- Common Features: Vibrator
- Bulk Container Type: Hopper
from Roura Material Handling, Inc.
FEATURES: 72" LONG HEAVY DUTY BASE, SLIDE BOLT LATCH, BASE TO BODY CHAINS, BODY REINFORCED WITH 3 ROWS OF ANGLES, PAINTED SAFETY GREEN, UP TO 10,000# CAPACITY. 8 THROUGH 10 YARD HOPPERS HAVE EXTENDED HANDLES. CONSTRUCTION: Body is 3/16" plate with 1/4" plate bottoms standard on 9 and 10 cu. yd. [See More]
- Equipment Type: Dumper / Tilter
- Weight Capacity: 10000
- Bulk Container Type: Hopper
- Common Features: Integral Hopper or Bin; Portable (optional feature)
from VAC-U-MAX
When material must be dumped from bags, Vac-U-Max bag dump stations provide operators with a means for doing so at a convenient level, with less chance of material spillage and with provision for evacuation of any dust that may result from the dumping. [See More]
- Equipment Type: Dumper / Tilter
- Common Features: Vibrator (optional feature)
- Bulk Container Type: Bag
from Unidex, Inc.
The variable-height capability of the TL36 pallet lift improves speed of product transfer from conveyor or assembly lines. It is designed to diminish muscular-skeletal fatigue and risk of injury, thus saving lost time and compensation claims. Unidex pallet lifts are also available in stainless steel... [See More]
- Equipment Type: Dumper / Tilter
- Common Features: Portable
- Weight Capacity: 2000
from Lift Products, Inc.
Lift Products ’ Hydraulic Drum Dumpers allow for safe and efficient drum dumping of a wide variety of drum sizes and heights. Constructed of heavy-gauge carbon steel with a powder coat finish, The LPDD series of drum dumpers handle weights up to 1,500 lbs. with dump heights of 36 ”, 48... [See More]
- Equipment Type: Dumper / Tilter
- Bulk Container Type: Drum / Barrel
from Southland Equipment Service
1,000 lbs. Capacity. Standard heavy duty Drum Dumper lifts and pours plastic, steel, fiber drums, and cylindrical containers up to 24 " in dia. Features 1-hp, 1-ph, 110-volt motor, NEMA 12, power up/gravity down "Deadman " controls. 45 ° tilt angle. Adjustable hold down bar keeps... [See More]
- Equipment Type: Dumper / Tilter
- Dump Height: 5
- Bulk Container Type: Drum / Barrel
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Equipment Type: Dumper / Tilter
from Bayne Premium Lift Systems
The Food Services series from Bayne Premium Lift Systems are the perfect lifting solution for supermarkets, restaurants, cafeterias, bakeries, commercial kitchens and more. These units make short order of waste disposal. Sized to fit typical food waste containers, our Food Services series of... [See More]
- Equipment Type: Dumper / Tilter; Inverter / Upender
- Weight Capacity: 500
- Bulk Container Type: Food Service Round/Rect Waste Containers
- Dump Height: 3.75
from Econo Lift Limited
Base sizes. 48 ” wide x 36 ” long and 50 ” wide x 50 ” long. Dumping angle. 0 - 120 degrees. Retaining bar. Fixed bar - mounted 3 ” above container height, located above opening. Spring loaded bar available for multiple container heights (optional). Safety. Velocity... [See More]
- Equipment Type: Dumper / Tilter
- Weight Capacity: 1000
- Bulk Container Type: Hopper
- Dump Height: 3
from DME Company
The High Capacity Live Bottom Bin is designed to deliver sluggish powders flakes and other hard-tomove materials in high volume to your process equipment. It can be used as a dump station or as a surge hopper. The High Capacity Live Bottom is available with a 6 ” screw capable of delivering up... [See More]
- Equipment Type: Dumper / Tilter
- Common Features: Integral Hopper or Bin
from Flexicon Corporation
Flexicon's dust-free TIP-TITE ® Container Dumpers and Open-Chute Container Dumpers accommodate popular sizes of drums, boxes and other containers used for storage and shipment of bulk solid materials. All are offered in mild steel with durable industrial finishes, with stainless material contact... [See More]
- Equipment Type: Dumper / Tilter
- Common Features: Integral Hopper or Bin
- Bulk Container Type: Drum / Barrel
from Titan Worldwide
Heavy duty hydraulic cylinders, pneumatic units & power up/down available [See More]
- Equipment Type: Dumper / Tilter
- Tilt Angle: 1 to 120
- Weight Capacity: 25000
from Southworth Products Corp.
Proven with literally thousands of units in use, the E-Z Reach Portable Container Tilter is the ideal solution for MOST tilting applications. Works with most open bottom containers. [See More]
- Equipment Type: Dumper / Tilter
- Tilt Angle: 85
- Weight Capacity: 4000
from Roura Material Handling, Inc.
CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. [See More]
- Equipment Type: Dumper / Tilter
- Weight Capacity: 6000
- Bulk Container Type: Hopper
- Common Features: Integral Hopper or Bin; Portable (optional feature)
from Lift Products, Inc.
The Maxx-Ergo Tilters are designed to tilt totes, containers, tubs, wire baskets, and boxes or anywhere where tilting will allow easier access to retrieving or placing parts into a container. The manual pump tilt is an economical solution to placing the container at the right tilt angle for the best... [See More]
- Equipment Type: Dumper / Tilter
from Superlift Material Handling Inc.
1,000/2,000/4,000 lbs. Ground level loading with pallet truck up to 90 degree tilt angle at 33 inches. 30 inch reach max in tilted position to end of back plate. Air/Hydraulic (standard) Foot Pedal Standard (hand control optional). A/C 110/1/60 volt (standard) Hand or foot control. A/C 460/575/3/60... [See More]
- Equipment Type: Dumper / Tilter
- Tilt Angle: 0 to 90
- Weight Capacity: 1000 to 4000
from Bayne Premium Lift Systems
The C/I Medical Waste series from Bayne Premium Lift Systems offers a safe solution for transferring medical waste. Use them for loading waste into an incinerator, autoclave or Rotoclave®. The Medical Waste Series features a stainless steel chute to prevent unwanted and hazardous spillage of... [See More]
- Equipment Type: Dumper / Tilter; Inverter / Upender
- Weight Capacity: 400
- Bulk Container Type: Cart; Type B (Domestic Two Bar) Cart
- Dump Height: 3.47
from DME Company
Pneumatic Gaylord Tilter is designed to assist in the vacuum unloading of gaylord. containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits setting initial lift at any desired... [See More]
- Equipment Type: Dumper / Tilter
- Tilt Angle: 45 to ?
from Southworth Products Corp.
Proven with literally thousands of units in use, the E-Z Reach Portable Container Tilter is the ideal solution for MOST tilting applications. Works with ANY style of container, even closed bottom. [See More]
- Equipment Type: Dumper / Tilter
- Tilt Angle: 85
- Weight Capacity: 2000
from Roura Material Handling, Inc.
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY. [See More]
- Equipment Type: Dumper / Tilter
- Weight Capacity: 2000
- Bulk Container Type: Hopper
- Common Features: Integral Hopper or Bin; Portable (optional feature)
from Lift Products, Inc.
The Maxx-Parts Tilters are designed to transport, tilt, dump, and dispense parts. The manual pump tilt is an economical solution to dispensing parts throughout a location with a chute lock in place to secure the load while in motion. Dual handles are used to tilt the bin and allow the operator to... [See More]
- Equipment Type: Dumper / Tilter
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Equipment Type: Dumper / Tilter
from Bayne Premium Lift Systems
The C/I Lift series from Bayne Premium Lift Systems provides the solution to the most common material handling needs. The C/I Lift series combines our most reliable actuator lift products mounted on rigid steel frames. Units come standard with hydraulic power unit and electrical controls. C/I... [See More]
- Equipment Type: Dumper / Tilter; Inverter / Upender
- Weight Capacity: 400
- Bulk Container Type: Cart; Type B (Domestic Two Bar) Cart
- Dump Height: 2.84
from DME Company
The Premier Hydraulic Box Dumper is designed and built for continuous operation. It features 2" piloted roller bearings at the main pivot and bronze sleeve bearings at the top cylinder mounts. We use a proven 1.5 h.p. hydraulic package with easy to service components and a separate oil reservoir. [See More]
- Equipment Type: Dumper / Tilter
- Tilt Angle: 135 to ?
from Southworth Products Corp.
Proven with literally thousands of units in use, the E-Z Reach Portable Container Tilter is the ideal solution for MOST tilting applications. Works with ANY style of container, even closed bottom. [See More]
- Equipment Type: Dumper / Tilter
- Tilt Angle: 85
- Weight Capacity: 4000
from Roura Material Handling, Inc.
CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38). Lumber. Pipes. Tubing. Aluminum and plastic extrusions. Construction or storm debris [See More]
- Equipment Type: Dumper / Tilter
- Weight Capacity: 4000
- Bulk Container Type: Hopper
- Common Features: Integral Hopper or Bin; Portable (optional feature)
from Superlift Material Handling Inc.
Life time guarantee on Firestone Airbags. Heavy duty welded frames. Low maintenance. Simple operation [See More]
- Equipment Type: Dumper / Tilter
- Tilt Angle: 35
- Weight Capacity: 2000 to 8000
from Bayne Premium Lift Systems
The C/I Taskmaster ™ series from Bayne Premium Lift Systems offers an economical and safety-conscious solution for a wide variety of material handling applications. The C/I Taskmaster ™ series combines our advanced line of cylinder lift products mounted on rigid steel frames. Units... [See More]
- Equipment Type: Dumper / Tilter; Inverter / Upender
- Weight Capacity: 550
- Bulk Container Type: Cart; Type B (Domestic Two Bar) Cart
- Dump Height: 3.54
from Southworth Products Corp.
Proven with literally thousands of units in use, the E-Z Reach Portable Container Tilter is the ideal solution for MOST tilting applications. Works with most open bottom containers. [See More]
- Equipment Type: Dumper / Tilter
- Tilt Angle: 85
- Weight Capacity: 2000
from Roura Material Handling, Inc.
With lightweight plastic lids, in 1 and 2 yard capacities, to facilitate sorting and transportation of recyclable and waste materials. [See More]
- Equipment Type: Dumper / Tilter
- Weight Capacity: 2000
- Bulk Container Type: Hopper
- Common Features: Integral Hopper or Bin; Portable (optional feature)
from Superlift Material Handling Inc.
Heavy Duty welded frame. Tilt from 0 ° – 90 °. Includes Battery and External Battery Charger. Internally mounted 1 HP DC with flow control. 1 year warranty [See More]
- Equipment Type: Dumper / Tilter
- Weight Capacity: 2000 to 6000
- Bulk Container Type: Box
- Tilt Angle: 0 to 90
from Southworth Products Corp.
Proven with literally thousands of units in use, the E-Z Reach Portable Container Tilter is the ideal solution for MOST tilting applications. Works with most open bottom containers. [See More]
- Equipment Type: Dumper / Tilter
- Tilt Angle: 85
- Weight Capacity: 4000
from Roura Material Handling, Inc.
DESIGNED TO SAFELY HANDLE LOADS UP TO 8,000# (4T). WITH STANDARD FORK ENTRY BASE, 3/16" PLATE BODIES, AND ANGLE REINFORCED TOP. [See More]
- Equipment Type: Dumper / Tilter
- Weight Capacity: 4000
- Bulk Container Type: Hopper
- Common Features: Integral Hopper or Bin; Portable (optional feature)
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Equipment Type: Dumper / Tilter
from Southworth Products Corp.
Unique pan style design accommodates any type of container and also facilitates loading with hand cart and hand pallet trucks. [See More]
- Equipment Type: Dumper / Tilter
- Tilt Angle: 85
- Weight Capacity: 2000
from Roura Material Handling, Inc.
These Roura Hoppers set the industry standards for a combination of strength, capacity, durability and overall performance. Most of the features described on our Rugged line of hoppers are incorporated in the basic design of these Ultimate Strength hoppers. The bodies are constructed of thick, 1/4"... [See More]
- Equipment Type: Dumper / Tilter
- Weight Capacity: 8000
- Bulk Container Type: Hopper
- Common Features: Integral Hopper or Bin; Portable (optional feature)
from Superlift Material Handling Inc.
100% Stainless steel Angle Plate Design and no tube is used in the design. Available in 304L and 316L stainless steel. Capacities to 3,000 lbs. Finishes 2B, electro polished. Clean room compliant. For Food, pharmaceutical,chemical. and other washdown applications. Custom designs. UL approved [See More]
- Equipment Type: Dumper / Tilter
- Weight Capacity: 3000
from Southworth Products Corp.
Unique pan style design accommodates any type of container and also facilitates loading with hand cart and hand pallet trucks. [See More]
- Equipment Type: Dumper / Tilter
- Tilt Angle: 85
- Weight Capacity: 4000
from Superlift Material Handling Inc.
Stainless steel construction and lift heights to 144 ″. Ensures the IBC is in the perfect position for manteinance and cleaning. Portable push around or portable power driven. Made in North America. 100% Stainless steel 304L and 316L. Available in painted, galvanized and steel it paint. 24... [See More]
- Equipment Type: Dumper / Tilter
from Superlift Material Handling Inc.
100% Stainless steel frame. Available in 304L and 316L stainless steel. Capacities 500 to 5,000 lbs. Finishes 2B, electro polished and 35 RA. Clean room compliant. For Food, pharmaceutical, and. other washdown applications. Floor mounted or stand mounted. cGMP Models available. Custom designs. UL... [See More]
- Equipment Type: Dumper / Tilter
- Weight Capacity: 500 to 5000
from Superlift Material Handling Inc.
12 ” high retaining back plate. Remote powerpack. Velocity fuses on all hydraulic cylinders. Over load protection. Reinforced platforms. 1 year warranty [See More]
- Equipment Type: Dumper / Tilter
- Tilt Angle: 15 to 90
- Weight Capacity: 2000 to 6000
from Superlift Material Handling Inc.
1 Year warranty. Heavy Duty welded frame. Velocity fuses on all cylinders. 12 ” high retaining back plate [See More]
- Equipment Type: Dumper / Tilter
- Tilt Angle: 10 to 90
- Weight Capacity: 2000 to 10000