Integral Hopper / Bin Dumpers, Tilters, and Inverters
from DME Company
The High Capacity Live Bottom Bin is designed to deliver sluggish powders flakes and other hard-tomove materials in high volume to your process equipment. It can be used as a dump station or as a surge hopper. The High Capacity Live Bottom is available with a 6 ” screw capable of delivering up... [See More]
- Common Features: Integral Hopper or Bin
- Equipment Type: Dumper / Tilter
from Roura Material Handling, Inc.
FEATURES: 72" LONG HEAVY DUTY BASE, SLIDE BOLT LATCH, BASE TO BODY CHAINS, BODY REINFORCED WITH 3 ROWS OF ANGLES, PAINTED SAFETY GREEN, UP TO 10,000# CAPACITY. 8 THROUGH 10 YARD HOPPERS HAVE EXTENDED HANDLES. CONSTRUCTION: Body is 3/16" plate with 1/4" plate bottoms standard on 9 and 10 cu. yd. [See More]
- Common Features: Integral Hopper or Bin; Portable (optional feature)
- Bulk Container Type: Hopper
- Equipment Type: Dumper / Tilter
- Weight Capacity: 10000
from Flexicon Corporation
Collect dust efficiently. Flexicon bag dump stations (also known as manual dumping stations) collect dust generated when dumping powder and bulk solids from bags, boxes, drums, and other containers, and return the material to the hopper. The system reduces material waste and eliminates the need to... [See More]
- Common Features: Integral Hopper or Bin
- Bulk Container Type: Bag
- Equipment Type: Dumper / Tilter
from Roura Material Handling, Inc.
CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. [See More]
- Common Features: Integral Hopper or Bin; Portable (optional feature)
- Bulk Container Type: Hopper
- Equipment Type: Dumper / Tilter
- Weight Capacity: 6000
from Flexicon Corporation
Flexicon's dust-free TIP-TITE ® Container Dumpers and Open-Chute Container Dumpers accommodate popular sizes of drums, boxes and other containers used for storage and shipment of bulk solid materials. All are offered in mild steel with durable industrial finishes, with stainless material contact... [See More]
- Common Features: Integral Hopper or Bin
- Bulk Container Type: Drum / Barrel
- Equipment Type: Dumper / Tilter
from Roura Material Handling, Inc.
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY. [See More]
- Common Features: Integral Hopper or Bin; Portable (optional feature)
- Bulk Container Type: Hopper
- Equipment Type: Dumper / Tilter
- Weight Capacity: 2000
from Roura Material Handling, Inc.
CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38). Lumber. Pipes. Tubing. Aluminum and plastic extrusions. Construction or storm debris [See More]
- Common Features: Integral Hopper or Bin; Portable (optional feature)
- Bulk Container Type: Hopper
- Equipment Type: Dumper / Tilter
- Weight Capacity: 4000
from Roura Material Handling, Inc.
With lightweight plastic lids, in 1 and 2 yard capacities, to facilitate sorting and transportation of recyclable and waste materials. [See More]
- Common Features: Integral Hopper or Bin; Portable (optional feature)
- Bulk Container Type: Hopper
- Equipment Type: Dumper / Tilter
- Weight Capacity: 2000
from Roura Material Handling, Inc.
DESIGNED TO SAFELY HANDLE LOADS UP TO 8,000# (4T). WITH STANDARD FORK ENTRY BASE, 3/16" PLATE BODIES, AND ANGLE REINFORCED TOP. [See More]
- Common Features: Integral Hopper or Bin; Portable (optional feature)
- Bulk Container Type: Hopper
- Equipment Type: Dumper / Tilter
- Weight Capacity: 4000
from Roura Material Handling, Inc.
These Roura Hoppers set the industry standards for a combination of strength, capacity, durability and overall performance. Most of the features described on our Rugged line of hoppers are incorporated in the basic design of these Ultimate Strength hoppers. The bodies are constructed of thick, 1/4"... [See More]
- Common Features: Integral Hopper or Bin; Portable (optional feature)
- Bulk Container Type: Hopper
- Equipment Type: Dumper / Tilter
- Weight Capacity: 8000