Piezoelectric Shock and Vibration Testing Shakers

3 Results
F4/F7 Piezoelectric and electromagnetic combination shaker -- F4/F7
from Wilcoxon Sensing Technologies

Piezoelectric/electromagnetic combination shaker, built-in force gauge and accelerometer base, 10 lb force output [See More]

  • Technology: Peizoelectric; Electromagnetic
  • Peak Shock Force: 10
F7 Piezoelectric shaker -- F7
from Wilcoxon Sensing Technologies

Piezoelectric shaker, 20 kHz, force gauge and accelerometer, 2000 N max force, connector has pins, includes Z7 impedance head (p/n 20064-01) [See More]

  • Technology: Peizoelectric
  • Frequency Range: 20000
  • Peak Shock Force: 450
F7-1 Piezoelectric shaker -- F7-1
from Wilcoxon Sensing Technologies

Piezoelectric shaker, 80 kHz, no force gauge, 50 N max force, compact, lightweight, produces large dynamic forces to very high frequencies for structural excitation [See More]

  • Technology: Peizoelectric
  • Frequency Range: 80000
  • Peak Shock Force: 11.24