Pneumatic Shock and Vibration Testing Shakers

4 Results
Benchtop Vibration Table for Small Components and Electronics
from Cincinnati Sub-Zero Products

The TCB-1.3 benchtop vibration table is ideal for reliability testing of compact products and electronics. It may be used as a stand-alone vibration table for vibration testing or placed inside an environmental chamber for combined vibration & temperature testing offering flexibility and greater... [See More]

  • Technology: Pneumatic
  • Frequency Range: 3 to 10000
  • Applications: Semiconductor component testing
  • Moving Element / Armature Weight: 190 lbs
Pneumatic Shock and Bump Machine -- SD B50
from Spectral Dynamics, Inc.

SD B Series Pneumatic Shock and Bump Machine. The Bump (SD B) Series Machines are used to simulate and evaluate the design and destructive testing of components, circuits, hybrids, and complete assemblies as it pertains to bump. There are 7 standard bump machine test systems available or we can also... [See More]

  • Technology: Pneumatic
  • Test Modes: Shock mode testing; Sinusoidal mode vibration testing
  • Applications: Semiconductor component testing; Transportation or automotive vibration and shock simulation; Military, Industrial, and Individual Test Requirements
  • Peak Acceleration: 2 to 120
Repetitive Shock Vibration System
from Thermotron Industries

Repetitive Shock Vibration Tables by Thermotron feature high energy content on a multi-axis surface. Achieve superior table uniformity for more accurate test results in all quadrants and consistent energy axis-to-axis so all axes experience similar stresses. Repetitive Shock Vibration tables... [See More]

  • Technology: Pneumatic
  • Test Modes: Random vibration mode testing
  • Applications: Product qualification; Reliability testing
  • Peak Acceleration: 50
Pneumatic Shock and Bump Machine -- SD SB400
from Spectral Dynamics, Inc.

SD SB Series Pneumatic Shock and Bump Machine. The Shock and Bump (SD SB) Series Machines are used to simulate and evaluate the design and destructive testing of components, circuits, hybrids, and complete assemblies. There are 5 standard shock and bump machine test systems available or we can also... [See More]

  • Technology: Pneumatic
  • Test Modes: Shock mode testing; Half Sine, Sawtooth, and Square Wave Pulse
  • Applications: Semiconductor component testing; Transportation or automotive vibration and shock simulation; Military, Industrial, and Individual Test Requirements
  • Peak Acceleration: 2 to 800