Modal Excitation Source Shock and Vibration Testing Shakers

4 Results
Modal Exciter -- VE-51100M
from ECON Technologies Co.,Ltd

The VE-M series exciter is a broadband Modal Exciter, with an excitation force range of 100 to 1,000N and a frequency range of DC to 10,000Hz. Due to the small lateral vibration and large axial vibration stress, multi-directional vibration in the vertical and horizontal directions can be realized,... [See More]

  • Applications: Modal excitation source; R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing
  • Peak Sine force: 0.0 to 225
  • Test Modes: Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
  • Peak Acceleration: 0.0 to 61.16
Air Cooled Laboratory Shaker -- M1600W
from Spectral Dynamics, Inc.

The M1600W Modal Shaker. The Model M1600W Modal Shaker is a small permanent magnet vibration exciter, stably constructed and easy to transport. It is intended primarily for Modal excitation, but of course can be used for transducer calibration, experimental or educational use. Its frequency range up... [See More]

  • Applications: Modal excitation source; Transducer Calibration
  • Peak Sine force: 44.96
  • Test Modes: Random vibration mode testing; Sinusoidal mode vibration testing
  • Random Force - RMS: 31.47
TENZO series Low Force Shakers -- TEN-V20
from DynaTronic Corporation

High-quality, compact machine with a permanent magnetic field. Be designed for long, trouble-free operation, and has a force rating of from 10N to 1000N enabling relatively heavy loads to be excited to high g levels. The moving element is supported by a robust rectilinear guidance system consisting... [See More]

  • Applications: Modal excitation source
  • Peak Acceleration: 20
  • Peak Shock Force: 4.5
  • Displacement: 0.1575
TENZO Series Modal Shakers -- TEN-M20
from DynaTronic Corporation

Designed for demanding modal testing applications; TENZO series permanent magnet modal shakers provide precise, reliable, stable and long-lasting operation. Highest quality materials, stringent quality control and rugged construction assure a versatile means of modal excitation for any experimental... [See More]

  • Applications: Modal excitation source
  • Displacement: 0.1969
  • Peak Shock Force: 4.5
  • Frequency Range: ? to 6000