Frequency Based Linear Variable Differential Transformers (LVDT)
2 Results
Analog Gaging Probe -- GP911
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
The GP911 series analog gaging probes utilize proven LVDT technology to provide excellent linearity and repeatability in a compact, reliable unit. All analog probe heads carry a NEMA 12 (IP65) environmental rating which makes them suitable for use in harsh industrial environments. In an analog gage... [See More]
- LVDT Type: Frequency Based
- Linearity: 0.1000
- Measurement Range: 0.0197 to ?
- Operating Temperature: 14 to 176
Digital Gauging Probe -- GP901
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
OMEGA's GP901 series digital gaging probes are a refinement of the LVDT, making use of a proven mechanical design and robust construction. In a digital gage probe, the coil forms part of a frequency-sensitive circuit. As the core moves, the inductance of the coil changes, causing a change in the... [See More]
- LVDT Type: Frequency Based
- Operating Temperature: 32 to 176
- Measurement Range: 0.0 to ?