Current Linear Variable Differential Transformers (LVDT)
from Hottinger Brüel & Kjær A/S
Configurable displacement transducer. Design as probe-type. Inductive measurement system. Selectable output signals: 80 mV/V (passive). 0 –10 V, 4 –20 mA or IO-Link [See More]
- Output: Current
from RDP Electrosense
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which... [See More]
- Output: Current
- Linearity: 0.1000 to 0.5000
- Measurement Range: 0.1969
- Operating Temperature: 14 to 158
from Micro-Epsilon Group
The MSC7401 / MSC7802 controllers are designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. Due to their robust aluminum housing protected to IP67, the controllers are predestined for industrial measurement tasks. A wide... [See More]
- Output: Voltage; Current
- Operating Temperature: -40 to 185
- Linearity: 0.0200
- Interface: Serial
from Hottinger Brüel & Kjær A/S
Configurable displacement transducer. Design as loose plunger. Inductive measurement system. Selectable output signals: 80 mV/V (passive). 0 –10 V, 4 –20 mA or IO-Link [See More]
- Output: Current
from RDP Electrosense
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which... [See More]
- Output: Current
- Linearity: 0.2500 to 0.5000
- Measurement Range: 0.0984
- Operating Temperature: 14 to 158
from Micro-Epsilon Group
The MSC7401 / MSC7802 controllers are designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. Due to their robust aluminum housing protected to IP67, the controllers are predestined for industrial measurement tasks. A wide... [See More]
- Output: Voltage; Current
- Operating Temperature: -40 to 185
- Linearity: 0.0200
- Interface: Serial
from Micro-Epsilon Group
The MSC7602 controller is designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. A wide variety of compatible, inductive displacement sensors and gauges from Micro-Epsilon combined with an optimized price/performance ratio opens... [See More]
- Output: Voltage; Current
- Operating Temperature: -40 to 185
- Linearity: 0.0200
- Interface: Serial
from Micro-Epsilon Group
The compact DTD inductive displacement measuring system consists of a DTA gauge with a plunger guided by a plain bearing and a controller, which are connected to each other with a cable. This system is ideal for the integration in machines as it requires only little installation space. The... [See More]
- Output: Voltage; Current
- Operating Temperature: -4 to 176
- Measurement Range: 0.3937
- Interface: Serial
from Stellar Technology
LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement. Whether the application is for aerospace, automotive testing, factory automation, quality assurance... [See More]
- Output: Current
- Linearity: 0.5000
- Measurement Range: 0.5000 to 18.5
- Operating Temperature: 14 to 158
from OMEGA Engineering, Inc.
The LD630 Series current output displacement transmitters have improved IP67-rated sealing, coupled with polymer guides with rigid carriers. These transmitters are accurate and reliable, especially in wet and corrosive conditions. Output options are either direct-acting 4 to 20 mA or reverse-acting... [See More]
- Output: Current
- Linearity: 0.2000
- Measurement Range: 0.1969 to ?
- Operating Temperature: 32 to 149
from Columbia Research Labs, Inc.
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These... [See More]
- Output: Current
- Linearity: 0.2500 to 0.5000
- Measurement Range: 0.2000 to 1
- Operating Temperature: -40 to 200
from Macro Sensors
The Macro Sensors GHSI 750 Series of 3/4 inch diameter spring-loaded, loop-powered LVDTs are designed for a wide range of position monitoring, feedback, and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general... [See More]
- Output: Current
- Linearity: 0.1000
- Measurement Range: 0.0 to ?
- Operating Temperature: 0.0 to 160
from Stellar Technology
LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement. Whether the application is for aerospace, automotive testing, factory automation, quality assurance... [See More]
- Output: Current
- Linearity: 0.5000
- Measurement Range: 0.5000 to 8
- Operating Temperature: 14 to 160
from Columbia Research Labs, Inc.
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These... [See More]
- Output: Current
- Linearity: 0.2500 to 0.5000
- Measurement Range: 0.2000 to 1
- Operating Temperature: -40 to 200
from Macro Sensors
The Macro Sensors GHSIR 750 Series of 3/4 inch diameter spring-loaded, loop-powered LVDTs are designed for a wide range of position monitoring, feedback, and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general... [See More]
- Output: Current
- Operating Temperature: -20 to 185
- Linearity: 0.1000
- LVDT Type: Current Balance DC-DC
from Stellar Technology
LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement. Whether the application is for aerospace, automotive testing, factory automation, quality assurance... [See More]
- Output: Current
- Linearity: 1
- Measurement Range: 0.5000 to 4
- Operating Temperature: 14 to 140
from Columbia Research Labs, Inc.
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These... [See More]
- Output: Current
- Linearity: 0.2500 to 0.5000
- Measurement Range: 0.2000 to 1
- Operating Temperature: -40 to 200
from Macro Sensors
- Output: Current
- Linearity: 0.2500
- Measurement Range: 0.0 to 4
- Operating Temperature: -40 to 185
from Stellar Technology
LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement. Whether the application is for aerospace, automotive testing, factory automation, quality assurance... [See More]
- Output: Current
- Linearity: 0.5000
- Measurement Range: 0.5000 to 18.5
- Operating Temperature: 14 to 158
from Columbia Research Labs, Inc.
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These... [See More]
- Output: Current
- Linearity: 0.2500 to 0.5000
- Measurement Range: 0.2000 to 1
- Operating Temperature: -40 to 200
from Macro Sensors
Macro Sensors' LPIR 750 Series of 19 mm (3/4 inch) diameter potentiometer replacement position sensors have been designed for a wide range of position measurement applications. The compact design is made possible by its unique coil-winding configuration and digitally enhanced analog output. It is... [See More]
- Output: Current
- Linearity: 0.1000 to 0.2500
- Measurement Range: 4
- Operating Temperature: -40 to 185
from Stellar Technology
LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement. Whether the application is for aerospace, automotive testing, factory automation, quality assurance... [See More]
- Output: Current
- Linearity: 0.5000
- Measurement Range: 0.5000 to 3
- Operating Temperature: 14 to 158
from Columbia Research Labs, Inc.
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These... [See More]
- Output: Current
- Linearity: 0.2500 to 0.5000
- Measurement Range: 0.2000 to 1
- Operating Temperature: -40 to 200
from Columbia Research Labs, Inc.
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These... [See More]
- Output: Current
- Linearity: 0.2500 to 0.5000
- Measurement Range: 0.2000 to 1
- Operating Temperature: -40 to 200
from Columbia Research Labs, Inc.
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These... [See More]
- Output: Current
- Linearity: 0.2500 to 0.5000
- Measurement Range: 0.2000 to 1
- Operating Temperature: -40 to 200
from Columbia Research Labs, Inc.
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These... [See More]
- Output: Current
- Linearity: 0.2500 to 0.5000
- Measurement Range: 0.2000 to 1
- Operating Temperature: -40 to 200
from Columbia Research Labs, Inc.
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These... [See More]
- Output: Current
- Linearity: 0.2500 to 0.5000
- Measurement Range: 0.5000 to 1
- Operating Temperature: -40 to 200
from Columbia Research Labs, Inc.
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These... [See More]
- Output: Current
- Linearity: 0.2500 to 0.5000
- Measurement Range: 0.5000 to 1
- Operating Temperature: -40 to 200
from Columbia Research Labs, Inc.
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These... [See More]
- Output: Current
- Linearity: 0.2500 to 0.5000
- Measurement Range: 0.5000 to 1
- Operating Temperature: -40 to 200
from Columbia Research Labs, Inc.
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These... [See More]
- Output: Current
- Linearity: 0.2500 to 0.5000
- Measurement Range: 0.5000 to 1
- Operating Temperature: -40 to 200
from Columbia Research Labs, Inc.
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These... [See More]
- Output: Current
- Operating Temperature: -40 to 200
- Measurement Range: 0.5000 to 1
- LVDT Type: Current Balance DC-DC
from Columbia Research Labs, Inc.
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These... [See More]
- Output: Current
- Operating Temperature: -40 to 200
- Measurement Range: 0.5000 to 1
- LVDT Type: Current Balance DC-DC
from Columbia Research Labs, Inc.
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These... [See More]
- Output: Current
- Operating Temperature: -40 to 200
- Measurement Range: 0.5000 to 1
- LVDT Type: Current Balance DC-DC
from Columbia Research Labs, Inc.
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These... [See More]
- Output: Current
- Operating Temperature: -40 to 200
- Measurement Range: 0.5000 to 1
- LVDT Type: Current Balance DC-DC