Voltage Linear Variable Differential Transformers (LVDT)

90 Results
AC Miniature Linear Variable Digital Transformer -- MD Miniature
from Ametek Solartron Metrology

2, 5, 10, 20mm measurement range. Half bridge and LVDT version. Small 6 or 8 mm body diameter. The small case diameter (6mm and 8mm) allows for easy installation in confined spaces. A right angle output facility is available as a retrofit for the 8mm version. The low core weight makes this range... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 0.0394 to 0.3937
  • Operating Temperature: 14 to 176
DCTH Series Internally Amplified LVDT Displacement Transducer -- DCTH100
from RDP Electrosense

These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which... [See More]

  • Output: Voltage
  • Linearity: 0.1000 to 0.5000
  • Measurement Range: 0.0984
  • Operating Temperature: -40 to 176
Compact controller for inductive displacement sensors -- induSENSOR MSC7401
from Micro-Epsilon Group

The MSC7401 / MSC7802 controllers are designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. Due to their robust aluminum housing protected to IP67, the controllers are predestined for industrial measurement tasks. A wide... [See More]

  • Output: Voltage; Current
  • Operating Temperature: -40 to 185
  • Linearity: 0.0200
  • Interface: Serial
AC Miniature LVDT Linear Variable Transformer -- SM
from Ametek Solartron Metrology

2.6mm measurement range. Rugged construction. Short body length. SM transducers cover two standard linear ranges from ±1mm to ±3mm. They are designed for measuring displacement in applications where infinite resolution and repeatability are required in a very small size. The core and... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.0394 to 0.1181
  • Operating Temperature: -40 to 185
DCV Series Isolated 0 to 10V Output Displacement Transducer -- DCTH100/1430
from RDP Electrosense

These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which... [See More]

  • Output: Voltage
  • Linearity: 0.1000 to 0.5000
  • Measurement Range: 0.1969
  • Operating Temperature: -40 to 158
Compact controller for inductive displacement sensors -- induSENSOR MSC7802
from Micro-Epsilon Group

The MSC7401 / MSC7802 controllers are designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. Due to their robust aluminum housing protected to IP67, the controllers are predestined for industrial measurement tasks. A wide... [See More]

  • Output: Voltage; Current
  • Operating Temperature: -40 to 185
  • Linearity: 0.0200
  • Interface: Serial
DC Miniature Displacement Transducer -- DFg
from Ametek Solartron Metrology

2, 5, 10mm measurement range. Infinite resolution. DC/DC LVDT sensor. The DF DC/DC miniature displacement transducer has a friction-free core and DFg has a free guided core incorporating Delrin bearings. All types incorporate a linear variable differential transformer (LVDT) as the measuring source... [See More]

  • Output: Voltage
  • Linearity: 0.3000
  • Measurement Range: 0.0787 to 0.3937
  • Operating Temperature: 23 to 158
DCWH Submersible DC to DC LVDT Displacement Transducer -- DCWH100
from RDP Electrosense

These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which... [See More]

  • Output: Voltage
  • Linearity: 0.2500 to 0.5000
  • Measurement Range: 0.0984
  • Operating Temperature: -13 to 176
Controller for inductive displacement sensors -- induSENSOR MSC7602
from Micro-Epsilon Group

The MSC7602 controller is designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. A wide variety of compatible, inductive displacement sensors and gauges from Micro-Epsilon combined with an optimized price/performance ratio opens... [See More]

  • Output: Voltage; Current
  • Operating Temperature: -40 to 185
  • Linearity: 0.0200
  • Interface: Serial
Displacement Linear Variable Digital Transformer -- OP Optimum
from Ametek Solartron Metrology

3, 12, 25mm measurement range. 0.25% Linearity FRO. Small 9.5mm body diameter. With a 9.5mm body diameter, the Optimum Series of LVDT displacement transducers is the ideal choice for process control and research applications where space is limited. Optimum Series transducers are available with free... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.0591 to 1.97
  • Operating Temperature: -40 to 302
LDC Series Internally Amplified LVDT Displacement Transducer -- LDC1000
from RDP Electrosense

These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which... [See More]

  • Output: Voltage
  • Linearity: 0.1000 to 0.5000
  • Measurement Range: 0.9843
  • Operating Temperature: -40 to 158
Displacement sensors with external controller -- induSENSOR DTA-1DX
from Micro-Epsilon Group

LVDT displacement sensors have a plunger which moves freely in the sensor housing. The plunger is joined to the object by a thread to transfer the movement of the measuring object. The measurement process in the sensor takes place without contact and is therefore wear-free. The displacement sensors... [See More]

  • Output: Voltage
  • Operating Temperature: -40 to 221
  • Measurement Range: 0.0394
  • LVDT Type: Current Balance AC-AC
Linear Variable Digital Transformer -- G-Type
from Ametek Solartron Metrology

•±1, ±2.5, ±5, ±10 mm Measurement Range •DC Unipolar, Bipolar and 4-20 mA Output •Excellent Repeatability: 0.15 μ •Linearity 0.2% •Precision Ball Bearings •Large Selection of Probe Tips •3D drawings available [See More]

  • Output: Voltage
  • Linearity: 0.2000
  • Measurement Range: 0.0394 to 0.3937
  • Operating Temperature: 41 to 185
SSD Seawater Submersible LVDT Displacement Transducer -- SSD1000
from RDP Electrosense

These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which... [See More]

  • Output: Voltage
  • Linearity: 1
  • Measurement Range: 0.9843
Gauge with external controller for series applications -- induSENSOR DTA-1G8-3-CA
from Micro-Epsilon Group

LVDT gauge sensors DTA-xG8 are primarily used for the precise measurement and inspection of workpiece geometry, e.g. length, width, diameter, thickness, depth and height. Different measuring ranges from ±1 mm to ±10 mm are available. The gauges are particularly suitable for applications involving a... [See More]

  • Output: Voltage
  • Operating Temperature: -4 to 176
  • Measurement Range: 0.0394
  • LVDT Type: Current Balance AC-AC
Inductive displacement measuring system -- induSENSOR DTD-10G8
from Micro-Epsilon Group

The compact DTD inductive displacement measuring system consists of a DTA gauge with a plunger guided by a plain bearing and a controller, which are connected to each other with a cable. This system is ideal for the integration in machines as it requires only little installation space. The... [See More]

  • Output: Voltage; Current
  • Operating Temperature: -4 to 176
  • Measurement Range: 0.3937
  • Interface: Serial
L.V.D.T. General Purpose - AC Operation -- S040-SxR
from Columbia Research Labs, Inc.

The Columbia S Series LVDT's are designed to sense linear displacement over the ranges of +/-0.04" to +/-0.30" and translate this motion into a precisely proportional voltage for measurement and control. These transducers consist of a coil assembly potted and mechanically swaged into a 7/8" diameter... [See More]

  • Output: Voltage
  • Linearity: 0.2000
  • Measurement Range: 0.0800 to 0.3000
  • Operating Temperature: -65 to 275
Analog Gaging Probe -- GP911
from OMEGA Engineering, Inc.

The GP911 series analog gaging probes utilize proven LVDT technology to provide excellent linearity and repeatability in a compact, reliable unit. All analog probe heads carry a NEMA 12 (IP65) environmental rating which makes them suitable for use in harsh industrial environments. In an analog gage... [See More]

  • Output: Voltage
  • Linearity: 0.1000
  • Measurement Range: 0.0197 to ?
  • Operating Temperature: 14 to 176
Series 200 - Short Stroke DC LVDT -- Model 0200-00000
from Trans-Tek, Inc.

The Series 200 DC-DC LVDTs are precision Linear Variable Differential Transformers packaged with a solid state oscillator and a phase sensitive demodulator. The transducer is designed to work with DC voltages, and has excellent linearity, infinite resolution, and high sensitivity. Input and output... [See More]

  • Output: Voltage
  • Linearity: 0.3000 to 0.5000
  • Measurement Range: 0.1000
  • Operating Temperature: -65 to 140
BBP Series -- BBP 315-040
from Macro Sensors

The Macro Sensors BBP LVDT family of 8 mm diameter pencil probe -type gaging probes offers ultra-precise measurement of dimensions in a wide variety of Q.C., SPC, and industrial metrology applications. They utilize a linear ball bearing assembly precisely fitted to a hardened-and-ground,... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: -0.0400 to ?
  • Operating Temperature: 15 to 175
LVDT Linear Position Transducer -- PT5TLVDT
from M.A.E. Apparecchiature Elettroniche srl

LVDT linear position transducer with spring loaded return head, 5 mm stroke, IP-65. - SPECIFICATIONS -. Stroke: 5 mm spring loaded. Accuracy: 0.5%FS. Resolution: 0.001 mm. Length: 22 cm. Diameter: 3 cm. Power supply: 24V. Output: 0-5V. Mounting plate and aluminum substrates sensor included. [See More]

  • Output: Voltage
  • Accuracy: 0.5000
LLC Series LVDT - Displacement Sensor -- Series LLC60X
from Stellar Technology

LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.   Whether the application is for aerospace, automotive testing, factory automation, quality assurance... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 0.5000 to 18.5
  • Operating Temperature: -60 to 250
Linear Variable Differential Transformer -- LVDT-1901
from MTC Industries & Research Carmiel Ltd.

The LVDT-1901 is a miniature electro-mechanical transducer, linearly converting position of an object, mechanically attached to it, into DC Voltage. Particularly suitable for highly accurate measurements in harsh environmental conditions, such as vibration and high acceleration. Available with... [See More]

  • Output: Voltage
  • Operating Temperature: -40 to 80
  • Measurement Range: 0.3150
L.V.D.T. General Purpose - AC Operation -- S040-SxRC
from Columbia Research Labs, Inc.

The Columbia S Series LVDT's are designed to sense linear displacement over the ranges of +/-0.04" to +/-0.30" and translate this motion into a precisely proportional voltage for measurement and control. These transducers consist of a coil assembly potted and mechanically swaged into a 7/8" diameter... [See More]

  • Output: Voltage
  • Linearity: 0.2000
  • Measurement Range: 0.0800 to 0.3000
  • Operating Temperature: -65 to 275
LVDT Displacement Transducer -- LD620
from OMEGA Engineering, Inc.

The LD620 DC output displacement tranducers have improved IP67- rated sealing, coupled with new polymer guides with rigid carriers. These transducers are accurate and reliable, especially in wet and corrosive conditions. Output options are either ±5 Vdc (LD620) or 0-10 Vdc (LD621). An... [See More]

  • Output: Voltage
  • Linearity: 0.2000
  • Measurement Range: 0.1969 to ?
  • Operating Temperature: 32 to 149
Series 210-220 - Long Stroke AC LVDT -- Model 0215-0000
from Trans-Tek, Inc.

The Series 210-220 AC LVDTs offer precision linear displacement measurements for applications with strokes from 0.5 to 60 inches. The transducers have been designed with an extremely low temperature coefficient, and non-linearity of less than ± 0.25% F.S. Variable pitch secondary windings are... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.5000 to 1.3
  • Operating Temperature: -67 to 257
BBP/BBT 375 Series -- BBP 375-040
from Macro Sensors

The Macro Sensors BBP and BBT family of 3/8 inch diameter pencil-probe type gaging offers ultra-precise measurement of dimensions in a wide variety of Q.C., SPC, and industrial metrology applications. They utilize a linear ball bearing assembly precisely fitted to a hardened-and-ground, non-rotating... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: -0.0400 to ?
  • Operating Temperature: 15 to 175
LLU Series LVDT - Displacement Sensor -- Series LLU60X
from Stellar Technology

LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.   Whether the application is for aerospace, automotive testing, factory automation, quality assurance... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 0.5000 to 8
  • Operating Temperature: -60 to 250
Linear Variable Differential Transformer -- LVDT-2005
from MTC Industries & Research Carmiel Ltd.

The LVDT-2005 is a miniature electro-mechanical transducer, linearly converting position of an object, mechanically attached to it, to AC output. Particularly suitable for highly accurate measurements in harsh environmental conditions, such as vibration and high acceleration. Available with... [See More]

  • Output: Voltage
  • Operating Temperature: -15 to 80
  • Measurement Range: 0.8661
L.V.D.T. General Purpose - AC Operation -- S050-SxR
from Columbia Research Labs, Inc.

The Columbia S Series LVDT's are designed to sense linear displacement over the ranges of +/-0.04" to +/-0.30" and translate this motion into a precisely proportional voltage for measurement and control. These transducers consist of a coil assembly potted and mechanically swaged into a 7/8" diameter... [See More]

  • Output: Voltage
  • Linearity: 0.2000
  • Measurement Range: 0.1000 to 0.3000
  • Operating Temperature: -65 to 275
LVDT Miniature Displacement Transducer -- LD400
from OMEGA Engineering, Inc.

The LD400 Series miniature dc output LVDT transducers provide a method of measuring displacements up to ±5 mm ( ±0.20 inch) with very high accuracy and infinite resolution. They have a free-guided armature incorporating Acetal bearings, which provide near frictionless motion to detect... [See More]

  • Output: Voltage
  • Linearity: 0.3000
  • Measurement Range: 0.0394 to ?
  • Operating Temperature: -4 to 176
Series 240 - High Output DC LVDT -- Model 0240-0000
from Trans-Tek, Inc.

The Series 240 DC-DC LVDTs are an integrated package consisting of a precision linear variable differential transformer, a solid state oscillator, and a phase-sensitive demodulator. The transducer is designed for excellent linearity, infinite resolution, and high sensitivity. Input and output... [See More]

  • Output: Voltage
  • Linearity: 0.2500 to 0.5000
  • Measurement Range: 0.1000 to 0.1500
  • Operating Temperature: -65 to 250
CD 375 Series -- CD 375-025
from Macro Sensors

Macro Sensors' LVDT CD 375 Series of 3/8 inch (9.5 mm) diameter AC-operated LVDTs are small size contactless linear position sensors for both OEM and end user applications. They are available in full scale measuring ranges from ±0.025 inch (±0.63 mm) to ±2.0 inches (±50 mm) and offer 50% larger... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: -0.0250 to ?
  • Operating Temperature: -65 to 220
LLU Series LVDT - Displacement Sensor -- Series LLU61X
from Stellar Technology

LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.   Whether the application is for aerospace, automotive testing, factory automation, quality assurance... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 0.5000 to 8
  • Operating Temperature: -60 to 180
L.V.D.T. General Purpose - AC Operation -- S050-SxRC
from Columbia Research Labs, Inc.

The Columbia S Series LVDT's are designed to sense linear displacement over the ranges of +/-0.04" to +/-0.30" and translate this motion into a precisely proportional voltage for measurement and control. These transducers consist of a coil assembly potted and mechanically swaged into a 7/8" diameter... [See More]

  • Output: Voltage
  • Linearity: 0.2000
  • Measurement Range: 0.1000 to 0.3000
  • Operating Temperature: -65 to 275
LVDT Precision Gaging Transducer -- LD500
from OMEGA Engineering, Inc.

These precision manufactured LVDT gaging displacement transducers can be mounted to most production lines to do automatic gaging for quality, sorting, or go/no-go applications. The hardened steel shaft, O-ring seals and titanium pushrod can withstand most industrial conditions. The hybrid IC module... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.0394 to ?
  • Operating Temperature: -4 to 176
Series 280 - Low Cost AC LVDT -- Model 0280-0000
from Trans-Tek, Inc.

The Series 280 AC LVDTs are designed and manufactured toprovide an accurate, yet economical, means of measuring linear displacement. The transducers are available in working ranges of 0.1 to 2.0 inches. Maximum non-linearity is specified as ± 0.4% of full scale. [See More]

  • Output: Voltage
  • Linearity: 0.4000
  • Measurement Range: 0.1000
  • Operating Temperature: -50 to 250
DC 750 Series -- DC 750-050
from Macro Sensors

Macro Sensors' DC 750 Series of 3/4 inch (19 mm) DC-operated LVDTs sensors are designed for a wide range of position measurement applications. They use built-in electronics to provide the desirable features of an AC-LVDT, such as frictionless operation and dynamic response, with the added... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: -0.0500 to ?
  • Operating Temperature: 0.0 to 160
LLU Series LVDT - Displacement Sensor -- Series LLU62X
from Stellar Technology

LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.   Whether the application is for aerospace, automotive testing, factory automation, quality assurance... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 0.5000 to 8
  • Operating Temperature: -60 to 160
L.V.D.T. General Purpose - AC Operation -- S080-SxR
from Columbia Research Labs, Inc.

The Columbia S Series LVDT's are designed to sense linear displacement over the ranges of +/-0.04" to +/-0.30" and translate this motion into a precisely proportional voltage for measurement and control. These transducers consist of a coil assembly potted and mechanically swaged into a 7/8" diameter... [See More]

  • Output: Voltage
  • Linearity: 0.2000
  • Measurement Range: 0.1600 to 0.3000
  • Operating Temperature: -65 to 275
Series 290 - General Purpose AC LVDT -- Model 0290-0000
from Trans-Tek, Inc.

The Series 290 AC LVDTs are general purpose transducers designed to operate in most industrial environments. All units are terminated in 6 leads, allowing convenient connection to most conditioning electronics. [See More]

  • Output: Voltage
  • Linearity: 0.4000
  • Measurement Range: 0.1000
  • Operating Temperature: -50 to 250
GHSA 750 Series -- GHSA 750-50
from Macro Sensors

The Macro Sensors GHSA 750 Series of 3/4 inch diameter spring-loaded AC-LVDTs are designed for a wide range of position measurement and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general industrial use. The... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: -0.0500 to ?
  • Operating Temperature: -65 to 220
LMS Series LVDT - Displacement Sensor -- Series LMS601
from Stellar Technology

LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.   Whether the application is for aerospace, automotive testing, factory automation, quality assurance... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 0.0100 to 0.5000
  • Operating Temperature: -4 to 257
L.V.D.T. General Purpose - AC Operation -- S080-SxRC
from Columbia Research Labs, Inc.

The Columbia S Series LVDT's are designed to sense linear displacement over the ranges of +/-0.04" to +/-0.30" and translate this motion into a precisely proportional voltage for measurement and control. These transducers consist of a coil assembly potted and mechanically swaged into a 7/8" diameter... [See More]

  • Output: Voltage
  • Linearity: 0.2000
  • Measurement Range: 0.1600 to 0.3000
  • Operating Temperature: -65 to 275
Series 310-320 - AC Gaging LVDT -- Model 0315-0000
from Trans-Tek, Inc.

The Series 310-320 Long Stroke AC Gaging Transducers consist of a precision AC LVDT, a rugged stainless steel outer housing, and a spring actuated, stainless steel shaft. Consistent with the high performance normally found in Trans-Tek precision AC LVDTs, these transducers exhibit excellent... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.5000 to 1
  • Operating Temperature: -67 to 220
GHSD Series -- GHSD 750-050
from Macro Sensors

The Macro Sensors GHSD 750 Series of 3/4 inch diameter spring-loaded DC-LVDTs are designed for a wide range of position measurement and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general industrial use. The... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: -0.0500 to ?
  • Operating Temperature: 0.0 to 160
LPA Series LVDT - Displacement Sensor -- Series LPA601
from Stellar Technology

LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.   Whether the application is for aerospace, automotive testing, factory automation, quality assurance... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.0400 to 0.2000
  • Operating Temperature: -40 to 212
L.V.D.T. General Purpose - AC Operation -- S150-SxR
from Columbia Research Labs, Inc.

The Columbia S Series LVDT's are designed to sense linear displacement over the ranges of +/-0.04" to +/-0.30" and translate this motion into a precisely proportional voltage for measurement and control. These transducers consist of a coil assembly potted and mechanically swaged into a 7/8" diameter... [See More]

  • Output: Voltage
  • Linearity: 0.2000
  • Measurement Range: 0.3000
  • Operating Temperature: -65 to 275
Series 330 - Miniature AC Gaging LVDT -- Model 0330-0000
from Trans-Tek, Inc.

The Series 330 3/8 ″ AC Gaging LVDTs provide precise linear displacement sensing in a compact, spring loaded package. Advanced coil winding techniques are employed to minimize package length and optimize overall performance. Spring forces have been carefully selected to insure the proper... [See More]

  • Output: Voltage
  • Linearity: 0.2000
  • Measurement Range: 0.0100 to 0.3500
  • Operating Temperature: -4 to 176
GHSDR 750 Series -- GHSDR 750-050
from Macro Sensors

The Macro Sensors GHSDR 750 Series of 3/4 inch diameter spring-loaded DC-LVDTs are designed for a wide range of position measurement and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general industrial use. The... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: -0.0500 to ?
  • Operating Temperature: 0.0 to 160
LSS Series LVDT - Displacement Sensor -- Series LSS61X
from Stellar Technology

LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.   Whether the application is for aerospace, automotive testing, factory automation, quality assurance... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 0.1000 to 0.4000
  • Operating Temperature: -58 to 176
L.V.D.T. General Purpose - AC Operation -- S150-SxRC
from Columbia Research Labs, Inc.

The Columbia S Series LVDT's are designed to sense linear displacement over the ranges of +/-0.04" to +/-0.30" and translate this motion into a precisely proportional voltage for measurement and control. These transducers consist of a coil assembly potted and mechanically swaged into a 7/8" diameter... [See More]

  • Output: Voltage
  • Linearity: 0.2000
  • Measurement Range: 0.3000
  • Operating Temperature: -65 to 275
Series 350 - DC Gaging LVDT -- Model 0350-0000
from Trans-Tek, Inc.

The Series 350 DC Gaging Transducers are an integrated package consisting of a spring loaded spindle, precision linear variable differential transformer, a solid state oscillator, and a phasesensitive demodulator. The transducer is designed for excellent linearity, infinite resolution, and high... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 0.1000
  • Operating Temperature: -65 to 200
GHSE 750 -- GHSE 750-100
from Macro Sensors

The Macro Sensors GHSE 750 Series of 3/4 inch diameter spring-loaded DC-LVDTs are designed for a wide range of position measurement and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general industrial use. The... [See More]

  • Output: Voltage
  • Linearity: 0.1000
  • Measurement Range: 0.0 to ?
  • Operating Temperature: 0.0 to 160
LSU Series LVDT - Displacement Sensor -- Series LSU61X
from Stellar Technology

LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.   Whether the application is for aerospace, automotive testing, factory automation, quality assurance... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 0.1000 to 0.4000
  • Operating Temperature: -58 to 176
L.V.D.T. General Purpose - AC Operation -- S200-SxR
from Columbia Research Labs, Inc.

The Columbia S Series LVDT's are designed to sense linear displacement over the ranges of +/-0.04" to +/-0.30" and translate this motion into a precisely proportional voltage for measurement and control. These transducers consist of a coil assembly potted and mechanically swaged into a 7/8" diameter... [See More]

  • Output: Voltage
  • Linearity: 0.2000
  • Measurement Range: 0.3000 to 0.4000
  • Operating Temperature: -65 to 275
Series 430 - Miniature AC LVDT -- Model 0431-0000
from Trans-Tek, Inc.

The Series 0430, 0.3 ” O.D. miniature AC LVDTs offer precision linear displacement measurements for applications with strokes from +/-0.01 ″ to +/-1.0 ″. The small size of these transducers make them ideal for weight critical applications and placement in tight spaces. The core is... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.0100 to 1
  • Operating Temperature: -67 to 257
GHSER 750 -- GHSER 750-100
from Macro Sensors

The Macro Sensors GHSER 750 Series of 3/4 inch diameter spring-loaded DC-LVDTs are designed for a wide range of position measurement and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general industrial use. The... [See More]

  • Output: Voltage
  • Linearity: 0.1000
  • Measurement Range: 0.0 to ?
  • Operating Temperature: 0.0 to 160
LSU Series LVDT - Displacement Transducer -- Series LSU61X
from Stellar Technology

LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.   Whether the application is for aerospace, automotive testing, factory automation, quality assurance... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 0.1000 to 0.4000
  • Operating Temperature: -58 to 176
L.V.D.T. General Purpose - AC Operation -- S200-SxRC
from Columbia Research Labs, Inc.

The Columbia S Series LVDT's are designed to sense linear displacement over the ranges of +/-0.04" to +/-0.30" and translate this motion into a precisely proportional voltage for measurement and control. These transducers consist of a coil assembly potted and mechanically swaged into a 7/8" diameter... [See More]

  • Output: Voltage
  • Linearity: 0.2000
  • Measurement Range: 0.3000 to 0.4000
  • Operating Temperature: -65 to 275
GSA 750 Series -- GSA 750-100
from Macro Sensors

The GSA 750 series of short range spring loaded position sensors were developed for cost sensitive applications requiring LVDT reliability and performance. Available in ranges of ±0.10 inches to ±0.30 inches, these sensors offer the excellent measurement capabilities of an LVDT at very economical... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: -0.1000 to ?
  • Operating Temperature: -65 to 220
LWU Series LVDT - Displacement Sensor -- Series LWU60X
from Stellar Technology

LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.   Whether the application is for aerospace, automotive testing, factory automation, quality assurance... [See More]

  • Output: Voltage
  • Linearity: 1
  • Measurement Range: 0.5000 to 4
  • Operating Temperature: -40 to 140
L.V.D.T. General Purpose - AC Operation -- S300-SxRC
from Columbia Research Labs, Inc.

The Columbia S Series LVDT's are designed to sense linear displacement over the ranges of +/-0.04" to +/-0.30" and translate this motion into a precisely proportional voltage for measurement and control. These transducers consist of a coil assembly potted and mechanically swaged into a 7/8" diameter... [See More]

  • Output: Voltage
  • Linearity: 0.2000
  • Measurement Range: 0.3000 to 0.6000
  • Operating Temperature: -65 to 275
HLR 750 Series -- HLR 750-1000
from Macro Sensors

Macro Sensors' HLR 750 Series of 3/4 inch diameter high reliability LVDT position sensors are specifically designed for use in gas turbine environments. Rated for operation to 300°F (150°C), these hermetically sealed AC-LVDTs are listed for Class I, Division 2, Groups A, B, C, D and Class I, Zone 2,... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: -1 to ?
  • Operating Temperature: -65 to 300
LYC Series LVDT - Displacement Sensor -- Series LYC60X
from Stellar Technology

LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.   Whether the application is for aerospace, automotive testing, factory automation, quality assurance... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 0.5000 to 18.5
  • Operating Temperature: -40 to 250
L.V.D.T. High Stroke/Length Ratio - A/C Operation -- H1000-SxR
from Columbia Research Labs, Inc.

The Columbia M Series LVDT's are specially designed for applications demanding the highest levels of reliability while performing in the rugged environments that are characteristic of military programs and industrial construction equipment. These transducers consist of a coil assembly potted and... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 2 to 3
  • Operating Temperature: -65 to 275
HSA 750 Series -- HSA 750-050
from Macro Sensors

Macro Sensors' HSA 750 Series of 3/4 inch (19 mm) diameter AC-operated LVDTs is designed for a wide range of position measurement applications. These are rugged hermetically sealed sensors, constructed entirely of stainless steel, and intended for general industrial use. The coil windings are sealed... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: -0.0500 to ?
  • Operating Temperature: -65 to 220
LYS Series LVDT - Displacement Sensor -- Series LYS61X
from Stellar Technology

LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.   Whether the application is for aerospace, automotive testing, factory automation, quality assurance... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 0.1000 to 3
  • Operating Temperature: -58 to 176
L.V.D.T. High Stroke/Length Ratio - A/C Operation -- H1000-SxRC
from Columbia Research Labs, Inc.

The Columbia M Series LVDT's are specially designed for applications demanding the highest levels of reliability while performing in the rugged environments that are characteristic of military programs and industrial construction equipment. These transducers consist of a coil assembly potted and... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 2 to 3
  • Operating Temperature: -65 to 275
HSAR 750 Series -- HSAR 750-050
from Macro Sensors

Macro Sensors' HSAR 750 Series of 3/4 inch (19 mm) diameter AC-operated LVDTs is designed for a wide range of position measurement applications. These are rugged hermetically sealed sensors, constructed entirely of stainless steel, and intended for general industrial use. The coil windings are... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: -0.0500 to ?
  • Operating Temperature: -65 to 220
L.V.D.T. High Stroke/Length Ratio - A/C Operation -- H2000-SxR
from Columbia Research Labs, Inc.

The Columbia H Series LVDT's provide an exceptionally high stroke-tolength ratio while maintaining excellent performance. They are designed for use in all of the environments normally encountered in military and industrial applications where installation length is restricted. These LVDTs are... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 3 to 4
  • Operating Temperature: -65 to 275
HSD 750 Series -- HSD 750-050
from Macro Sensors

Macro Sensors' HSD 750 Series of 3/4 inch (19 mm) diameter DC-operated LVDT is designed for a wide range of position measurement applications. These are rugged hermetically sealed sensors, constructed entirely of stainless steel, and intended for general industrial use. The coil windings are sealed... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: -0.0500 to ?
  • Operating Temperature: 0.0 to 160
L.V.D.T. High Stroke/Length Ratio - A/C Operation -- H2000-SxRC
from Columbia Research Labs, Inc.

The Columbia H Series LVDT's provide an exceptionally high stroke-tolength ratio while maintaining excellent performance. They are designed for use in all of the environments normally encountered in military and industrial applications where installation length is restricted. These LVDTs are... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 3 to 4
  • Operating Temperature: -65 to 275
HSDR 750 Series -- HSDR 750-050
from Macro Sensors

Macro Sensors' HSDR 750 Series of 3/4 inch (19 mm) diameter DC-operated LVDTs is designed for a wide range of position measurement applications. These are rugged hermetically sealed sensors, constructed entirely of stainless steel, and intended for general industrial use. The coil windings are... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: -0.0500 to ?
  • Operating Temperature: 0.0 to 160
L.V.D.T. High Stroke/Length Ratio - A/C Operation -- H3000-SxR
from Columbia Research Labs, Inc.

The Columbia H Series LVDT's provide an exceptionally high stroke-tolength ratio while maintaining excellent performance. They are designed for use in all of the environments normally encountered in military and industrial applications where installation length is restricted. These LVDTs are... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 3 to 6
  • Operating Temperature: -65 to 275
HSE-750 -- HSE 750-100
from Macro Sensors

Macro Sensors' HSE 750 Series of 3/4 inch (19 mm) diameter DC-operated LVDTs is designed for a wide range of position measurement applications. These are rugged hermetically sealed sensors, constructed entirely of stainless steel, and intended for general industrial use. The coil windings are sealed... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.0 to ?
  • Operating Temperature: 0.0 to 160
L.V.D.T. High Stroke/Length Ratio - A/C Operation -- H3000-SxRC
from Columbia Research Labs, Inc.

The Columbia H Series LVDT's provide an exceptionally high stroke-tolength ratio while maintaining excellent performance. They are designed for use in all of the environments normally encountered in military and industrial applications where installation length is restricted. These LVDTs are... [See More]

  • Output: Voltage
  • Linearity: 0.5000
  • Measurement Range: 3 to 6
  • Operating Temperature: -65 to 275
HSI 750 -- HSI 750-1000
from Macro Sensors

[See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.0 to ?
  • Operating Temperature: 0.0 to 185
L.V.D.T. Miniature Size - A/C Operation -- M005-SxR
from Columbia Research Labs, Inc.

The Columbia M Series LVDT's are specially designed for applications demanding the highest levels of reliability while performing in the rugged environments that are characteristic of military programs and industrial construction equipment. These transducers consist of a coil assembly potted and... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.0100 to 0.1500
  • Operating Temperature: -65 to 275
PR 750 Series -- PR 750-050
from Macro Sensors

Macro Sensors' PR 750 Series of 3/4 inch (19 mm) diameter AC-Operated LVDTs are general purpose contactless linear position sensors for both OEM applications and end user requirements. They are available in full scale measuring ranges from ±0.050 inch (±1.25 mm) to ±10 inches (±250 mm) and offer a... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: -0.5000 to ?
  • Operating Temperature: -65 to 220
L.V.D.T. Miniature Size - A/C Operation -- M005-SxRC
from Columbia Research Labs, Inc.

The Columbia M Series LVDT's are specially designed for applications demanding the highest levels of reliability while performing in the rugged environments that are characteristic of military programs and industrial construction equipment. These transducers consist of a coil assembly potted and... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.0100 to 0.1500
  • Operating Temperature: -65 to 275
PR 812 Series -- PR 812-050
from Macro Sensors

Macro Sensors' PR 812 Series of AC LVDTs are 0.812 inch (20.6 mm) diameter versions of the PR 750 Series of general purpose LVDT linear position sensors. They were designed primarily for use in legacy OEM applications and are not recommended for new designs. In most applications they are a cost... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: -0.0500 to ?
  • Operating Temperature: -65 to 220
L.V.D.T. Miniature Size - A/C Operation -- M010-SxR
from Columbia Research Labs, Inc.

The Columbia M Series LVDT's are specially designed for applications demanding the highest levels of reliability while performing in the rugged environments that are characteristic of military programs and industrial construction equipment. These transducers consist of a coil assembly potted and... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.0200 to 0.1500
  • Operating Temperature: -65 to 275
SE-750 -- SE 750-100
from Macro Sensors

Macro Sensors' SE 750 Series of 3/4 inch (19 mm) DC-operated LVDTs are designed for a wide range of position measurement applications. They use built-in electronics to provide the desirable features of an AC-LVDT, such as frictionless operation and dynamic response, with the added convenience and... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.0 to ?
  • Operating Temperature: 0.0 to 160
L.V.D.T. Miniature Size - A/C Operation -- M010-SxRC
from Columbia Research Labs, Inc.

The Columbia M Series LVDT's are specially designed for applications demanding the highest levels of reliability while performing in the rugged environments that are characteristic of military programs and industrial construction equipment. These transducers consist of a coil assembly potted and... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.0200 to 0.1500
  • Operating Temperature: -65 to 275
SQ 1250 Series -- SQ 1250-500
from Macro Sensors

The Macro Sensors SQ 1250 Series of heavy duty LVDTs were developed specifically to measure position or motion in mill-type hostile environments. These rugged and reliable contactless sensors, available in measuring ranges from ±0.50 inches to ±10.00 inches, have their electrical assembly totally... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: -0.5000 to ?
  • Operating Temperature: -65 to 300
L.V.D.T. Miniature Size - A/C Operation -- M020-SxR
from Columbia Research Labs, Inc.

The Columbia M Series LVDT's are specially designed for applications demanding the highest levels of reliability while performing in the rugged environments that are characteristic of military programs and industrial construction equipment. These transducers consist of a coil assembly potted and... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.0400 to 0.1500
  • Operating Temperature: -65 to 275
L.V.D.T. Miniature Size - A/C Operation -- M020-SxRC
from Columbia Research Labs, Inc.

The Columbia M Series LVDT's are specially designed for applications demanding the highest levels of reliability while performing in the rugged environments that are characteristic of military programs and industrial construction equipment. These transducers consist of a coil assembly potted and... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.0400 to 0.1500
  • Operating Temperature: -65 to 275
L.V.D.T. Miniature Size - A/C Operation -- M050-SxR
from Columbia Research Labs, Inc.

The Columbia M Series LVDT's are specially designed for applications demanding the highest levels of reliability while performing in the rugged environments that are characteristic of military programs and industrial construction equipment. These transducers consist of a coil assembly potted and... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.1000 to 0.1500
  • Operating Temperature: -65 to 275
L.V.D.T. Miniature Size - A/C Operation -- M050-SxRC
from Columbia Research Labs, Inc.

The Columbia M Series LVDT's are specially designed for applications demanding the highest levels of reliability while performing in the rugged environments that are characteristic of military programs and industrial construction equipment. These transducers consist of a coil assembly potted and... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.1000 to 0.1500
  • Operating Temperature: -65 to 275