Serial Linear Variable Differential Transformers (LVDT)
from Micro-Epsilon Group
The MSC7401 / MSC7802 controllers are designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. Due to their robust aluminum housing protected to IP67, the controllers are predestined for industrial measurement tasks. A wide... [See More]
- Interface: Serial
- Operating Temperature: -40 to 185
- Linearity: 0.0200
- Output: Voltage; Current
from Ametek Solartron Metrology
lt;0.2% Linearity. Analogue, DC and 4-20mA versions. 19 mm diameter stainless steel body. IP65 and IP67 option •Excellent measuring range for the body length. Multiple output options with integrated electronics. Large bore to core clearance for ease of installation. Excellent magnetic... [See More]
- Interface: Serial
- Linearity: 0.2000
- Measurement Range: 0.0984 to 11.81
- Operating Temperature: -40 to 248
from Micro-Epsilon Group
The MSC7401 / MSC7802 controllers are designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. Due to their robust aluminum housing protected to IP67, the controllers are predestined for industrial measurement tasks. A wide... [See More]
- Interface: Serial
- Operating Temperature: -40 to 185
- Linearity: 0.0200
- Output: Voltage; Current
from Micro-Epsilon Group
The MSC7602 controller is designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. A wide variety of compatible, inductive displacement sensors and gauges from Micro-Epsilon combined with an optimized price/performance ratio opens... [See More]
- Interface: Serial
- Operating Temperature: -40 to 185
- Linearity: 0.0200
- Output: Voltage; Current
from Micro-Epsilon Group
The compact DTD inductive displacement measuring system consists of a DTA gauge with a plunger guided by a plain bearing and a controller, which are connected to each other with a cable. This system is ideal for the integration in machines as it requires only little installation space. The... [See More]
- Interface: Serial
- Operating Temperature: -4 to 176
- Measurement Range: 0.3937
- Output: Voltage; Current