Divergent Photoelectric Sensors
from RS Components, Ltd.
SENSOR DIVERGENT DIFFUSE [See More]
- Optical Technology Type: Diffuse; Divergent
- Power Requirements: DC Powered
- Operation Distance: 5.12
- Electrical Connection: Cable
from Banner Engineering Corp.
Extensive family in all sensing modes and ranges to 30 m. Models for ac, dc, or ac/dc universal voltage operation. Infrared or visible red, green, blue or white sensing beam. Easy push-button TEACH-mode setup in Expert SM312E models. MIAD9 series NAMUR models for hazardous environments with approved... [See More]
- Optical Technology Type: Retroreflective; Polarized Retroreflective; Diffuse; Divergent; Convergent
- Operating Temperature: -40 to 158
- Operation Distance: 0.6299 to 236
- Beam Type: Visible; Infrared
from Optex FA
Red LED epoxy filled 2-turn adj pot senses fluttering/jittery targets [See More]
- Optical Technology Type: Diffuse; Divergent
- Operating Temperature: -13 to 131
- Operation Distance: 3.15
- Beam Type: Visible
from Banner Engineering Corp.
10 to 30V dc supply voltage with NPN or PNP output, depending on model. Available in opposed, polarized and non-polarized retroreflective, convergent, regular and wide-angle diffuse, and glass or plastic fiber optic sensing modes. High-power infrared or visible red sensing beam. Bright LED operating... [See More]
- Optical Technology Type: Retroreflective; Polarized Retroreflective; Diffuse; Divergent; Convergent
- Operating Temperature: -4 to 158
- Operation Distance: 0.6299 to 787
- Mode: Light/Dark Programmable
from Banner Engineering Corp.
Overview. MINI-BEAM sensors for hazardous environments with approved switching amplifiers with intrinsically safe input circuits. 5 to 15V dc supply voltage with a constant current output of 1 mA or less in the dark and 2 mA or less in the light condition. Intrinsically safe sensors with MINI-BEAM... [See More]
- Optical Technology Type: Retroreflective; Polarized Retroreflective; Diffuse; Divergent; Convergent
- Operating Temperature: -40 to 158
- Operation Distance: 0.6299 to 236
- Beam Type: Visible; Infrared
from Banner Engineering Corp.
Delivers MINI-BEAM performance in a package 66% smaller than the original. Provides 10 to 30V dc with NPN or PNP outputs, depending on model. Available in opposed, polarized and non-polarized retroreflective, diffuse and divergent diffuse and convergent sensing modes. Features easy push-button... [See More]
- Optical Technology Type: Retroreflective; Polarized Retroreflective; Diffuse; Divergent; Convergent
- Operating Temperature: -4 to 131
- Operation Distance: 0.3937 to 157
- Power Requirements: DC Powered