Slot Photoelectric Sensors
from Fargo Controls, Inc.
FEATURES: Metal case. Short circuit & Reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator & sensitivity adjustment. Detects non-transparent and translucent materials [See More]
- Body Shape: Slot
- Operating Temperature: -4 to 122
- Operation Distance: 0.5118
- Optical Technology Type: Through Beam
from RS Components, Ltd.
Photo micro sensor, slot type, close-mou [See More]
- Body Shape: Slot; Other; Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.1969
from Fargo Controls, Inc.
FEATURES: Simply break the beam between Emitter & Receiver. Reverse polarity protection. Protection degree IP65: dust tight and protected against water spray from any direction [See More]
- Body Shape: Slot
- Operating Temperature: -13 to 131
- Operation Distance: 1.18
- Optical Technology Type: Through Beam
from RS Components, Ltd.
Photo micro sensor, slot type, T-shaped, [See More]
- Body Shape: Slot; Other; Slot
- Optical Technology Type: Through Beam
- Operating Temperature: -13 to 131
- Power Requirements: DC Powered
from RS Components, Ltd.
Photomicro sensor [See More]
- Body Shape: Slot; Other; Slot
- Beam Type: Infrared
- Optical Technology Type: Through Beam
- Power Requirements: DC Powered
from RS Components, Ltd.
Photomicro sensor, slot type, T-shape, 5 [See More]
- Body Shape: Slot; Other; Slot
- Optical Technology Type: Through Beam
- Operating Temperature: 14
- Beam Type: Infrared
from RS Components, Ltd.
Photo micro sensor, slot type, PNP, 1 m [See More]
- Body Shape: Slot; Other; Slot
- Optical Technology Type: Through Beam
- Operating Temperature: -13
- Beam Type: Infrared
from RS Components, Ltd.
Photo micro sensor, slot type, NPN, 1 m [See More]
- Body Shape: Slot; Other; Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.1969
from RS Components, Ltd.
SENSOR, SLOT, FIX DISTANCE, SLOT 10MM, D [See More]
- Body Shape: Slot; Other; Slot
- Power Requirements: AC Powered; DC Powered
from RS Components, Ltd.
SLM Series: Rugged Metal Fixed-Distance [See More]
- Body Shape: Slot; Other; Slot
- Power Requirements: AC Powered; DC Powered
from RS Components, Ltd.
SLM Series: Rugged Metal Fixed-Distance [See More]
- Body Shape: Slot; Other; Slot
- Power Requirements: AC Powered; DC Powered
from Eaton Corporation - Sensors
High Performance Modular Sensors to Solve the Toughest Sensing Problems. The Cutler-Hammer 70 Series by Eaton's electrical business offers a wide choice of sensor heads, control units, output devices, logic modules, and accessories to solve virtually any problem. Sensor Heads are connected by cables... [See More]
- Body Shape: Slot
- Operating Temperature: -40 to 149
- Operation Distance: ? to 2
- Optical Technology Type: Retroreflective
from Takex America, Inc.
U-shape Self-teaching + Self Cleaning sensor; must be ordered with consideration of: LED Source (chose to optimize contrast for your mark) Red, Green, Blue. nPn (synch) or PnP (source) output. All iterations are IP67 washdown and Light-on/Dark-on switchable. Generic type Mark Sensor with LED. [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.0787
- Fiber Optic: Glass
from CARLO GAVAZZI Automation Components
The PF74CNT30 sensor family comes in a compact 15 x 60 x 74 mm reinforced polycarbonate housing. The sensor is designed for Elevator applications for lift car leveling, floor count, overshoot and redundancy. The sensor comes in two versions with push-pull output in either N.O. or N.C. for the NPN or... [See More]
- Body Shape: Slot
- Operating Temperature: -13 to 140
- Operation Distance: 1.18
- Beam Type: Infrared
from Shanghai Lanbao Sensing Technology Co., Ltd.
Quick set-up: no need to align transmitter and receiver; Fine and precise light beam across the whole fork width, Light-on/dark-on mode selectable via rotary switch; Easy sensitivity setting via potentiometer; Various sensing distance can be chose, such as 7mm, 15mm or 30mm, which can be adjustable... [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.2756 to 1.18
- Switch Type: Normally Open; Normally Closed
from Banner Engineering Corp.
Accurately detects labels on web backing. Requires no user adjustments - ADL (Adaptive Digital Logic) provides revolutionary self-learning capability. Automatically adjust sensing threshold and drift compensation. Offers typical registration accuracy of ±0.3 mm at web speeds up to 1.5 m per... [See More]
- Body Shape: Slot
- Operating Temperature: 41 to 122
- Operation Distance: 0.0394
- Power Requirements: DC Powered
from Baumer Ltd.
Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]
- Body Shape: Slot
- Operating Temperature: 41 to 113
- Operation Distance: 1.18 to 4.72
- Optical Technology Type: Through Beam
from Lion Precision
Ultrasonic is the latest in clear label sensor technology. For the ultimate in ease of use, this sensor features pushbutton adjustments and a clear, easy to understand display. Operators can tell from a distance if the sensor is set and operating correctly. If adjustment is required, it is easily... [See More]
- Body Shape: Slot
- Operating Temperature: 40 to 120
- Operation Distance: 0.1200
- Optical Technology Type: Through Beam
from Light in Motion LLC
Capable of withstanding re-flow soldering temperatures. Operating temperature up to 100C [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.1181
- Beam Type: Infrared
from Intellisense Microelectronics Ltd.
Features: 6mm slot width. With operation indicator. Low power consumption. Light on or dark on switchable. Designed for the detection of small parts. Power supply reverse polarity protection, output short-circuit protection and output reverse polarity protection [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.2362
- Beam Type: Infrared
from Takex America, Inc.
U-Shape Mark Sensors utilize a Pot to sent the threshold detection level. Models are available in nPn (PnP upon request) or nPn and PnP(-TC devices); each iteration comes with your choice of Red, Green, or Blue source to optimize your Mark detection. All units are Light-on and Dark-on capable. [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.0787
- Fiber Optic: Glass
from Shanghai Lanbao Sensing Technology Co., Ltd.
Quick set-up: no need to align transmitter and receiver; Fine and precise light beam across the whole fork width, Light-on/dark-on mode selectable via rotary switch; Easy sensitivity setting via potentiometer; Various sensing distance can be chose, such as 7mm, 15mm or 30mm, which can be adjustable... [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.2756 to 1.18
- Switch Type: Normally Open; Normally Closed
from Banner Engineering Corp.
Holds easy-to-use opposed mode sensor pairs in rugged U-shaped housing. Available with 10 mm sensing slot (SL10 models) or 30 mm sensing slot (SL30 models). Ideal for detecting registration marks, holes or gear teeth; edge guiding; and counting. Features molded-in beam guides to simplify... [See More]
- Body Shape: Slot
- Operating Temperature: -40 to 158
- Operation Distance: 0.3937
- Beam Type: Visible
from Lion Precision
The LRD2100 is the original clear label sensor introduced in 1995. This capacitive label sensor uses a differential sensor configuration for the ultimate in speed, accuracy, and thermal stability. You will have trouble-free performance and rare readjustments provided there is no metallic content in... [See More]
- Body Shape: Slot
- Operating Temperature: 40 to 120
- Operation Distance: 0.0300
- Optical Technology Type: Through Beam
from Light in Motion LLC
Logic Output Interrupter Switch. Description. The H21L series are slotted switches designed for multipurpose non contact sensing. The consist of a GaAs LED and silicon LOGIC OUTPUT sensor packaged in an injection molded housing, facing each other and across a 3mm gap. The output is either inverting... [See More]
- Body Shape: Slot
- Operating Temperature: -67 to 212
- Operation Distance: 0.1181
- Optical Technology Type: Through Beam
from Intellisense Microelectronics Ltd.
IMS frame counting sensor (frame light barrier) is used to count all kinds of materials, such as pills, screws, seeds and liquid drop etc. They are suitable for dusty environment. Product feature: High resolution, can detect objects down to 1.5mm. Suitable for all types of materials, metal or... [See More]
- Body Shape: Slot; Other; Frame
- Beam Type: Infrared
- Operation Distance: 0.7874 to 5.91
- Power Requirements: DC Powered
from Shanghai Lanbao Sensing Technology Co., Ltd.
Small size, fixed distance detection 5mm through beam, excellent anti-interference performance and stable performance. Simple alignment to the object; High optical resolution and reproducibility; NPN – Dark-ON/Light-ON – Selectable Module, Wire Leads or connector, slot Type, fast quotes,... [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.1969
- Switch Type: Normally Open; Normally Closed
from Banner Engineering Corp.
Senses objects as small as 0.30 mm that pass through the slot. Easily adjustable with single-turn potentiometer sensitivity adjustment and visible red beam. Available in eight slot widths, from 10 to 220 mm. Features molded-in beam guides to simplify installation and alignment. Rugged metal... [See More]
- Body Shape: Slot
- Operating Temperature: -4 to 140
- Operation Distance: 0.3937 to 8.66
- Power Requirements: DC Powered
from Light in Motion LLC
Phototransistor Optical Interrupter Switch. Description: The H22AX products consist of a infrared light emitting diode coupled to an NPN silicon phototransistor packaged in a injection molded housing. The package is designed to optimize the mechanical resolution, coupling efficiency, ambient light... [See More]
- Body Shape: Slot
- Operating Temperature: -67 to 212
- Operation Distance: 0.1181
- Optical Technology Type: Through Beam
from Intellisense Microelectronics Ltd.
Product features: Sensing areas: 20*20mm/20*30mm/30*40mm/40mm*50mm. High resolution: φ1.5mm/ φ2mm/ φ3mm. Suitable for all types of materials, metal or non-metal, liquid drop. Volume calculation for broken pill rejection. On delay and off delay time adjustable to meet irregular objects... [See More]
- Body Shape: Slot; Other; Frame
- Power Requirements: DC Powered
- Beam Type: Infrared
- Output Load: 4-Wire NPN; 4-Wire PNP
from Shanghai Lanbao Sensing Technology Co., Ltd.
Small size, fixed distance detection 5mm through beam, excellent anti-interference performance and stable performance. Simple alignment to the object; High optical resolution and reproducibility; NPN – Dark-ON/Light-ON – Selectable Module, Wire Leads or connector, slot Type, fast quotes,... [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.1969
- Switch Type: Normally Open; Normally Closed
from Light in Motion LLC
Logic Output Interrupter Switch. Description: The H22L Series are slotted switches designed for multipurpose non contact sensing. The consist of a GaAs LED and silicon LOGIC OUTPUT sensor packaged in an injection molded housing, facing each other across a 3mm gap. The output is either inverting on... [See More]
- Body Shape: Slot
- Operating Temperature: -40 to 185
- Operation Distance: 0.1181
- Optical Technology Type: Through Beam
from Intellisense Microelectronics Ltd.
Features: High resolution, can detect objects down to 1.5mm. Suitable for all types of materials, metal or non-metal, liquid drop counting. High performance ASIC with built-in amplifier. Fast response time 1ms. Sensing area: 23mm*40mm, 31mm*40mm. Cross beam technology to improve resolution. Dynamic... [See More]
- Body Shape: Slot; Other; Frame
- Beam Type: Infrared
- Operation Distance: 0.9055 to 1.57
- Power Requirements: DC Powered
from Shanghai Lanbao Sensing Technology Co., Ltd.
Small size, fixed distance detection 5mm through beam, excellent anti-interference performance and stable performance. Simple alignment to the object; High optical resolution and reproducibility; NPN – Dark-ON/Light-ON – Selectable Module, Wire Leads or connector, slot Type, fast quotes,... [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.1969
- Switch Type: Normally Open; Normally Closed
from Light in Motion LLC
Phototransistor Optical Interrupter Switch. Description: The QVE00118 consists of an infrared light emitting diode coupled to an NON silicon phototransistor packaged into an injection molded housing. The housing is designed for wide-gap, non-contact sensing. Features: Noncontact sensing. 5mm gap. [See More]
- Body Shape: Slot
- Operating Temperature: -67 to 212
- Operation Distance: 0.1969
- Optical Technology Type: Through Beam
from Intellisense Microelectronics Ltd.
Features: 6mm slot width. With operation indicator. Low power consumption. Light on or dark on switchable. Designed for the detection of small parts [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.2362
- Beam Type: Infrared
from Shanghai Lanbao Sensing Technology Co., Ltd.
Small size, fixed distance detection 5mm through beam, excellent anti-interference performance and stable performance. Simple alignment to the object; High optical resolution and reproducibility; NPN – Dark-ON/Light-ON – Selectable Module, Wire Leads or connector, slot Type, fast quotes,... [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.1969
- Switch Type: Normally Open; Normally Closed
from Light in Motion LLC
Optical Logic Output Interrupter Switch. Description: The QVE00120 is a slotted optical switch designed for multipurpose non contact sensing. It consists of a GaAs LED and a silicon LOGIC OUTPUT sensor packaged in an injection molded housing, facing each other across a 5mm gap. The product is... [See More]
- Body Shape: Slot
- Operating Temperature: -67 to 212
- Operation Distance: 0.1969
- Optical Technology Type: Through Beam
from Shanghai Lanbao Sensing Technology Co., Ltd.
Small size, fixed distance detection 5mm through beam, excellent anti-interference performance and stable performance. Simple alignment to the object; High optical resolution and reproducibility; NPN – Dark-ON/Light-ON – Selectable Module, Wire Leads or connector, slot Type, fast quotes,... [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.1969
- Switch Type: Normally Open; Normally Closed
from Light in Motion LLC
Optical Logic Output Interrupter Switch. Description: The QVE00112 is a slotted optical switch designed for multipurpose non contact sensing. It consists of a GaAs LED and silicon LOGIC OUTPUT sensor packaged in an injection molded housing, facing each other across a 3.0 mm gap. The product is... [See More]
- Body Shape: Slot
- Operating Temperature: -40 to 185
- Operation Distance: 0.1181
- Optical Technology Type: Through Beam
from Shanghai Lanbao Sensing Technology Co., Ltd.
Small size, fixed distance detection 5mm through beam, excellent anti-interference performance and stable performance. Simple alignment to the object; High optical resolution and reproducibility; NPN – Dark-ON/Light-ON – Selectable Module, Wire Leads or connector, slot Type, fast quotes,... [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.1969
- Switch Type: Normally Open; Normally Closed
from Light in Motion LLC
The MOC70L series are slotted switches designed for multipurpose non contact sensing. They consist of a GaAs LED and silicon LOGIC OUTPUT sensor packaged in an injection molded housing , facing each other across a 5.21mm gap. The output is either inverting on non inverting, with a choice of... [See More]
- Body Shape: Slot
- Operating Temperature: -40 to 185
- Operation Distance: 0.1969
- Optical Technology Type: Through Beam
from Shanghai Lanbao Sensing Technology Co., Ltd.
Small size, fixed distance detection 5mm through beam, excellent anti-interference performance and stable performance. Simple alignment to the object; High optical resolution and reproducibility; NPN – Dark-ON/Light-ON – Selectable Module, Wire Leads or connector, slot Type, fast quotes,... [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.1969
- Switch Type: Normally Open; Normally Closed
from Light in Motion LLC
Description. The QCK6 product consists of a infrared light emitting. diode coupled to an NPN silicon photodarlington packaged. in a metal housing. The package is designed for. surface mount applications where extreme temperatures. are experienced during solder reflow. The gap. between emitter and... [See More]
- Body Shape: Slot
- Operating Temperature: -40 to 212
- Operation Distance: 0.1575
- Optical Technology Type: Through Beam
from Shanghai Lanbao Sensing Technology Co., Ltd.
Small size, fixed distance detection 5mm through beam, excellent anti-interference performance and stable performance. Simple alignment to the object; High optical resolution and reproducibility; NPN – Dark-ON/Light-ON – Selectable Module, Wire Leads or connector, slot Type, fast quotes,... [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.1969
- Switch Type: Normally Open; Normally Closed
from Shanghai Lanbao Sensing Technology Co., Ltd.
Small size, fixed distance detection 5mm through beam, excellent anti-interference performance and stable performance. Simple alignment to the object; High optical resolution and reproducibility; NPN – Dark-ON/Light-ON – Selectable Module, Wire Leads or connector, slot Type, fast quotes,... [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.1969
- Switch Type: Normally Open; Normally Closed
from Shanghai Lanbao Sensing Technology Co., Ltd.
Small size, fixed distance detection 5mm through beam, excellent anti-interference performance and stable performance. Simple alignment to the object; High optical resolution and reproducibility; NPN – Dark-ON/Light-ON – Selectable Module, Wire Leads or connector, slot Type, fast quotes,... [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.1969
- Switch Type: Normally Open; Normally Closed
from Shanghai Lanbao Sensing Technology Co., Ltd.
Quick set-up: no need to align transmitter and receiver; Fine and precise light beam across the whole fork width, Light-on/dark-on mode selectable via rotary switch; Easy sensitivity setting via potentiometer; Various sensing distance can be chose, such as 7mm, 15mm or 30mm, which can be adjustable... [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.2756 to 1.18
- Switch Type: Normally Open; Normally Closed
from Shanghai Lanbao Sensing Technology Co., Ltd.
Small size, fixed distance detection 5mm through beam, excellent anti-interference performance and stable performance. Simple alignment to the object; High optical resolution and reproducibility; NPN – Dark-ON/Light-ON – Selectable Module, Wire Leads or connector, slot Type, fast quotes,... [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.1969
- Switch Type: Normally Open; Normally Closed
from Shanghai Lanbao Sensing Technology Co., Ltd.
Small size, fixed distance detection 5mm through beam, excellent anti-interference performance and stable performance. Simple alignment to the object; High optical resolution and reproducibility; NPN – Dark-ON/Light-ON – Selectable Module, Wire Leads or connector, slot Type, fast quotes,... [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.1969
- Switch Type: Normally Open; Normally Closed
from Shanghai Lanbao Sensing Technology Co., Ltd.
Small size, fixed distance detection 5mm through beam, excellent anti-interference performance and stable performance. Simple alignment to the object; High optical resolution and reproducibility; NPN – Dark-ON/Light-ON – Selectable Module, Wire Leads or connector, slot Type, fast quotes,... [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.1969
- Switch Type: Normally Open; Normally Closed
from Shanghai Lanbao Sensing Technology Co., Ltd.
Small size, fixed distance detection 5mm through beam, excellent anti-interference performance and stable performance. Simple alignment to the object; High optical resolution and reproducibility; NPN – Dark-ON/Light-ON – Selectable Module, Wire Leads or connector, slot Type, fast quotes,... [See More]
- Body Shape: Slot
- Optical Technology Type: Through Beam
- Operation Distance: 0.1969
- Switch Type: Normally Open; Normally Closed