4-Wire NPN Photoelectric Sensors
from Telco Sensors Inc.
Operation mode and max sensing range: Thru-beam: 1-6 m. Cable or plug connection. Sensitivity adjustment via control input. Wide variety of housings. Power and output indicators. High tolerance to hostile environments. 10 – 32 V dc supply voltage. 3 wire, NPN or PNP output or. 4 wire, NPN/PNP... [See More]
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -4 to 140
- Operation Distance: 39.37 to 236
- Optical Technology Type: Through Beam
from Intellisense Microelectronics Ltd.
Features: 6mm slot width. With operation indicator. Low power consumption. Light on or dark on switchable. Designed for the detection of small parts. Power supply reverse polarity protection, output short-circuit protection and output reverse polarity protection [See More]
- Output Load: 4-Wire NPN; 4-Wire PNP
- Optical Technology Type: Through Beam
- Operation Distance: 0.2362
- Beam Type: Infrared
from KEYENCE
KEYENCE Digital CMOS Laser Sensor: GV Series. •. World's first Datum Algorithm. •. Stable detection and high-speed response. •. Rugged, IP67 rated sensor heads that thrive in harsh environments. Conventional laser sensors have problems with multiple reflections or low reflectance off... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: 14 to 122
- Operation Distance: 7.87 to 39.37
- Optical Technology Type: Diffuse
from GIMATIC S.r.l.
Optical sensors. • M18x1 mm photoelectric sensors. • 100 mm background suppression without adjustment. • PNP/NPN digital output, with programmable LO (Light Operate). or DO (Dark Operate) pulse logic. • Built-in LED indicator. • M12, 4 pin connector output. • Short and... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Mode: Light/Dark Programmable
- Operation Distance: 0.0 to 3.94
- Power Requirements: DC Powered
from CARLO GAVAZZI Automation Components
The EO1804 is a family of general purpose Diffusereflective sensors in a short M18 metal housing for heavy duty applications. They are useful for simple applications where a basic sensor provides adequate sensing performance. The sensors are easy to adjust with 270 ° single turn potentiometer. [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -4 to 140
- Operation Distance: 15.75
- Optical Technology Type: Diffuse
from Telco Sensors Inc.
Operation mode and max sensing range: Thru-beam: 0-20 m. Diffuse proximity: 0-0,5 m. Retro reflective: 0-3 m. Fibre: Dependent on the fibre optic. Cable or Plug connection. Sensitivity adjustment via potentiometer. Switch selectable light or dark function. Power and output indicators. High tolerance... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -4 to 140
- Operation Distance: 0.0 to 787
- Optical Technology Type: Through Beam; Retroreflective; Diffuse
from Intellisense Microelectronics Ltd.
IMS frame counting sensor (frame light barrier) is used to count all kinds of materials, such as pills, screws, seeds and liquid drop etc. They are suitable for dusty environment. Product feature: High resolution, can detect objects down to 1.5mm. Suitable for all types of materials, metal or... [See More]
- Output Load: 3-Wire PNP; 4-Wire NPN; 4-Wire PNP
- Beam Type: Infrared
- Operation Distance: 0.7874 to 5.91
- Power Requirements: DC Powered
from KEYENCE
KEYENCE Digital CMOS Laser Sensor: GV Series. •. World's first Datum Algorithm. •. Stable detection and high-speed response. •. Rugged, IP67 rated sensor heads that thrive in harsh environments. Conventional laser sensors have problems with multiple reflections or low reflectance off... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: 14 to 122
- Operation Distance: 7.87 to 39.37
- Optical Technology Type: Diffuse
from CARLO GAVAZZI Automation Components
The EP1830 is a family of general purpose polarized retro-reflective sensors in a short M18 metal housing for heavy duty applications. They are useful for simple applications, where a basic sensor provides adequate sensing performance. The sensors are easy to adjust with a 270 ° single turn... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -4 to 140
- Operation Distance: 78.74
- Optical Technology Type: Polarized Retroreflective
from Telco Sensors Inc.
Operation mode and max sensing range: Thru-beam: 0 –45 m. Diffuse proximity: 0 –3 m. Retro reflective: 0 –12 m. Polarised retro reflective: 0 –10 m. Background suppression: 0 –1.5 m. Compact rectangular housing (50 x 50 mm). Cable or rotatable plug connection. [See More]
- Output Load: AC Load; DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -4 to 131
- Operation Distance: 0.0 to 1.77
- Optical Technology Type: Through Beam; Retroreflective; Polarized Retroreflective; Diffuse; Fixed Field Background Suppression
from Intellisense Microelectronics Ltd.
Product features: Sensing areas: 20*20mm/20*30mm/30*40mm/40mm*50mm. High resolution: φ1.5mm/ φ2mm/ φ3mm. Suitable for all types of materials, metal or non-metal, liquid drop. Volume calculation for broken pill rejection. On delay and off delay time adjustable to meet irregular objects... [See More]
- Output Load: 4-Wire NPN; 4-Wire PNP
- Power Requirements: DC Powered
- Beam Type: Infrared
- Electrical Connection: Plug connection
from KEYENCE
KEYENCE Digital CMOS Laser Sensor: GV Series. •. World's first Datum Algorithm. •. Stable detection and high-speed response. •. Rugged, IP67 rated sensor heads that thrive in harsh environments. Conventional laser sensors have problems with multiple reflections or low reflectance off... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: 14 to 122
- Operation Distance: 2.17 to 5.12
- Optical Technology Type: Diffuse
from CARLO GAVAZZI Automation Components
Retro-reflective photoelectric switch with extended range up to 3 m. Easily adjustable sensitivity with 270 ° potentiometer. LED output indication. Short M18 metal housing for heavy duty applications. IP 67. Easy mounting. DC and AC types, fully protected. Range: 3 m. Modulated infrared light. [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -4 to 140
- Operation Distance: 118
- Optical Technology Type: Retroreflective
from Intellisense Microelectronics Ltd.
Features: Co-axial M8 diffuse reflective photoelectric sensor. Small laser beam spot f1mm. Able to detect tiny objects, such as metallic wires and semiconductor chips. Adjustable distance. Switch light on or dark on by out-going cable. Durable metal housing. Available in pre-wire or connector... [See More]
- Output Load: 3-Wire PNP; 4-Wire NPN; 4-Wire PNP
- Optical Technology Type: Diffuse
- Operation Distance: 3.94
- Mode: Light-on; Dark-on
from KEYENCE
KEYENCE Digital CMOS Laser Sensor: GV Series. •. World's first Datum Algorithm. •. Stable detection and high-speed response. •. Rugged, IP67 rated sensor heads that thrive in harsh environments. Conventional laser sensors have problems with multiple reflections or low reflectance off... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: 14 to 122
- Operation Distance: 2.17 to 5.12
- Optical Technology Type: Diffuse
from CARLO GAVAZZI Automation Components
The ET1820 is a family of general purpose through-beam sensors in an industrial standard M18 nickel-plated brass housing for heavy duty applications. They are useful for simple applications where a basic sensor provide adequate sensing performance. The sensors are easy to adjust with a 270 °... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -4 to 140
- Operation Distance: 787
- Optical Technology Type: Through Beam
from Intellisense Microelectronics Ltd.
Features: Co-axial M8 diffuse reflective photoelectric sensor. Small laser beam spot f1mm. Able to detect tiny objects, such as metallic wires and semiconductor chips. Adjustable distance. Switch light on or dark on by out-going cable. Durable metal housing. Available in pre-wire or connector... [See More]
- Output Load: 3-Wire PNP; 4-Wire NPN; 4-Wire PNP
- Optical Technology Type: Diffuse
- Operation Distance: 3.94
- Mode: Light-on; Dark-on
from KEYENCE
KEYENCE Digital CMOS Laser Sensor: GV Series. •. World's first Datum Algorithm. •. Stable detection and high-speed response. •. Rugged, IP67 rated sensor heads that thrive in harsh environments. Conventional laser sensors have problems with multiple reflections or low reflectance off... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: 14 to 122
- Operation Distance: 0.7874 to 1.77
- Optical Technology Type: Diffuse
from CARLO GAVAZZI Automation Components
The PA18LR30.. is a family of general purpose retro-reflective sensors in a long M18 nickel-plated brass housing for heavy duty applications. They are useful for simple applications, where a basic sensor provides adequate sensing performance. The sensors are easy to adjust with a 270 °... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -4 to 140
- Operation Distance: 118
- Optical Technology Type: Retroreflective
from Intellisense Microelectronics Ltd.
Features: 6mm slot width. With operation indicator. Low power consumption. Light on or dark on switchable. Designed for the detection of small parts [See More]
- Output Load: 4-Wire NPN; 4-Wire PNP
- Optical Technology Type: Through Beam
- Operation Distance: 0.2362
- Beam Type: Infrared
from KEYENCE
KEYENCE Digital CMOS Laser Sensor: GV Series. •. World's first Datum Algorithm. •. Stable detection and high-speed response. •. Rugged, IP67 rated sensor heads that thrive in harsh environments. Conventional laser sensors have problems with multiple reflections or low reflectance off... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: 14 to 122
- Operation Distance: 6.3 to 17.72
- Optical Technology Type: Diffuse
from CARLO GAVAZZI Automation Components
The PA18CAD10... is part of a family of inexpensive general purpose diffuse reflective sensors in industrial standard 18 mm cylindrical ABS housing. The sensors are useful in applications where high-accuracy detection as well as small size is required. Compact housing and high power LED for... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -13 to 140
- Operation Distance: 31.5 to 39.37
- Optical Technology Type: Diffuse
from Intellisense Microelectronics Ltd.
The E3FA series cylindrical photoelectric sensors feature IMS's proprietary ASIC to ensure excellent performances in high noise environment. The sensors are available in sensitivity adjustment and light on and dark on modes. The series offers diffuse reflective mode with 100mm or 500mm sensing... [See More]
- Output Load: 3-Wire PNP; 4-Wire NPN; 4-Wire PNP
- Optical Technology Type: Retroreflective; Diffuse
- Operation Distance: 78.74
- Beam Type: Visible; Infrared
from KEYENCE
KEYENCE Digital CMOS Laser Sensor: GV Series. •. World's first Datum Algorithm. •. Stable detection and high-speed response. •. Rugged, IP67 rated sensor heads that thrive in harsh environments. Conventional laser sensors have problems with multiple reflections or low reflectance off... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: 14 to 122
- Operation Distance: 6.3 to 17.72
- Optical Technology Type: Diffuse
from CARLO GAVAZZI Automation Components
The PA18C.P is part of a family of inexpensive general purpose retro-reflective sensors in industrial standard 18 mm cylindrical ABS housing. The sensors are useful in applications where high-accuracy detection as well as small size is required. Compact housing and high power LED for excellent... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -13 to 140
- Operation Distance: 157 to 197
- Optical Technology Type: Polarized Retroreflective
from Intellisense Microelectronics Ltd.
The E3Z-T series photoelectric sensors features time on delay and off delay function. They are available in front mounting using M18 nut or side mounting using M3 bolt screw and nuts. The flexible installation options allow easy application in different industrial situations. Product feature: On... [See More]
- Output Load: 3-Wire PNP; 4-Wire NPN; 4-Wire PNP
- Optical Technology Type: Retroreflective; Diffuse
- Operation Distance: 39.37
- Beam Type: Visible; Infrared
from KEYENCE
KEYENCE Digital CMOS Laser Sensor: GV Series. •. World's first Datum Algorithm. •. Stable detection and high-speed response. •. Rugged, IP67 rated sensor heads that thrive in harsh environments. Conventional laser sensors have problems with multiple reflections or low reflectance off... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: 14 to 122
- Operation Distance: 0.7874 to 1.77
- Optical Technology Type: Diffuse
from CARLO GAVAZZI Automation Components
The PA18C.R... is part of a family of inexpensive general purpose retro-reflective sensors in industrial standard 18 mm cylindrical ABS housing. The sensors are useful in applications where high-accuracy detection as well as small size is required. Compact housing and high power LED for excellent... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -13 to 140
- Operation Distance: 197 to 256
- Optical Technology Type: Retroreflective
from Intellisense Microelectronics Ltd.
The E3TA series Ø18 mm cylindrical photoelectric sensors with IO-LINK function meet the requirements of industry 4.0. Auto-adjustment of sensing distance is available by teach-in or remote teach-in function, which ensures the sensor maintains optimal operation. The sensors can detect not only... [See More]
- Output Load: 3-Wire PNP; 4-Wire NPN; 4-Wire PNP
- Optical Technology Type: Retroreflective; Diffuse
- Operation Distance: 78.74
- Beam Type: Visible; Infrared
from KEYENCE
KEYENCE Digital Laser Sensor: LV Series. •. Versatile laser heads for any application. •. Detect small targets over long distances. •. High precision sensing solution. The LV Series contains a variety of laser heads for any application, including long distance and clear targets. [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: 14 to 131
- Operation Distance: 78.74
- Optical Technology Type: Through Beam
from CARLO GAVAZZI Automation Components
The PA18C.T... is part of a family of inexpensive general purpose through-beam sensors in industrial standard 18 mm cylindrical ABS housing. The sensors are useful in applications where high-accuracy detection as well as small size is required. Compact housing and high power LED for excellent... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -13 to 140
- Operation Distance: 630 to 787
- Optical Technology Type: Through Beam
from Intellisense Microelectronics Ltd.
1. Distance adjustment: Auto-set(long press button), teach-in by wire, adjustment by steps using up and down buttons. 2. Light on or dark on settable. 3. Settable on-delay time and off-delay time. 4. NPN or PNP output. 5. Bright LED operating status indicators visible from 360 °. 6. High... [See More]
- Output Load: 3-Wire PNP; 4-Wire NPN; 4-Wire PNP
- Optical Technology Type: Diffuse
- Operation Distance: 19.69
- Beam Type: Visible
from KEYENCE
KEYENCE Digital Laser Sensor: LV Series. •. Versatile laser heads for any application. •. Detect small targets over long distances. •. High precision sensing solution. The LV Series contains a variety of laser heads for any application, including long distance and clear targets. [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: 14 to 131
- Operation Distance: 78.74
- Optical Technology Type: Through Beam
from CARLO GAVAZZI Automation Components
The PA18CAB20... is part of a family of inexpensive general purpose diffuse reflective sensors with background suppression in industrial standard 18 mm cylindrical ABS housing. The sensors are useful in applications where high accuracy detection as well as small size is required. Compact housing and... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -13 to 140
- Operation Distance: 7.87
- Optical Technology Type: Diffuse; Fixed Field Background Suppression
from Intellisense Microelectronics Ltd.
Features: Can replace fiber optic sensors, cables can be bent freely. M6 small size, fully threaded structure for easy installation. Rejection of ambient/DC light/interference using built in digital filter. Power on delay to prevent error trigger. Power reverse connection protection, output reverse... [See More]
- Output Load: 3-Wire NPN; 3-Wire PNP; 4-Wire NPN; 4-Wire PNP
- Optical Technology Type: Diffuse
- Operation Distance: 1.97
- Beam Type: Infrared
from KEYENCE
KEYENCE Digital Laser Sensor: LV Series. •. Versatile laser heads for any application. •. Detect small targets over long distances. •. High precision sensing solution. The LV Series contains a variety of laser heads for any application, including long distance and clear targets. [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: 14 to 131
- Operation Distance: 78.74
- Optical Technology Type: Through Beam
from CARLO GAVAZZI Automation Components
The PC50CND. is a family of general purpose diffusereflective sensors in a compact square 17 x 50 x 50 mm reinforced PC/ABS-housing. They are useful in applications where basic sensors provide adequate sensing performance. The long sensing range together with sensitivity adjustment gives a very... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -4 to 140
- Operation Distance: 39.37
- Optical Technology Type: Diffuse
from Intellisense Microelectronics Ltd.
Product features: Using our innovative multi-element triangulation optical sensor ASIC. Sensing distance adjustment by wire Black/white difference: ±1.5mm. Miniature BGS senor, suitable for narrow space. Power on delay, Reverse polarity protection, output short circuit protection, over current... [See More]
- Output Load: 4-Wire NPN; 4-Wire PNP
- Optical Technology Type: Adjustable Field Background Suppression
- Operation Distance: 0.1181 to 0.7874
- Power Requirements: DC Powered
from KEYENCE
KEYENCE Digital Laser Sensor: LV Series. •. Versatile laser heads for any application. •. Detect small targets over long distances. •. High precision sensing solution. The LV Series contains a variety of laser heads for any application, including long distance and clear targets. [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: 14 to 131
- Operation Distance: 47.24
- Optical Technology Type: Diffuse
from CARLO GAVAZZI Automation Components
The PC50CNP. is a family of general purpose polarized retro-reflective sensors in a compact square 17 x 50 x 50 mm reinforced PC/ABS-housing. They are useful in applications where basic sensors provide adequate sensing performance. The long sensing range together with sensitivity ad justment gives a... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -4 to 140
- Operation Distance: 236
- Optical Technology Type: Polarized Retroreflective
from KEYENCE
KEYENCE Digital Laser Sensor: LV Series. •. Versatile laser heads for any application. •. Detect small targets over long distances. •. High precision sensing solution. The LV Series contains a variety of laser heads for any application, including long distance and clear targets. [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: 14 to 131
- Operation Distance: 29.53
- Optical Technology Type: Diffuse
from CARLO GAVAZZI Automation Components
The PC50CNR. is a family of general purpose retro-reflective sensors in a compact square 17 x 50 x 50 mm reinforced PC/ABS-housing. They are useful in applications where basic sensors provide adequate sensing performance. The long sensing range together with sensitivity adjustment gives a very... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -4 to 140
- Operation Distance: 394
- Optical Technology Type: Retroreflective
from KEYENCE
KEYENCE Digital Laser Sensor: LV Series. •. Versatile laser heads for any application. •. Detect small targets over long distances. •. High precision sensing solution. The LV Series contains a variety of laser heads for any application, including long distance and clear targets. [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: 14 to 131
- Operation Distance: 2.17 to 3.35
- Beam Type: Visible
from CARLO GAVAZZI Automation Components
The PC50CNT. is a family of general purpose through-beam sensors in a compact square 17 x 50 x 50 mm reinforced PC/ABS-housing. They are useful in applications where basic sensors provide adequate sensing performance. The long sensing range together with sensitivity adjustment gives a very flexible... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -4 to 140
- Operation Distance: 787
- Optical Technology Type: Through Beam
from KEYENCE
KEYENCE Digital Laser Sensor: LV Series. •. Versatile laser heads for any application. •. Detect small targets over long distances. •. High precision sensing solution. The LV Series contains a variety of laser heads for any application, including long distance and clear targets. [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: 14 to 131
- Operation Distance: 47.24
- Optical Technology Type: Diffuse
from CARLO GAVAZZI Automation Components
The PD112CNB25 sensor comes in a 112 x 45 x 25 mm strong polycarbonate (PC) housing. The sensors are useful in applications where long range and high accuracy detection is required. Robust housing, a sophisticated mechanical design and high power LED for excellent performance in harsh environments. [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -13 to 131
- Operation Distance: 19.69 to 98.43
- Optical Technology Type: Adjustable Field Background Suppression
from KEYENCE
KEYENCE Digital Laser Sensor: LV Series. •. Versatile laser heads for any application. •. Detect small targets over long distances. •. High precision sensing solution. The LV Series contains a variety of laser heads for any application, including long distance and clear targets. [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: 14 to 131
- Operation Distance: 315
- Optical Technology Type: Retroreflective
from CARLO GAVAZZI Automation Components
The PD30CNB15 sensor family comes in a compact 10 x 30 x 20 mm reinforced PMMA/ABS housing. The sensors are useful in applications where high-accuracy detection as well as small size is required. Compact housing and high power LED for excellent performance-size ratio. The Teach-In function for... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -13 to 131
- Operation Distance: 5.91
- Optical Technology Type: Diffuse; Fixed Field Background Suppression
from KEYENCE
KEYENCE Digital Laser Sensor: LV Series. •. Versatile laser heads for any application. •. Detect small targets over long distances. •. High precision sensing solution. The LV Series contains a variety of laser heads for any application, including long distance and clear targets. [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: 32 to 122
- Operation Distance: 1.97 to 7.87
- Optical Technology Type: Diffuse
from CARLO GAVAZZI Automation Components
The PD30CNB20 sensor family comes in a compact 10 x 30 x 20 mm reinforced PMMA/ABS housing. The sensors are useful in applications where high-accuracy detection as well as small size is required. Compact housing and high power LED for excellent performance-size ratio. The potentiometer function for... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -13 to 140
- Operation Distance: 7.87
- Optical Technology Type: Diffuse; Fixed Field Background Suppression
from KEYENCE
KEYENCE Digital Laser Sensor: LV Series. •. Versatile laser heads for any application. •. Detect small targets over long distances. •. High precision sensing solution. The LV Series contains a variety of laser heads for any application, including long distance and clear targets. [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: 14 to 122
- Operation Distance: 23.62
- Optical Technology Type: Diffuse
from CARLO GAVAZZI Automation Components
The PD30CNB25 sensor family comes in a compact 10 x 30 x 20 mm ABS housing. They are designed for use in applications where a compact lightbeam without "halo" light is required to assure a high sensing performance. The potentiometer function for adjustment of the sensitivity makes the sensors highly... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -13 to 140
- Operation Distance: 9.84
- Optical Technology Type: Fixed Field Background Suppression
from KEYENCE
KEYENCE Fiber Optic Sensors: FS-N Series. KEYENCE'S FS-N Series contains a multitude of innovative features; including one-touch calibration, dual digital display, automatic maintenance, and MEGA power mode, making them an industry leader in fiber optic sensing. The FS-N series amplifiers pair with... [See More]
- Output Load: DC Load; 4-Wire NPN
- Optical Technology Type: Through Beam; Retroreflective; Polarized Retroreflective; Diffuse; Convergent; Adjustable Field Background Suppression
- Operating Temperature: -4 to 131
- Fiber Optic: Glass; Plastic
from CARLO GAVAZZI Automation Components
The PD30ET stainless steel sensors are built with high-quality materials and designed for harsh environments. They are designed for use in environments where high-pressure cleaning, cleaning agents and disinfectants are used on a daily basis. The strong stainless steel (AISI316L) together with... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -13 to 140
- Operation Distance: 7.87
- Optical Technology Type: Fixed Field Background Suppression
from KEYENCE
KEYENCE Laser Sensors: LR-T Series. •. Time of Flight technology delivers Superior Detection Capabilities. •. Flexible mounting options and simplified setup features provides Exceptional Ease of Use. •. Ability to be utilized in any application offers Unmatched Versatility. The LR-T... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -4 to 131
- Operation Distance: 2.36 to 197
- Optical Technology Type: Diffuse; Adjustable Field Background Suppression
from CARLO GAVAZZI Automation Components
The PH18CNB20 is part of a family of inexpensive general purpose diffuse reflective sensors with background suppression in industrial standard 18 mm cylindrical and square ABS housing. The sensors are useful in applications where high-accuracy detection as well as small size is required. Compact... [See More]
- Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -13 to 140
- Operation Distance: 7.87
- Optical Technology Type: Diffuse; Fixed Field Background Suppression