AC Load Photoelectric Sensors
from Fargo Controls, Inc.
FEATURES: Plastic housing. Programmable output NO/NC. Sensitivity adjustment standard. LED function indicator. 20-250 VAC operating voltage. Pre-wired cable or connector models. CE Compliant to the EMC directive. Protection degree IP67: dust tight and protection from the effects of immersion [See More]
- Output Load: AC Load
- Operating Temperature: -4 to 122
- Operation Distance: 7.87
- Optical Technology Type: Diffuse
from Telco Sensors Inc.
Operation mode and max sensing range: Thru-beam: 0 –45 m. Diffuse proximity: 0 –3 m. Retro reflective: 0 –12 m. Polarised retro reflective: 0 –10 m. Background suppression: 0 –1.5 m. Compact rectangular housing (50 x 50 mm). Cable or rotatable plug connection. [See More]
- Output Load: AC Load; DC Load; 4-Wire NPN; 4-Wire PNP
- Operating Temperature: -4 to 131
- Operation Distance: 0.0 to 1.77
- Optical Technology Type: Through Beam; Retroreflective; Polarized Retroreflective; Diffuse; Fixed Field Background Suppression
from EMX Industries, Inc.
The Infrared Photoeye IRB-4x works without lenses so it is easy to align, making it less sensitive to fog, dust, snow, and sunlight. Used as a safety, reversing, or opening device in conjunction with automatic operators. Features. Works without lenses so it is easy to align. Electronic sunlight... [See More]
- Output Load: AC Load
- Beam Type: Infrared
- Optical Technology Type: Through Beam
- Electrical Connection: Connector
from Shanghai Lanbao Sensing Technology Co., Ltd.
Long distance M30 diffuse sensor, 10-30vdc three or four wires, senses up to 50cm and 100cm. Highlight LED button to easily obtain switching status. Optional output ways by NPN/PNP NO/NC, and selectable connection ways in M12 4pins connector or 2m pre-wired cables. Water proof capability of IP67,... [See More]
- Output Load: AC Load; 2-Wire
- Optical Technology Type: Diffuse
- Operation Distance: 3.94 to 15.75
- Beam Type: Infrared
from Eaton Corporation - Sensors
Customize These High Performance Sensors with Interchangeable Outputs and Logic Functions. Cutler-Hammer 50 Series Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a cost effective self-contained package. Choose from four output... [See More]
- Output Load: AC Load
- Operating Temperature: -22 to 158
- Operation Distance: ? to 840
- Optical Technology Type: Through Beam
from Automation24, Inc.
The M18 diffuse reflection sensor OG0035 - OGT-HBOA/LS-100-GKS from ifm features a range of 0-600 mm and Light-on switching. Set up is simple with a potentiometer for switchpoint adjustment. The diffuse reflection sensor OG0035 - OGT-HBOA/LS-100-GKS is of tested quality, confirmed by the CE... [See More]
- Output Load: AC Load; DC Load
- Operating Temperature: -13 to 176
- Operation Distance: 0.0394 to 23.62
- Optical Technology Type: Diffuse
from Shanghai Lanbao Sensing Technology Co., Ltd.
M18 housing through beam photoelectric sensor, widely popular in automation industry. Sensing distance up to 10m with supply voltage of 20 to 250VAC two wires NO/NC. Strong metal housing for harsh environments, while economic plastic body fits light industry, all with high IP protection level. [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: 5 to 131
- Operation Distance: 394
- Optical Technology Type: Through Beam
from Eaton Corporation - Sensors
High Optical Performance and a Built-In Swivel Bracket for Easy and Precise Alignment. Cutler-Hammer 55 Series Photoelectric Sensors are identical to Eaton's 50 Series except without the interchangeable outputs or logic functions. They offer durability and high optical performance in a... [See More]
- Output Load: AC Load
- Operating Temperature: -22 to 158
- Operation Distance: ? to 840
- Optical Technology Type: Through Beam
from Automation24, Inc.
The M18 through-beam receiver OG0038 - OGE-DBOA from ifm features a range of <15 m, Thanks to the adjustable setpoint setting, led indicator, easy set-up is ensured. Through-beam sensor OG0038 - OGE-DBOA is of tested quality, confirmed by the cULus approval. Thanks to the convenient plastic... [See More]
- Output Load: AC Load; DC Load
- Optical Technology Type: Through Beam
- Operating Temperature: -13 to 176
- Beam Type: Infrared
from Shanghai Lanbao Sensing Technology Co., Ltd.
M18 housing through beam photoelectric sensor, widely popular in automation industry. Sensing distance up to 10m with supply voltage of 20 to 250VAC two wires NO/NC. Strong metal housing for harsh environments, while economic plastic body fits light industry, all with high IP protection level. [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: 5 to 131
- Operation Distance: 394
- Optical Technology Type: Through Beam
from Eaton Corporation - Sensors
These High Performance Sensors Have the Versatility to Solve All of Your Sensing Problems. The Cutler-Hammer Comet Series from Eaton's electrical business is a complete line of high performance, 18 mm tubular sensors with a variety of models and modes to solve virtually any sensing problem. The... [See More]
- Output Load: AC Load; DC Load
- Operating Temperature: -4 to 158
- Operation Distance: 1.2 to 240
- Optical Technology Type: Through Beam
from Automation24, Inc.
The M18 through-beam transmitter OG0028 - OGS-OOOA from ifm features a range of <15 m, Thanks to the fixed setting, easy set-up is ensured. Through-beam sensor OG0028 - OGS-OOOA is of tested quality, confirmed by the cULus approval. Thanks to the convenient plastic housing with IP67 protection... [See More]
- Output Load: AC Load; DC Load
- Operating Temperature: -13 to 176
- Operation Distance: 197
- Optical Technology Type: Through Beam
from Shanghai Lanbao Sensing Technology Co., Ltd.
10cm and 40cm sensing distance with an infrared light source. Supply voltage is 20-250vac two wires NO/NC optional. M12 4pins connector or 2m leading wire connection way for options, M18 housing shape is easy and convenient to install, Elaborate design for a stable and reliable performance. [See More]
- Output Load: AC Load; 2-Wire
- Optical Technology Type: Diffuse
- Operation Distance: 3.94 to 15.75
- Beam Type: Infrared
from Eaton Corporation - Sensors
Modular Construction and a Variety of Operating Modes. Cutler-Hammer E51 Limit Switch Style Modular Sensors from Eaton's electrical business are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes to solve a wide variety of sensing applications. [See More]
- Output Load: AC Load; DC Load
- Operating Temperature: -13 to 158
- Operation Distance: ? to 216
- Optical Technology Type: Retroreflective
from Shanghai Lanbao Sensing Technology Co., Ltd.
10cm and 40cm sensing distance with an infrared light source. Supply voltage is 20-250vac two wires NO/NC optional. M12 4pins connector or 2m leading wire connection way for options, M18 housing shape is easy and convenient to install, Elaborate design for a stable and reliable performance. [See More]
- Output Load: AC Load; 2-Wire
- Optical Technology Type: Diffuse
- Operation Distance: 3.94 to 15.75
- Beam Type: Infrared
from Eaton Corporation - Sensors
The World's Most Rugged and Best Sealed Photoelectric Sensors. The Cutler-Hammer E58 Harsh Duty Series by Eaton's electrical business was designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this sensor. [See More]
- Output Load: AC Load
- Operating Temperature: 32 to 122
- Operation Distance: ? to 630
- Optical Technology Type: Through Beam
from Shanghai Lanbao Sensing Technology Co., Ltd.
10cm and 40cm sensing distance with an infrared light source. Supply voltage is 20-250vac two wires NO/NC optional. M12 4pins connector or 2m leading wire connection way for options, M18 housing shape is easy and convenient to install, Elaborate design for a stable and reliable performance. [See More]
- Output Load: AC Load; 2-Wire
- Optical Technology Type: Diffuse
- Operation Distance: 3.94 to 15.75
- Beam Type: Infrared
from Eaton Corporation - Sensors
A flexible family of terminal base sensors with stability indication, high current relay output and easy wiring setup. The Cutler-Hammer E64 Terminal Base Series from Eaton's electrical business offers unique features well suited to a variety of applications including conveyor control. The sensors... [See More]
- Output Load: AC Load; DC Load
- Operating Temperature: 14 to 140
- Operation Distance: ? to 396
- Optical Technology Type: Through Beam
from Shanghai Lanbao Sensing Technology Co., Ltd.
10cm and 40cm sensing distance with an infrared light source. Supply voltage is 20-250vac two wires NO/NC optional. M12 4pins connector or 2m leading wire connection way for options, M18 housing shape is easy and convenient to install, Elaborate design for a stable and reliable performance. [See More]
- Output Load: AC Load; 2-Wire
- Optical Technology Type: Diffuse
- Operation Distance: 3.94 to 15.75
- Beam Type: Infrared
from Eaton Corporation - Sensors
High Performance Sensors for Demanding Applications. The new Enhanced versions of the Cutler-Hammer 50 Series. Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a cost-effective selfcontained package. Choose from three output types,... [See More]
- Output Load: AC Load; DC Load
- Operating Temperature: -13 to 131
- Operation Distance: 1.2 to 2400
- Optical Technology Type: Through Beam
from Shanghai Lanbao Sensing Technology Co., Ltd.
M18 housing through beam photoelectric sensor, widely popular in automation industry. Sensing distance up to 10m with supply voltage of 20 to 250VAC two wires NO/NC. Strong metal housing for harsh environments, while economic plastic body fits light industry, all with high IP protection level. [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: 5 to 131
- Operation Distance: 394
- Optical Technology Type: Through Beam
from Eaton Corporation - Sensors
The Cutler-Hammer Prism Series from Eaton's electrical business is a cost-effective line of miniature photoelectric sensors with twice the optical gain of other sensors in this product class. Forward and rightangle viewing models feature identical gain and optical characteristics for the best fit on... [See More]
- Output Load: AC Load; DC Load
- Operating Temperature: -13 to 131
- Operation Distance: ? to 240
- Optical Technology Type: Through Beam
from Shanghai Lanbao Sensing Technology Co., Ltd.
M18 housing through beam photoelectric sensor, widely popular in automation industry. Sensing distance up to 10m with supply voltage of 20 to 250VAC two wires NO/NC. Strong metal housing for harsh environments, while economic plastic body fits light industry, all with high IP protection level. [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: 5 to 131
- Operation Distance: 394
- Optical Technology Type: Through Beam
from Eaton Corporation - Sensors
The Easiest Photoelectric Sensor to Set Up and Use. The Cutler-Hammer SM Series from Eaton's electrical business provides high performance and ease of use in an economical, compact package. Lock In on Great Performance with TargetLock. ™. A sensor can have the greatest performance in the... [See More]
- Output Load: AC Load; DC Load
- Operating Temperature: -13 to 131
- Operation Distance: ? to 4
- Optical Technology Type: Diffuse
from Shanghai Lanbao Sensing Technology Co., Ltd.
Additional reflectors work with M18 shape retro-reflection optical sensor to realize long sensing distance up to 3m. Voltage of 20 to 250vac for special automation demands, further selectable output ways by AC two wires NO/NC, M12 4pins connector or 2m cables ways for multiple choices of connection... [See More]
- Output Load: AC Load; 2-Wire
- Optical Technology Type: Diffuse
- Operation Distance: 118
- Beam Type: Infrared
from Shanghai Lanbao Sensing Technology Co., Ltd.
Additional reflectors work with M18 shape retro-reflection optical sensor to realize long sensing distance up to 3m. Voltage of 20 to 250vac for special automation demands, further selectable output ways by AC two wires NO/NC, M12 4pins connector or 2m cables ways for multiple choices of connection... [See More]
- Output Load: AC Load; 2-Wire
- Optical Technology Type: Diffuse
- Operation Distance: 118
- Beam Type: Infrared
from Shanghai Lanbao Sensing Technology Co., Ltd.
M30 cylindrical shape beam sensor has quite long sensing distance up to 20m, 20 to 250VAC two wires NO/NC for special industrial applications. Metal housing and economic plastic body satisfy different demands, both with high detection accuracy. Description. Long sensing range through beam reflection... [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: 5 to 131
- Operation Distance: 787
- Optical Technology Type: Through Beam
from Shanghai Lanbao Sensing Technology Co., Ltd.
M30 cylindrical shape beam sensor has quite long sensing distance up to 20m, 20 to 250VAC two wires NO/NC for special industrial applications. Metal housing and economic plastic body satisfy different demands, both with high detection accuracy. Description. Long sensing range through beam reflection... [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: 5 to 131
- Operation Distance: 787
- Optical Technology Type: Through Beam
from Shanghai Lanbao Sensing Technology Co., Ltd.
Additional reflectors work with M18 shape retro-reflection optical sensor to realize long sensing distance up to 3m. Voltage of 20 to 250vac for special automation demands, further selectable output ways by AC two wires NO/NC, M12 4pins connector or 2m cables ways for multiple choices of connection... [See More]
- Output Load: AC Load; 2-Wire
- Optical Technology Type: Diffuse
- Operation Distance: 118
- Beam Type: Infrared
from Shanghai Lanbao Sensing Technology Co., Ltd.
Long distance M30 diffuse sensor, 10-30vdc three or four wires, senses up to 50cm and 100cm. Highlight LED button to easily obtain switching status. Optional output ways by NPN/PNP NO/NC, and selectable connection ways in M12 4pins connector or 2m pre-wired cables. Water proof capability of IP67,... [See More]
- Output Load: AC Load; 2-Wire
- Optical Technology Type: Diffuse
- Operation Distance: 3.94 to 15.75
- Beam Type: Infrared
from Shanghai Lanbao Sensing Technology Co., Ltd.
Long distance M30 diffuse sensor, 10-30vdc three or four wires, senses up to 50cm and 100cm. Highlight LED button to easily obtain switching status. Optional output ways by NPN/PNP NO/NC, and selectable connection ways in M12 4pins connector or 2m pre-wired cables. Water proof capability of IP67,... [See More]
- Output Load: AC Load; 2-Wire
- Optical Technology Type: Diffuse
- Operation Distance: 3.94 to 15.75
- Beam Type: Infrared
from Shanghai Lanbao Sensing Technology Co., Ltd.
#966;30 housing shape retro-reflection optical sensor works against TD-09 reflector to realize 5m far distance detection. 20 to 250vac voltage for non-standard applications, selectable output ways in AC two wires NO/NC, 4pins connector or 2m cables ways, metal housing or plastic housing for a... [See More]
- Output Load: AC Load; 2-Wire
- Beam Type: Infrared
- Operation Distance: 197
- Electrical Output: Voltage
from Shanghai Lanbao Sensing Technology Co., Ltd.
M30 cylindrical shape beam sensor has quite long sensing distance up to 20m, 20 to 250VAC two wires NO/NC for special industrial applications. Metal housing and economic plastic body satisfy different demands, both with high detection accuracy. Description. Long sensing range through beam reflection... [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: 5 to 131
- Operation Distance: 787
- Optical Technology Type: Through Beam
from Shanghai Lanbao Sensing Technology Co., Ltd.
Long distance M30 diffuse sensor, 10-30vdc three or four wires, senses up to 50cm and 100cm. Highlight LED button to easily obtain switching status. Optional output ways by NPN/PNP NO/NC, and selectable connection ways in M12 4pins connector or 2m pre-wired cables. Water proof capability of IP67,... [See More]
- Output Load: AC Load; 2-Wire
- Optical Technology Type: Diffuse
- Operation Distance: 3.94 to 15.75
- Beam Type: Infrared
from Shanghai Lanbao Sensing Technology Co., Ltd.
#966;30 housing shape retro-reflection optical sensor works against TD-09 reflector to realize 5m far distance detection. 20 to 250vac voltage for non-standard applications, selectable output ways in AC two wires NO/NC, 4pins connector or 2m cables ways, metal housing or plastic housing for a... [See More]
- Output Load: AC Load; 2-Wire
- Optical Technology Type: Diffuse
- Operation Distance: 197
- Beam Type: Infrared
from Shanghai Lanbao Sensing Technology Co., Ltd.
Additional reflectors work with M18 shape retro-reflection optical sensor to realize long sensing distance up to 3m. Voltage of 20 to 250vac for special automation demands, further selectable output ways by AC two wires NO/NC, M12 4pins connector or 2m cables ways for multiple choices of connection... [See More]
- Output Load: AC Load; 2-Wire
- Optical Technology Type: Diffuse
- Operation Distance: 118
- Beam Type: Infrared
from Shanghai Lanbao Sensing Technology Co., Ltd.
M30 cylindrical shape beam sensor has quite long sensing distance up to 20m, 20 to 250VAC two wires NO/NC for special industrial applications. Metal housing and economic plastic body satisfy different demands, both with high detection accuracy. Description. Long sensing range through beam reflection... [See More]
- Output Load: AC Load; 2-Wire
- Operating Temperature: 5 to 131
- Operation Distance: 787
- Optical Technology Type: Through Beam
from Shanghai Lanbao Sensing Technology Co., Ltd.
#966;30 housing shape retro-reflection optical sensor works against TD-09 reflector to realize 5m far distance detection. 20 to 250vac voltage for non-standard applications, selectable output ways in AC two wires NO/NC, 4pins connector or 2m cables ways, metal housing or plastic housing for a... [See More]
- Output Load: AC Load; 2-Wire
- Beam Type: Infrared
- Operation Distance: 197
- Electrical Output: Voltage
from Shanghai Lanbao Sensing Technology Co., Ltd.
#966;30 housing shape retro-reflection optical sensor works against TD-09 reflector to realize 5m far distance detection. 20 to 250vac voltage for non-standard applications, selectable output ways in AC two wires NO/NC, 4pins connector or 2m cables ways, metal housing or plastic housing for a... [See More]
- Output Load: AC Load; 2-Wire
- Beam Type: Infrared
- Operation Distance: 197
- Electrical Output: Voltage