208 / 230 / 240 VAC Cooling Towers
3 Results
ST Model -- 100
from Amcot Cooling Tower Corporation
from Amcot Cooling Tower Corporation
Circular designed basin & casing, air volume equals 24500 cfm [See More]
- Specifications: 230V; 480V (optional feature); Three Phase
- Design: Counter Flow; Open Loop
- Type: Induced Draft
- Construction: Fiberglass Reinforced Polymer
Power Tower Series Non-Ferrous Cooling Tower -- TC-105F
from Advantage Engineering, Inc.
from Advantage Engineering, Inc.
Advantage Cooling Towers and Systems are designed to circulate a fluid medium (typically water or a water-glycol solution) for process application Cooling. Cooling Towers are typically used to supply cooling temperatures between 5 °F to 10 °F above the ambient web bulb conditions. Cooling... [See More]
- Specifications: 230V; 575/600V; Three Phase
- Design: Counter Flow
- Type: Induced Draft
- Construction: Fiberglass Reinforced Polymer
ST Series Cooling Tower
from DME Company
from DME Company
Design Features: The non-rusting FRP casing and basin, circular in shape eliminates special installation requirements. Prevailing wind directions will not affect tower performance. Lightweight and compact, this cooling tower provides quick and easy installation. Job site assembly is simplified by... [See More]
- Specifications: 230V; Single Phase (optional feature); Three Phase (optional feature)
- Design: Cross Flow
- Type: Induced Draft
- Construction: Fiberglass Reinforced Polymer; Polyvinyl Chloride