Three Phase Cooling Towers

2 Results
ST Model -- 100
from Amcot Cooling Tower Corporation

Circular designed basin & casing, air volume equals 24500 cfm [See More]

  • Specifications: 230V; 480V (optional feature); Three Phase
  • Design: Counter Flow; Open Loop
  • Type: Induced Draft
  • Construction: Fiberglass Reinforced Polymer
Power Tower Series Non-Ferrous Cooling Tower -- TC-105F
from Advantage Engineering, Inc.

Advantage Cooling Towers and Systems are designed to circulate a fluid medium (typically water or a water-glycol solution) for process application Cooling. Cooling Towers are typically used to supply cooling temperatures between 5 °F to 10 °F above the ambient web bulb conditions. Cooling... [See More]

  • Specifications: 230V; 575/600V; Three Phase
  • Design: Counter Flow
  • Type: Induced Draft
  • Construction: Fiberglass Reinforced Polymer