Forced Draft Cooling Towers

9 Results
Industrial Cooling Tower Rental, 1000 Ton
from Aggreko

1000 Ton Cooling Tower - This trailer mounted (4) cell cooling tower has a nominal capacity of 1000 tons and is customized specifically for the rental industry. The (4) cell design complimented by a 2 speed fan motor offers simple and reliable means of temperature control. Its design makes it well... [See More]

  • Type: Forced Draft
  • Air Capacity: 1000
  • Design: Counter Flow
  • Flow Rate: 3000
Industrial Cooling Tower Rental, 1000 Ton -- AG-10
from Aggreko

1000 Ton Cooling Tower. No matter the size of your cooling requirements, Aggreko Cooling Tower Services has the equipment and expertise to accommodate the cooling demands of any process. Contact us today for more information about our portable cooling tower rentals. Features. Single towers ranging... [See More]

  • Type: Forced Draft
  • Air Capacity: 1000
  • Design: Counter Flow
  • Flow Rate: 1000 to 3000
Industrial Cooling Tower Rental, 1000 Ton -- GT-40
from Aggreko

GT40 1000 Ton Cooling Tower - The GT series cooling towers represent the latest in cooling tower technology. These cooling towers were developed by Aggreko specifically for the global rental market. The GT-40 is a 1000 ton cooling tower integrated into a shipping container frame. This provides for... [See More]

  • Type: Forced Draft
  • Air Capacity: 1000
  • Design: Counter Flow
  • Flow Rate: 3000
Industrial Cooling Tower Rental, 250 Ton
from Aggreko

250 Ton Cooling Tower - This cooling tower offers a compact design that is skid mounted and is configured for ease of installation. With a single inlet, a single outlet, and a pre-wired motor control panel that includes a variable speed drive makes it ideally suited for HVAC and light industrial... [See More]

  • Type: Forced Draft
  • Air Capacity: 250
  • Design: Counter Flow
  • Flow Rate: 750
Industrial Cooling Tower Rental, 400 -- AG-4
from Aggreko

AG-4 400 Ton Cooling Tower - The AG series cooling towers are a modualr cooling tower and are known as the workhorse of the rental cooling tower industry. They can be used independantly or interconnected with multiple AG series cooling towers to achieve any heat load. Each AG series cooling tower... [See More]

  • Type: Forced Draft
  • Air Capacity: 400
  • Design: Counter Flow
  • Flow Rate: 1200
Industrial Cooling Tower Rental, 500 Ton
from Aggreko

500 Ton Cooling Tower. No matter the size of your cooling requirements, Aggreko Cooling Tower Services has the equipment and expertise to accommodate the cooling demands of any process. Contact us today for more information about our portable cooling tower rentals. Features. Single towers ranging... [See More]

  • Type: Forced Draft
  • Air Capacity: 500
  • Design: Counter Flow
  • Flow Rate: 750 to 2648
Industrial Cooling Tower Rental, 500 Ton -- GT-20
from Aggreko

GT20 500 Ton Cooling Tower - The GT series cooling towers represent the latest in cooling tower technology. These cooling towers were developed by Aggreko specifically for the global rental market. The GT-20 is a 500 ton cooling tower integrated into a shipping container frame. This provides for... [See More]

  • Type: Forced Draft
  • Air Capacity: 500
  • Design: Counter Flow
  • Flow Rate: 1500
Industrial Cooling Tower Rental, 600 Ton -- AG-6
from Aggreko

600 Ton Cooling Tower. No matter the size of your cooling requirements, Aggreko Cooling Tower Services has the equipment and expertise to accommodate the cooling demands of any process. Contact us today for more information about our portable cooling tower rentals. Features. Single towers ranging... [See More]

  • Type: Forced Draft
  • Air Capacity: 600
  • Design: Counter Flow
  • Flow Rate: 600 to 2160
Industrial Cooling Tower Rental, 800 Ton -- AG-8
from Aggreko

800 Ton Cooling Tower. No matter the size of your cooling requirements, Aggreko Cooling Tower Services has the equipment and expertise to accommodate the cooling demands of any process. Contact us today for more information about our portable cooling tower rentals. Features. Single towers ranging... [See More]

  • Type: Forced Draft
  • Air Capacity: 800
  • Design: Counter Flow
  • Flow Rate: 800 to 2880