Programmable Controller Stretch Wrappers
2 Results
Automatic Stretch Hooder -- LH-400 Series
from Bratney Companies
from Bratney Companies
The LH-400 Series Stretch Hooder is a fully automatic. system designed to mechanically stretch and apply. a film hood to a pallet load. It allows for high-speed. hood covering of heavy or unstable loads with. consistent strength. In fact, basic capacities of up. to 110 loads per hour can be... [See More]
- Type: Stretch Hooder
- Width: 56
- Maximum Load: 4400
- Height: 104
Rotary Arm Stretch Wrapper -- LW-400 Series
from Bratney Companies
from Bratney Companies
The LW-400 Series Rotary Arm Stretch Wrapper. is a fully automatic system designed to apply a. mechanically pre-stretched film with tension to a. pallet load. Its overhead rotary arm, which. eliminates the need to rotate the load, allows for. high speed wrapping of heavy or unstable loads with. [See More]
- Type: Automatic Rotary Table
- Width: 45
- Maximum Load: 4400
- Height: 104