Supply Conveyor Stretch Wrappers
from Bratney Companies
The LH-400 Series Stretch Hooder is a fully automatic. system designed to mechanically stretch and apply. a film hood to a pallet load. It allows for high-speed. hood covering of heavy or unstable loads with. consistent strength. In fact, basic capacities of up. to 110 loads per hour can be... [See More]
- Type: Stretch Hooder
- Width: 56
- Maximum Load: 4400
- Height: 104
from nVenia LLC
The ARPAC STRETCH PA-SERIES PLUS stretch wrapper is part of a robust line of stretch wrapping equipment designed to maximize stretch film usage while ensuring the very best load unitization. All ARPAC STRETCH equipment is constructed with heavy-duty reinforced structural steel and finished with... [See More]
- Type: Automatic Rotary Table
- Profile: High
- RPM: 12
- Options: Conveyor Supplied
from nVenia LLC
The PAC-SERIES is a heavy-duty platform wrapper designed to operate as a stand-alone unit or as an integral component of an automated production line. This inline stretch wrapping system automatically indexes the load into and out of the wrap zone without operator assistance. The PAC-Series stretch... [See More]
- Type: Automatic Rotary Table
- Maximum Load: 4000
- RPM: 12
- Profile: High
from nVenia LLC
ARPAC's ORBITAL Series stretch wrapper is specially designed to unitize horizontal wrapping applications, such as doors, windows, molding and piping and offer superior product protection. [See More]
- Type: Manual Rotary Table (optional feature); Automatic Rotary Table (optional feature)
- Options: Conveyor Supplied
- Profile: High
from nVenia LLC
The RTAC-SERIES automatic high speed stretch wrapper is ideal for fully automated production lines wrapping large, heavy or unstable loads. This stretch wrapper automatically indexes the load into and out of the wrap zone and discharges loads without operator assistance. [See More]
- Type: Automatic Rotary Table
- Maximum Load: 4000
- RPM: 15
- Width: 48