Twin Rotary Tables Stretch Wrappers

5 Results
Dual Turntable High Profile Heavy-Duty Semi-Automatic Stretch Wrapper -- Sidewinder 4 DUAL Turntable HP
from nVenia LLC

The SIDEWINDER4 ™ stretch wrapper represents one of the oldest names in the stretch wrapping industry. This 4,000lb. capacity continuous duty wrapper can be manufactured with extended towers for taller loads, extended bases for larger loads, and split frames for odd-sized larger loads. The... [See More]

  • Type: Semi-automatic Rotary Table
  • Width: 50
  • Maximum Load: 4000
  • Height: 74
Dual Turntable Low Profile Heavy-Duty Semi-Automatic Stretch Wrapper -- Sidewinder 4 DUAL Turntable LP
from nVenia LLC

The SIDEWINDER4 ™ stretch wrapper represents one of the oldest names in the stretch wrapping industry. This 4,000lb. capacity continuous duty wrapper can be manufactured with extended towers for taller loads, extended bases for larger loads, and split frames for odd-sized larger loads. The... [See More]

  • Type: Semi-automatic Rotary Table
  • Width: 50
  • Maximum Load: 4000
  • Height: 83
Dual Turntable Low Profile Heavy-Duty Semi-Automatic Stretch Wrapper -- Sidewinder 6 DUAL Turntable LP
from nVenia LLC

The SIDEWINDER6 ™ is a 6,000lb. capacity continuous duty stretch wrapper can be manufactured with extended towers for taller loads, extended bases for larger loads, and split frames for odd-sized larger loads. The SIDEWINDER6 ™ stretch wrapper is also available with a 30" film carriage,... [See More]

  • Type: Semi-automatic Rotary Table
  • Width: 50
  • Maximum Load: 6000
  • Height: 81
Low Profile Heavy-Duty Semi-Automatic Stretch Wrapper -- Sidewinder 6 LP
from nVenia LLC

The SIDEWINDER6 ™ is a 6,000lb. capacity continuous duty stretch wrapper can be manufactured with extended towers for taller loads, extended bases for larger loads, and split frames for odd-sized larger loads. The SIDEWINDER6 ™ stretch wrapper is also available with a 30" film carriage,... [See More]

  • Type: Semi-automatic Rotary Table
  • Width: 50
  • Maximum Load: 6000
  • Height: 83
Low Profile Heavy-Duty Semi-Automatic Stretch Wrapper -- Sidewinder 6 LP W-N-W
from nVenia LLC

ARPAC's WRAP-N-WEIGH stretch wrappers combines stretch wrapping and weighing into one operation by integrating a precision scale and digital controls with either high or low profile turntables. Combining the two functions into one brings greater economy and efficiency to any stretch wrapping... [See More]

  • Type: Semi-automatic Rotary Table
  • Width: 50
  • Maximum Load: 6000
  • Height: 83