Industrial / General Use Capping Machines
from Resina
The NRC-30/40 is a heavy duty, self-contained, automatic capping system which is specifically designed to handle various size caps from bulk, orient, place them on a container, and tighten them at a predetermined torque. This machine comes equipped with our H-26 cap hopper/sorter, or optional HES-12... [See More]
- Industry: Industrial / General Use
- Rate: 300
- Cap Type: Screw
- Automation: Automatic
from Filamatic
The Filamatic Series H filling machines provide advanced staight-line filling. The horizontal positioning of the filling units handles a wide variety of flowable, non-flowable products. Accepts up to 22 filling units for a production rate of 300 cpm. [See More]
- Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
- Automation: Automatic; Robotic (optional feature)
- Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature)
- Features: Feeder (optional feature); Hazardous (optional feature); Processor (optional feature); StainlessSteel
from Resina
The NRF Fitment Applicator is designed to take fitments or orient them, and place them in a container. Intended mainly for customers in the spice industry, the machine is very versatile and has many applications. It comes equipped with our H-26 cap hopper/sorter which is the best on the market. [See More]
- Industry: Industrial / General Use
- Rate: 300
- Cap Type: Child Resistant (optional feature); Press On (optional feature); Fitments
- Automation: Automatic
from Filamatic
The automatic level filler provides a rapid, level fill each and every time. Advanced spring loaded nozzle and overflow technology allow this robust filler to deliver an even fill with easy changeover and quick volume adjustment. The filler can be outfitted with up to 8 nozzles and is ideal for... [See More]
- Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
- Features: Feeder (optional feature); Hazardous (optional feature); Processor (optional feature); StainlessSteel
- Automation: Automatic
from Resina
Model NRL has been specifically designed to handle single friction external lid closures on grease type cartridges at speeds of 300 containers per minute. It comes equipped with our H-26 cap hopper/sorter which is the best on the market. Also, NEMA 4 control panel and complete safety guards are all... [See More]
- Industry: Industrial / General Use
- Rate: 300
- Cap Type: Child Resistant (optional feature); Press On (optional feature); Fitments
- Automation: Automatic
from Filamatic
Filamatic automatic modular Monobloc systems represent our state-of-the-art integrated packaging line for filling, plug or stopper insertion and capping. The compact stainless steel (316 SS) design optimizes valuable floor space and allows a single operator to oversee packaging functions at rates up... [See More]
- Industry: Industrial / General Use; Chemical; Cosmetic; Household; Medical; Pharm
- Automation: Automatic; Robotic (optional feature)
- Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature)
- Features: Sanitary; Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
from Resina
Model NRP fully automatic plugger is designed to handle plugs and fitments. It is very versatile and can handle a wide variety of caps and high speeds. Its comes complete with a vibratory bowl with prefeeder (if required), sized for the specific application and speed. Also, NEMA 4 control panel and... [See More]
- Industry: Industrial / General Use
- Rate: 200
- Cap Type: Child Resistant (optional feature); Press On (optional feature); Fitments
- Automation: Automatic
from Filamatic
Modular economical designs allows you to automate your FILAMATIC Semi-Automatic Bench-Top Filling Machine with building block simplicity. The number of filling stations can be added as required for increased production. Add optional modules as needed. [See More]
- Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
- Automation: Automatic; Robotic (optional feature)
- Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature)
- Features: Feeder (optional feature); Hazardous (optional feature); Processor (optional feature); StainlessSteel
from Resina
The HES delivers properly oriented caps via a discharge chute on demand. The caps are elevated and oriented on special custom designed attached to a elrin belt from the floor level bulk cap hopper. The HES has all stainless steel construction (304 or 316), NEMA 4 control panel, PE eye for feed... [See More]
- Industry: Industrial / General Use
- Rate: 600
- Cap Type: Child Resistant (optional feature); Press On (optional feature)
- Automation: Automatic
from Filamatic
The compact Series V machine uses interchangeable filling units to dispense a wide variety of free-flowing to viscous liquid products. Ideal for dispensing pharmaceutical products and parenteral liquids. [See More]
- Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
- Automation: Automatic; Robotic (optional feature)
- Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature)
- Features: Feeder (optional feature); Hazardous (optional feature); Processor (optional feature); StainlessSteel
from Resina
The NRX-4000 In-line Capping System is a breakthrough in machinery design. It is the first In-line capper to reach the 600 cap-per-minute speed, and has 18 patents approved by the US patent office. NRX-4000 comes equipped with our H-42 hopper/sorter or our HES bulk cap hopper/elevator/sorter... [See More]
- Industry: Industrial / General Use
- Rate: 600
- Cap Type: Screw
- Automation: Automatic
from Filamatic
Processes more cap and bottle sizes than other belt wheel cappers, handling vials to gallons - ballon plastic, rigid plastic, glass or metal. [See More]
- Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
- Automation: Automatic; Robotic (optional feature)
from Resina
The NRK-400 is an automatic In-line capping machine encompassing the some of the best features of our capping machines for reliable and very fast operation. It comes equipped with our H-26 cap hopper/sorter, or optional HES-12 hopper/elevator/sorter, which are the best on the market. Also, a... [See More]
- Industry: Industrial / General Use
- Rate: 300
- Cap Type: Screw
- Automation: Automatic
from Filamatic
The Filamatic Cubitainer ®, combination package filling and capping system provides an efficient, cost-effective method of automatically liquid filling and capping Cubitainer ® containers. Eliminates multiple operations . There is no need to remove the Cube ® Insert from the box while... [See More]
- Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
- Automation: Automatic; Robotic (optional feature)
- Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature); Cubitainer®
- Features: Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
from Resina
The RW-500 is the first In-Line capping system designed to handle large size containers, with caps up to 150 mm. It can handle speeds up to 300 per minute for smaller caps, and over 150 per minute with large size caps. RW-500 comes equipped with HES-12 bulk cap hopper/elevator/sorter for speedy cap... [See More]
- Industry: Industrial / General Use
- Rate: 150
- Cap Type: Screw
- Automation: Automatic
from Filamatic
Accommodates a wide variety of liquid filling applications and fluid types. Easy to read touch screen with electronic volume adjustment controls for speed and ease of set-up. Piston pumps fill low, medium and high viscous product of 1 liter or less. The DFS trolley system allows for changeover in as... [See More]
- Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
- Automation: Automatic; Robotic (optional feature)
- Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature)
- Features: Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
from Resina
The NRS-51-HES is a heavy duty self-contained, automatic capping system. It is specially designed for large size caps (70-120), and is very versatile and easy to changeover. It can apply caps at speeds up to 45 per minute depending on speed. It comes equipped with our high-speed HES-12 floor level... [See More]
- Industry: Industrial / General Use
- Rate: 45
- Cap Type: Screw
- Automation: Automatic
from Filamatic
Accommodates a wide variety of liquid filling applications and fluid types. Easy to read touch screen with electronic volume adjustment controls for speed and ease of set-up. Flowmeters provide consistent results with wide range of fills at more than 200 cpm. The DFS trolley system allows for... [See More]
- Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
- Automation: Automatic; Robotic (optional feature)
- Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature)
- Features: Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
from Resina
The NRC-20 is a self-contained, low cost capping system. It is specially designed to take caps from bulk, orient and place them on a container, and tighten them (low torques only). NEMA-4 control panel, complete safety guards and interlocks, and simultaneous gripper adjustment are all standard. [See More]
- Industry: Industrial / General Use
- Rate: 90
- Cap Type: Screw
- Automation: Automatic
from Filamatic
Accommodates a wide variety of liquid filling applications and fluid types. Rotary pumps used for dispensing diagnostic, cosmetic/personal care, specialty chemical/household applications. Best suited for fill volumes ranging from 50 ml to 20 liters. The DFS trolley system allows for changeover in as... [See More]
- Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
- Automation: Automatic; Robotic (optional feature)
- Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature)
- Features: Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
from Resina
The NRT-20 is a self-contained system designed for tightening caps or pump/trigger sprayers. It is small and compact allowing you to roll it up to an existing conveyor line with ease. Easy to adjust hand crank height adjustment allows an easy changeover of the unit quickly without tools. [See More]
- Industry: Industrial / General Use
- Rate: 300
- Cap Type: Screw
- Automation: Automatic
from Filamatic
Accommodates a wide variety of liquid filling applications and fluid types. Easily read touch screen with electronic volume adjustment controls for speed and ease of setup. A variety of metering systems are available including piston, flowmeter, and lobe that can provide consistent results with wide... [See More]
- Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
- Automation: Automatic; Robotic (optional feature)
- Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature)
- Features: Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
from Resina
The NRS-30 is a heavy duty self-contained, automatic capping system. It is specially designed to be very versatile with very fast changeover. It will apply caps at a rate of up to 60 per minute, depending on cap size. It comes equipped with our H-26 Vertical dial pin hopper/sorter, which is the best... [See More]
- Industry: Industrial / General Use
- Rate: 60
- Cap Type: Screw
- Automation: Automatic
from Filamatic
Accommodates a wide variety of liquid filling applications and fluid types. Rotary Lobe Pumpsused for dispensing diagnostic, cosmetic, personal care, food, chemical specialty, household products. Best suited for fill volumes ranging 50 ml to 20 Liters. Requires CIP. Fills up to 200+ cpm. [See More]
- Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
- Automation: Automatic; Robotic (optional feature)
- Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature)
- Features: Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
from Resina
The NRU-30/40 is a heavy duty, self-contained, fully automatic capping system which is specifically designed to handle a variation of caps, orient and place them on a container, and tighten them the cap at a predetermined torque. It comes equipped with our H-26 cap hopper/sorter, or optional HES-12... [See More]
- Industry: Industrial / General Use
- Rate: 300
- Cap Type: Screw
- Automation: Automatic
from Filamatic
High-speed automatic modular Monobloc systems are designed to cycle two bottles at a time through each filling, plug or stopper insertion, and capping station, and allow a single operator to oversee packaging functions at rates up to 120 CPM. Modular design allows users to "mix and match" the... [See More]
- Industry: Industrial / General Use; Chemical; Cosmetic; Household; Medical; Pharm
- Automation: Automatic; Robotic (optional feature)
- Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature)
- Features: Sanitary; Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
from Filamatic
World Class/Just-In-Time Packaging System minimizes inventory, lead time and labor costs. Effortlessly fills and caps from 90 oz to 300 oz. containers at speeds of up to 20+ cases per minute. Smooth conversion from a trailer load of empty cased containers to a trailer load of filled, cased... [See More]
- Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
- Automation: Automatic; Robotic (optional feature)
- Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature)
- Features: Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
from Filamatic
Effortlessly fills molten liquids such as stick deodorant, anti-perspirant, lipstick, candle wax, petrolatum base product with ease and precision. Controlled environment filler provides simple, trouble-free filling up to 200 degrees Fahrenheit. [See More]
- Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
- Automation: Automatic; Robotic (optional feature)
- Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature)
- Features: Feeder (optional feature); Hazardous (optional feature); Processor (optional feature); StainlessSteel