Manual Capping Machines
from diaago
The Novitain Manual Capper MC1 offers a cost-effective way of applying uniform pressure to push caps in an entire 96 tubes rack in only a single action. The manual capper is able to repeatedly and reliably securely cap tubes (up to 1.40 ml) in all ANSI /SLAS format racks up to a maximum height of... [See More]
- Automation: Manual
- Industry: Medical
from Watson Marlow Pumps Group
FS10 and FS32 are semi-automatic machines designed for crimping of aluminium overseals. PROTECTION FROM REPETITIVE STRAIN INJURY. Place the cap on the top. of the bottle and activate the FS10/32 by pressing the bottle against the bottle grip. CAPACITY 1,000 UNITS / HOUR. The capacity all depends on... [See More]
- Automation: Manual
- Features: Portable
- Cap Type: Crimp
from diaago
The Manual Decapper-1 is made of high-quality plastic and removes a single Push Cap. The Manual Decapper-8 removes Push Caps in a row of eight. The Manual Decapper-8 Aluminum removes individual Push Caps in a row of eight from frozen tubes. All manual decappers provide quick and easy removal of the... [See More]
- Automation: Manual
- Industry: Medical
from Watson Marlow Pumps Group
FC10 and FC32 are semi-automatic machines for tightening screw caps on to bottles. PROTECTION FROM REPETITIVE STRAIN INJURY. Place the cap on the top. of the bottle and activate the FC10/32 by pressing the bottle against the bottle grip. CAPACITY 1,200 UNITS / HOUR. The capacity all depends on the... [See More]
- Automation: Manual
- Industry: Cosmetic; Food; Pharm
- Cap Type: Screw
- Features: Portable
from diaago
Seal 50 sample collection tubes at once! The capper operates as a stand-alone device and is very easy to use. Place the rack into the rack entrance and with a simple forward / reverse action of the handle all 50 tubes are now evenly capped. Features. Ideal solution for the fast and simple sealing of... [See More]
- Automation: Manual
- Industry: Medical