Screw Capping Machines
from Watson Marlow Pumps Group
SCOPE OP APPLICATION. Pharmaceutical. Diagnostic. Biopharmaceutical. Disposable filling. Aseptic liquid filling. Peristaltic liquid filling. No cleaning validation. Easy product change over. Ideal for smalll batch production. No cross contamination. High accuracy filling. VERY COMPACT. Machine... [See More]
- Cap Type: Press On; Screw
- Automation: Automatic
- Industry: Pharm; Diagnostic, Biopharmaceutical
- Features: Sanitary
from diaago
Micronic's Manual Screw Cap Remover is easy to use for removal of individual screw caps. Features. Ideal and convenient to different lab sizes and needs. Class 7 clean-room production. DNase/RNase and Pyrogene free [See More]
- Cap Type: Screw
- Industry: Medical
from Resina
The NRC-30/40 is a heavy duty, self-contained, automatic capping system which is specifically designed to handle various size caps from bulk, orient, place them on a container, and tighten them at a predetermined torque. This machine comes equipped with our H-26 cap hopper/sorter, or optional HES-12... [See More]
- Cap Type: Screw
- Rate: 300
- Industry: Industrial / General Use
- Automation: Automatic
from Watson Marlow Pumps Group
FC10 and FC32 are semi-automatic machines for tightening screw caps on to bottles. PROTECTION FROM REPETITIVE STRAIN INJURY. Place the cap on the top. of the bottle and activate the FC10/32 by pressing the bottle against the bottle grip. CAPACITY 1,200 UNITS / HOUR. The capacity all depends on the... [See More]
- Cap Type: Screw
- Automation: Manual
- Industry: Cosmetic; Food; Pharm
- Features: Portable
from diaago
The Micronic Screw Cap Recapper CS100 line is developed to improve the manual (de)capping of tubes. The manual recappers are available for 96- (CS100 model), 48- (CS110 model) or 24-well (CS120 model) format tubes with internal thread or external thread. The cost-effective tools (non battery... [See More]
- Cap Type: Screw
- Industry: Medical
from Resina
The NRX-4000 In-line Capping System is a breakthrough in machinery design. It is the first In-line capper to reach the 600 cap-per-minute speed, and has 18 patents approved by the US patent office. NRX-4000 comes equipped with our H-42 hopper/sorter or our HES bulk cap hopper/elevator/sorter... [See More]
- Cap Type: Screw
- Rate: 600
- Industry: Industrial / General Use
- Automation: Automatic
from diaago
There's no better time to try out the CS500 Docking Station. In stock and ready to ship! Ask us about a virtual demo. Micronic's CS500 line includes handheld devices offering users the ability to cap, decap or recap a row of 8 (CS500 model), 6 (CS510 model) or 4 (CS520 model) tubes in less than 5... [See More]
- Cap Type: Screw
- Industry: Medical
from Resina
The NRK-400 is an automatic In-line capping machine encompassing the some of the best features of our capping machines for reliable and very fast operation. It comes equipped with our H-26 cap hopper/sorter, or optional HES-12 hopper/elevator/sorter, which are the best on the market. Also, a... [See More]
- Cap Type: Screw
- Rate: 300
- Industry: Industrial / General Use
- Automation: Automatic
from diaago
The Micronic Screw Cap Recapper CS700 line offers users the ability to cap, decap or recap 96 (model CS700), 48 (model CS710) or 24 (model CS720) tubes with Screw Caps in a single action. Designed to improve efficiency, the Micronic Screw Cap Recapper can be used as a stand-alone instrument or be... [See More]
- Cap Type: Screw
- Industry: Medical
from Resina
The RW-500 is the first In-Line capping system designed to handle large size containers, with caps up to 150 mm. It can handle speeds up to 300 per minute for smaller caps, and over 150 per minute with large size caps. RW-500 comes equipped with HES-12 bulk cap hopper/elevator/sorter for speedy cap... [See More]
- Cap Type: Screw
- Rate: 150
- Industry: Industrial / General Use
- Automation: Automatic
from Resina
The NRS-51-HES is a heavy duty self-contained, automatic capping system. It is specially designed for large size caps (70-120), and is very versatile and easy to changeover. It can apply caps at speeds up to 45 per minute depending on speed. It comes equipped with our high-speed HES-12 floor level... [See More]
- Cap Type: Screw
- Rate: 45
- Industry: Industrial / General Use
- Automation: Automatic
from Resina
The NRC-20 is a self-contained, low cost capping system. It is specially designed to take caps from bulk, orient and place them on a container, and tighten them (low torques only). NEMA-4 control panel, complete safety guards and interlocks, and simultaneous gripper adjustment are all standard. [See More]
- Cap Type: Screw
- Rate: 90
- Industry: Industrial / General Use
- Automation: Automatic
from Resina
The NRT-20 is a self-contained system designed for tightening caps or pump/trigger sprayers. It is small and compact allowing you to roll it up to an existing conveyor line with ease. Easy to adjust hand crank height adjustment allows an easy changeover of the unit quickly without tools. [See More]
- Cap Type: Screw
- Rate: 300
- Industry: Industrial / General Use
- Automation: Automatic
from Resina
The NRS-30 is a heavy duty self-contained, automatic capping system. It is specially designed to be very versatile with very fast changeover. It will apply caps at a rate of up to 60 per minute, depending on cap size. It comes equipped with our H-26 Vertical dial pin hopper/sorter, which is the best... [See More]
- Cap Type: Screw
- Rate: 60
- Industry: Industrial / General Use
- Automation: Automatic
from Resina
The NRU-30/40 is a heavy duty, self-contained, fully automatic capping system which is specifically designed to handle a variation of caps, orient and place them on a container, and tighten them the cap at a predetermined torque. It comes equipped with our H-26 cap hopper/sorter, or optional HES-12... [See More]
- Cap Type: Screw
- Rate: 300
- Industry: Industrial / General Use
- Automation: Automatic