Cosmetics / Perfumery Capping Machines

10 Results
Tabletop Screw Capping Machines -- FC10/32
from Watson Marlow Pumps Group

FC10 and FC32 are semi-automatic machines for tightening screw caps on to bottles. PROTECTION FROM REPETITIVE STRAIN INJURY. Place the cap on the top. of the bottle and activate the FC10/32 by pressing the bottle against the bottle grip. CAPACITY 1,200 UNITS / HOUR. The capacity all depends on the... [See More]

  • Industry: Cosmetic; Food; Pharm
  • Automation: Manual
  • Cap Type: Screw
  • Features: Portable
Automatic H Filling Machine -- Horizontal Series
from Filamatic

The Filamatic Series H filling machines provide advanced staight-line filling. The horizontal positioning of the filling units handles a wide variety of flowable, non-flowable products. Accepts up to 22 filling units for a production rate of 300 cpm. [See More]

  • Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
  • Automation: Automatic; Robotic (optional feature)
  • Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature)
  • Features: Feeder (optional feature); Hazardous (optional feature); Processor (optional feature); StainlessSteel
Automatic Level Filler -- Level Filler
from Filamatic

The automatic level filler provides a rapid, level fill each and every time. Advanced spring loaded nozzle and overflow technology allow this robust filler to deliver an even fill with easy changeover and quick volume adjustment. The filler can be outfitted with up to 8 nozzles and is ideal for... [See More]

  • Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
  • Features: Feeder (optional feature); Hazardous (optional feature); Processor (optional feature); StainlessSteel
  • Automation: Automatic
Automatic Monobloc -- MNB-2000
from Filamatic

Filamatic automatic modular Monobloc systems represent our state-of-the-art integrated packaging line for filling, plug or stopper insertion and capping. The compact stainless steel (316 SS) design optimizes valuable floor space and allows a single operator to oversee packaging functions at rates up... [See More]

  • Industry: Industrial / General Use; Chemical; Cosmetic; Household; Medical; Pharm
  • Automation: Automatic; Robotic (optional feature)
  • Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature)
  • Features: Sanitary; Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
Automatic Synchromat Filling Machine -- Synchromat
from Filamatic

Modular economical designs allows you to automate your FILAMATIC Semi-Automatic Bench-Top Filling Machine with building block simplicity. The number of filling stations can be added as required for increased production. Add optional modules as needed. [See More]

  • Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
  • Automation: Automatic; Robotic (optional feature)
  • Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature)
  • Features: Feeder (optional feature); Hazardous (optional feature); Processor (optional feature); StainlessSteel
Cubitainer Filling & Capping System -- Cubitainer
from Filamatic

The Filamatic Cubitainer ®, combination package filling and capping system provides an efficient, cost-effective method of automatically liquid filling and capping Cubitainer ® containers. Eliminates multiple operations . There is no need to remove the Cube ® Insert from the box while... [See More]

  • Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
  • Automation: Automatic; Robotic (optional feature)
  • Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature); Cubitainer®
  • Features: Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
DFS Dockable Flowmeter Filling Machine -- Digifil
from Filamatic

Accommodates a wide variety of liquid filling applications and fluid types. Easy to read touch screen with electronic volume adjustment controls for speed and ease of set-up. Piston pumps fill low, medium and high viscous product of 1 liter or less. The DFS trolley system allows for changeover in as... [See More]

  • Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
  • Automation: Automatic; Robotic (optional feature)
  • Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature)
  • Features: Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
DFS Non-Dockable Filling Machine -- DFS Series
from Filamatic

Accommodates a wide variety of liquid filling applications and fluid types. Easily read touch screen with electronic volume adjustment controls for speed and ease of setup. A variety of metering systems are available including piston, flowmeter, and lobe that can provide consistent results with wide... [See More]

  • Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
  • Automation: Automatic; Robotic (optional feature)
  • Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature)
  • Features: Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
In-Case Liquid Filler & Capper -- Model IFC-15
from Filamatic

World Class/Just-In-Time Packaging System minimizes inventory, lead time and labor costs. Effortlessly fills and caps from 90 oz to 300 oz. containers at speeds of up to 20+ cases per minute. Smooth conversion from a trailer load of empty cased containers to a trailer load of filled, cased... [See More]

  • Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
  • Automation: Automatic; Robotic (optional feature)
  • Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature)
  • Features: Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
Molten Products Filling Machine -- H-CE Series
from Filamatic

Effortlessly fills molten liquids such as stick deodorant, anti-perspirant, lipstick, candle wax, petrolatum base product with ease and precision. Controlled environment filler provides simple, trouble-free filling up to 200 degrees Fahrenheit. [See More]

  • Industry: Industrial / General Use; Chemical; Cosmetic; Food; Household; Medical; Pharm
  • Automation: Automatic; Robotic (optional feature)
  • Cap Type: Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature)
  • Features: Feeder (optional feature); Hazardous (optional feature); Processor (optional feature); StainlessSteel