Rack Mount Network Hubs
from S.I. Tech, Inc.
S.I.Tech 9024 is a 4 to 24 transmissive star that allows distribution of optical signals to up to 24 workstations in a clustered environment. [See More]
- Ports / Interfaces: SMA, ST, SMA
- Features: Hardened products are designed to withstand extreme conditions.; Rack Mount
- Number of Ports: 25
- Protocol / Network: ARCNET
from Data Connect Enterprise, Inc.
Features. Interface. 24-Port RJ45 STP. 12-Port “Data input ”. 12-Port “POE (Data + Power) output ”. 1 10/100Base-TX Management Port with Auto MDI / MDI-X features. POE. Complies with IEEE 802.3af Power over Ethernet Mid-Span PSE. Up to 12 IEEE 802.3af devices powered. Support... [See More]
- Ports / Interfaces: RJ-45
- Features: Rack Mount; PoE Ready
- Number of Ports: 12
- Protocol / Network: Ethernet, 10/100 Ethernet
from Data Connect Enterprise, Inc.
Features. 24-Port ADSL/ADSL2/ADSL2+ subscriber interface with built-in POTS splitter. DMT data rate: Downstream up to 25Mbps / Upstream up to 3Mbps. 1000Base-T uplink interface. Web GUI based management. Local RS-232 CLI and Ethernet SNMP / Telnet / SSH management. Firmware upgradeable via FTP. [See More]
- Ports / Interfaces: RJ-21, RJ-45, Serial
- Data Rate: 0.0250
- Number of Ports: 24
- Features: Rack Mount
from Data Connect Enterprise, Inc.
Features. • 24-port and 12-port stackable 10BASE-T hubs with low cost of ownership and high port density. • Optional SNMP agent as separate box unit or embedded board module. • Durable metal enclosure i n - corporates internal universal power supply. 19 ” RETMA rack-mount... [See More]
- Ports / Interfaces: RJ-45, Serial
- Features: Rack Mount
- Number of Ports: 12 to 24
- Protocol / Network: Ethernet, 10Base-T Ethernet
from Data Connect Enterprise, Inc.
Features. • 24-port, 16-port, and 8- port 10BASE-T hubs with low cost of ownership and high port density. • Low cost, flexible “plug and play ” Ethernet connectivity solution for workgroups. • Rear bonus port provides optional backbone connection of any media type. •... [See More]
- Ports / Interfaces: RJ-45
- Features: Rack Mount
- Number of Ports: 8 to 24
- Protocol / Network: Ethernet, 10Base-T Ethernet