Board Network Hubs
from Data Connect Enterprise, Inc.
Features. • Dual speed 10/ 100Mb, 12 port Ethernet Hub-on-acard. • Occupies a rear I/O slot, eliminating the need for a hub in a separate box. • 6U cPCI form factor, no backplane connection. • MTBF over 30 years. • NEBS Level 3 compliant, EMI Class B Magnum BLADE is a NEBS... [See More]
- Form Factor: Board
- Number of Ports: 12
- Ports / Interfaces: RJ-45
- Protocol / Network: Ethernet, 10Base-T Ethernet
from Radicom Research, Inc.
Radicom Research ’s RW8300 series is all new Wi-Fi/Bluetooth/LAN with USB or Serial Port. It is the perfect networking center solution for embedded system to integrate Wi-Fi, Ethernet or Serial Port into a single platform. The AIO (All-In-One) networking capability provides many functions,... [See More]
- Form Factor: Board
- Protocol / Network: Ethernet
- Ports / Interfaces: RJ-45, USB
from Data Connect Enterprise, Inc.
Features. • 8-port hardened Ethernet Switch in a “2070 ” form factor. Six 10/100 copper ports and two 100 Mb fiber ports. • Fully contained within a 2070 chassis, draws power from the Model 2070 chassis power supply. • All Ethernet cabling is from rear access ports, no... [See More]
- Form Factor: Board
- Number of Ports: 8
- Ports / Interfaces: RJ-45
- Protocol / Network: Ethernet, 10/100 Ethernet
from Radicom Research, Inc.
Radicom Research ’s RW8300 series is all new Wi-Fi/Bluetooth/LAN with USB or Serial Port. It is the perfect networking center solution for embedded system to integrate Wi-Fi, Ethernet or Serial Port into a single platform. The AIO (All-In-One) networking capability provides many functions,... [See More]
- Form Factor: Board
- Protocol / Network: Ethernet
- Ports / Interfaces: USB