Power-over-Ethernet (PoE) Ready Network Hubs

2 Results
12 Port Hub -- 48V POEI
from Data Connect Enterprise, Inc.

Features. Interface. 24-Port RJ45 STP. 12-Port “Data input ”. 12-Port “POE (Data + Power) output ”. 1 10/100Base-TX Management Port with Auto MDI / MDI-X features. POE. Complies with IEEE 802.3af Power over Ethernet Mid-Span PSE. Up to 12 IEEE 802.3af devices powered. Support... [See More]

  • Ports / Interfaces: RJ-45
  • Features: Rack Mount; PoE Ready
  • Number of Ports: 12
  • Protocol / Network: Ethernet, 10/100 Ethernet
48-Port ADSL2+ DSLAM-SFP -- 5248A-DSG
from Data Connect Enterprise, Inc.

Features. 48-Port ADSL / ADSL2 / ADSL2+ Subscriber Interface with Built-in POTS Splitter. DMT data rate: Downstream up to 25Mbps / Upstream up to 3Mbps. 2 x 100Base-T or 2 x. min-GbE Uplink Interfaces. Web-based GUI Management. Local RS-232 CLI and Ethernet SNMP / Telnet / SSH / Management. Firmware... [See More]

  • Ports / Interfaces: RJ-21/50, RJ-45
  • Data Rate: 0.0030 to 0.0250
  • Number of Ports: 48
  • Features: PoE Ready