Desktop / Standalone Network Bridges
2 Results
Long Range Managed Industrial Access Point -- HWRD300 Series
from Henrich Electronics, Inc.
from Henrich Electronics, Inc.
Features. 128MB System Memory. 16MB NOR Flash. On-board 2.4GHz max 23dBm output power (per chain). 2 x 2 On-board radio up to 300Mbps physical data rate. 2 x FE LAN RJ45 with Auto MDI/X. Passive 24V Power Over Ethernet. Integrated 48V IEEE 802.3af available as Option. Applications. Dual Band, Dual... [See More]
- Form Factor: Desktop / Standalone
- Number of Ports: 4
- Area Network Type: LAN Capable
- Data Rate: 0.3000
Managed Industrial Access Point -- HWRD600 Series
from Henrich Electronics, Inc.
from Henrich Electronics, Inc.
Features. 128MB System Memory. 16MB NOR Flash. 2.4GHz 28dBm aggregate power. 2x Gigabit Port (Auto MDI-X). 7 LEDs total, Power, LAN1, LAN2, Signal LED 1,2,3,4. Passive PoE 24-56V or IEEE 802.3af/at PoE on LAN0. Support AP Mass Management Software via SNMP Protocol. Applications. 802.11g/n... [See More]
- Form Factor: Desktop / Standalone
- Number of Ports: 2
- Area Network Type: LAN Capable
- Data Rate: 0.0540