Power-over-Ethernet (PoE) Ready Network Bridges

4 Results
Active Industrial Ethernet WLAN AP/Bridge/Client -- IE-WL-AP-BR-CL-ABG-US
from Weidmuller

Industrial Wireless - AccessPoint/Bridge/Client. Compatible with IEEE 802.11 a/b/g. Power supply via redundant 24 VDC supply inputs or via Power-over-Ethernet. Support for Multi-SSID and VLAN. Turbo-roaming delivers seamless wireless connections. Integrated DI/DO for on-site monitoring and warning. [See More]

  • Area Network Type: LAN Capable; WAN Capable
  • Number of Ports: 2
  • Form Factor: Rack Mount (optional feature)
  • Protocol / Network: Ethernet
Wireless Netowork Bridge -- 501 Wireless Client Bridge
from Aruba Wireless Networks

This client bridge can connect up to 15 Ethernet client devices running a legacy networking protocol to the WLAN – extending wireless network access to a wide range of protocols. An integrated serial to TCP/IP converter enables a RS-232 asynchronous terminal device to communicate with a... [See More]

  • Protocol / Network: Ethernet, Gigabit Ethernet
  • Ports / Interfaces: RJ-45
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Bridge -- AW58100HTP-PAIR
from AvaLAN Wireless Systems, Inc.

The AW58100HTP-PAIR high speed Ethernet bridge provides a point-to-point line of sight connection to link a "fringe" IP device such as a video surveillance camera that needs robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves very high data rate... [See More]

  • Area Network Type: LAN Capable
  • Protocol / Network: Ethernet
  • Data Rate: 0.1000
  • Ports / Interfaces: RJ-45
Long Range Managed Industrial Access Point -- HWRD300 Series
from Henrich Electronics, Inc.

Features. 128MB System Memory. 16MB NOR Flash. On-board 2.4GHz max 23dBm output power (per chain). 2 x 2 On-board radio up to 300Mbps physical data rate. 2 x FE LAN RJ45 with Auto MDI/X. Passive 24V Power Over Ethernet. Integrated 48V IEEE 802.3af available as Option. Applications. Dual Band, Dual... [See More]

  • Area Network Type: LAN Capable
  • Number of Ports: 4
  • Form Factor: Desktop / Standalone
  • Data Rate: 0.3000