Wide Area Network (WAN) Network Bridges

5 Results
Active Industrial Ethernet WLAN AP/Bridge/Client -- IE-WL-AP-BR-CL-ABG-US
from Weidmuller

Industrial Wireless - AccessPoint/Bridge/Client. Compatible with IEEE 802.11 a/b/g. Power supply via redundant 24 VDC supply inputs or via Power-over-Ethernet. Support for Multi-SSID and VLAN. Turbo-roaming delivers seamless wireless connections. Integrated DI/DO for on-site monitoring and warning. [See More]

  • Area Network Type: LAN Capable; WAN Capable
  • Number of Ports: 2
  • Form Factor: Rack Mount (optional feature)
  • Protocol / Network: Ethernet
Compact Ethernet-over-T1 Bridge -- Model 2720/I
from Data Connect Enterprise, Inc.

Patton Electronics introduces a new way of interconnecting remote branches to a Main Office LAN using the Model 2720/I Ethernet-over-T1 Bridge. Called "Remote Router Porting" (RRP), it offers network managers and integrators a simple and economical way for LAN-to-LAN deployments. [See More]

  • Area Network Type: LAN Capable; WAN Capable
  • Protocol / Network: Ethernet, 10Base-T Ethernet
  • Data Rate: 0.0100
  • Ports / Interfaces: RJ-45, T1, Fractional T1 (FT1)
LTE Cellular Router -- MultiConnect®rCell 500 Series
from Multi-Tech Systems, Inc.

Extend your networks reach into your remote sites, connect payment and inventory management systems, monitor equipment performance and provide always on failover connectivity through your choice of broadband wireless networks. Ready for deployment in Europe, the MultiConnect ® rCell 500 Series... [See More]

  • Area Network Type: LAN Capable; WAN Capable
  • Protocol / Network: MODBUS RTU, Ethernet, 10/100 Ethernet, GSM, GPRS, 3G, 4G
  • Number of Ports: 8
  • Ports / Interfaces: SIM, RJ-45, Serial, USB, SMA
Ethernet MicroBridge -- Model 2121
from Patton Electronics Co.

The Patton Ethernet MicroBridge provides a cost-effective solution for connecting multiple local or remote network segments. The Patton MicroBridges feature a wide variety of serial interfaces to make your WAN connections easy. All models are equipped with an 802.3 10Base-T Ethernet RJ-45 jack,... [See More]

  • Area Network Type: LAN Capable; WAN Capable
  • Protocol / Network: Ethernet, 10Base-T Ethernet
  • Data Rate: 0.0100
  • Ports / Interfaces: X.21, RJ-45, Serial
ipRocketLink™ Bridge/Router -- Model 3087
from Data Connect Enterprise, Inc.

Model 3087 ipRocketLink bridge/router redefines access and sets the new standard for customer premise equipment. Based on European Telecommunications Standardization Institute (ETSI) and International Telecommunications Union (ITU) G.SHDSL G.991.2 standard, the Patton 3087 ipRocketLink enables 2.3... [See More]

  • Area Network Type: LAN Capable; WAN Capable
  • Protocol / Network: Ethernet, 10/100 Ethernet, xDSL
  • Data Rate: ? to 0.0023
  • Ports / Interfaces: RJ-45, Serial, T1, E1