Local Area Network (LAN) Network Bridges
from Weidmuller
Industrial Wireless - AccessPoint/Bridge/Client. Compatible with IEEE 802.11 a/b/g. Power supply via redundant 24 VDC supply inputs or via Power-over-Ethernet. Support for Multi-SSID and VLAN. Turbo-roaming delivers seamless wireless connections. Integrated DI/DO for on-site monitoring and warning. [See More]
- Area Network Type: LAN Capable; WAN Capable
- Number of Ports: 2
- Form Factor: Rack Mount (optional feature)
- Protocol / Network: Ethernet
from Synapse Wireless
The SN163 Bridge is equipped with a USB port, providing a fast and reliable connection to Synapse Portal ® or SNAPconnect running on a PC. As it's name implies, this board makes an ideal bridge device for connecting external systems to the SNAP network. [See More]
- Area Network Type: LAN Capable
- Number of Ports: 2
- Form Factor: Board
- Protocol / Network: SNAP Network
from Patton Electronics Co.
Patton Electronics introduces a new way of interconnecting remote branches to a Main Office LAN using the Model 2720/I Ethernet-over-T1 Bridge. Called "Remote Router Porting" (RRP), it offers network managers and integrators a simple and economical way for LAN-to-LAN deployments. [See More]
- Area Network Type: LAN Capable; WAN Capable
- Protocol / Network: Ethernet, 10Base-T Ethernet
- Data Rate: 0.0100
- Ports / Interfaces: RJ-45, T1, Fractional T1 (FT1)
from Multi-Tech Systems, Inc.
The MultiConnect ® rCell 100 Series of cellular routers are a part of MultiTech ’s comprehensive portfolio of cellular connectivity products optimized for M2M (machine-to-machine) communications. With the Industry ’s most cost effective approach to remote device management and shared... [See More]
- Area Network Type: LAN Capable
- Data Rate: 0.0500 to 0.1000
- Number of Ports: 2
- Protocol / Network: MODBUS RTU, CDMA, Ethernet, 10/100 Ethernet, GSM, GPRS, 3G, 4G
from Gefran
R-ETH100 is a bridge module with Fast-Ethernet interface for GDNET. It controls 100 Mbps communication with the operator terminal on one side and powers and controls the modules installed on the R-BUS(x) backplane on the other, acquiring data from all the I/Os every 100 µs. It can control a... [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet
- Number of Ports: 1
- Ports / Interfaces: RJ-45
from Data Device Corporation (DDC)
DDC ’s AceXtreme Bridge Device converts avionics messages in real time between Ethernet, MIL-STD-1553, and ARINC-429, in any direction, without a host computer. BENEFITS. SWaP-C Optimized... Saves Installation Time and Cost. No Host Computer Required. Onboard Processor Enables Application... [See More]
- Area Network Type: LAN Capable
- Ports / Interfaces: IP67 Rugged D Connectors
- Protocol / Network: MIL-STD-1553, ARINC 429, Ethernet
from Data Connect Enterprise, Inc.
Perfectly Designed for FTTx Last Mile Applications The Data Connect 5224V-DSGSFP series is telecom-level high performance VDSL2 IP DSLAM (Digital Subscriber Line Access Multiplexer) with 24-Port VDSL2, 2-Port Gigabit TP / SFP combo interfaces, Hot-Swappable AC/DC Redundant Power System and robust... [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet
- Form Factor: Rack Mount
- Ports / Interfaces: RJ-21, SFP, RJ-45, Serial
from AvaLAN Wireless Systems, Inc.
The AW2400iTR-PAIR provides the same wireless Ethernet bridge functionality as the weatherproof outdoor AW2400xTR-PAIR, but in convenient small low cost packages for indoor applications. This robust and reliable product provides you with a pre-configured non-line-of-sight, point-to-point wireless... [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet
from Henrich Electronics, Inc.
Features. 128MB System Memory. 16MB NOR Flash. On-board 2.4GHz max 23dBm output power (per chain). 2 x 2 On-board radio up to 300Mbps physical data rate. 2 x FE LAN RJ45 with Auto MDI/X. Passive 24V Power Over Ethernet. Integrated 48V IEEE 802.3af available as Option. Applications. Dual Band, Dual... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 4
- Form Factor: Desktop / Standalone
- Data Rate: 0.3000
from Patton Electronics Co.
The Patton Ethernet MicroBridge provides a cost-effective solution for connecting multiple local or remote network segments. The Patton MicroBridges feature a wide variety of serial interfaces to make your WAN connections easy. All models are equipped with an 802.3 10Base-T Ethernet RJ-45 jack,... [See More]
- Area Network Type: LAN Capable; WAN Capable
- Protocol / Network: Ethernet, 10Base-T Ethernet
- Data Rate: 0.0100
- Ports / Interfaces: X.21, RJ-45, Serial
from Multi-Tech Systems, Inc.
Extend your networks reach into your remote sites, connect payment and inventory management systems, monitor equipment performance and provide always on failover connectivity through your choice of broadband wireless networks. Ready for deployment in Europe, the MultiConnect ® rCell 500 Series... [See More]
- Area Network Type: LAN Capable; WAN Capable
- Protocol / Network: MODBUS RTU, Ethernet, 10/100 Ethernet, GSM, GPRS, 3G, 4G
- Number of Ports: 8
- Ports / Interfaces: SIM, RJ-45, Serial, USB, SMA
from Data Connect Enterprise, Inc.
Very High-speed Connectivity for Internet Access and IPTV Service. The Data Connect 5204V-BM is a single VDSL2 port Bridge Modem equipped with four Ethernet ports by embedded 10/100Mbps Ethernet Switch. Compliant with ITU-T G.993.2 VDSL2 standard, the Data Connect supports 5204V-BM the highest rate... [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet, 10/100 Ethernet
- Number of Ports: 5
- Ports / Interfaces: RJ-11
from AvaLAN Wireless Systems, Inc.
The AW2400xTR-PAIR is a robust and reliable product that provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects “fringe ” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices,... [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet
- Data Rate: 0.0015
- Encryption Type: 128 bit AES
from Henrich Electronics, Inc.
Features. 128MB System Memory. 16MB NOR Flash. 2.4GHz 28dBm aggregate power. 2x Gigabit Port (Auto MDI-X). 7 LEDs total, Power, LAN1, LAN2, Signal LED 1,2,3,4. Passive PoE 24-56V or IEEE 802.3af/at PoE on LAN0. Support AP Mass Management Software via SNMP Protocol. Applications. 802.11g/n... [See More]
- Area Network Type: LAN Capable
- Number of Ports: 2
- Form Factor: Desktop / Standalone
- Data Rate: 0.0540
from Multi-Tech Systems, Inc.
The MultiConnect ® eCell cellular to Ethernet bridge makes adding cellular connectivity to existing wired assets quick and easy. Providing wireless failover to prevent network outages to vending machines, kiosks, digital signs, ATM machines and countless other fixed assets that require reliable,... [See More]
- Area Network Type: LAN Capable
- Ports / Interfaces: RJ-45, Serial, SMA
- Protocol / Network: Ethernet, 10/100 Ethernet, 3G, 4G
from Data Connect Enterprise, Inc.
100/100Mbps Downstream / Upstream, high Performance Ethernet over VDSL Solution The Data Connect 2178HSEE-4 is an Ethernet-over-VDSL2 Bridge with high performance. It is designed based on two core networking technology, Ethernet and VDSL2 (Very-high-data rate Digital Subscriber Line 2). The VDSL2... [See More]
- Area Network Type: LAN Capable
- Data Rate: 0.1000
- Number of Ports: 6
- Protocol / Network: Ethernet, xDSL
from AvaLAN Wireless Systems, Inc.
The AW900xTR-PAIR is a robust and reliable, preconfigured matched pair, point-to-point wireless Ethernet bridge that connects “fringe ” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control... [See More]
- Area Network Type: LAN Capable
- Protocol / Network: Ethernet, 10/100 Ethernet
- Data Rate: 1.54E-6
- Ports / Interfaces: RPTNC Female, RJ-45