Dial / Analog / Direct Reading Scale Calipers

25 Results
International Connector Thread Identification Kit
from HydraCheck Inc.

The Gates ™ International Thread Identification Kit will put an end to all your connector identification confusion and conveniently fits in your pocket. Kit includes: Instruction Booklet: This pocket-sized book has all the information you need to make the job of correct connector... [See More]

  • Display: Dial / Analog / Direct Reading
  • Capability: Thread or Serration Gage
  • Measurement Scale / Units: English; Metric
  • Mounting / Loading Options: Handheld or Portable
Calipers -- 326988
from RS Components, Ltd.

Dial Caliper 150mm, 0.02mm [See More]

  • Display: Dial / Analog / Direct Reading
  • Accuracy: 0.02 mm
  • Graduation / Resolution: 7.87E-4
Calipers -- 327056
from RS Components, Ltd.

Moore & Wright MW146-15I Caliper [See More]

  • Display: Dial / Analog / Direct Reading
  • Accuracy: 0.001 in
  • Graduation / Resolution: 1.00E-3
Calipers -- 327259
from RS Components, Ltd.

Dial Caliper 300mm, 0.02mm [See More]

  • Display: Dial / Analog / Direct Reading
  • Accuracy: 0.03 mm
  • Graduation / Resolution: 7.87E-4
Calipers -- 642032 [201010 from Devco Corporation]
from RS Components, Ltd.

Pocket Vernier Caliper DIN 862, 100 mm [See More]

  • Display: Dial / Analog / Direct Reading
  • Graduation / Resolution: 0.0020
Calipers -- 642033 [201101 from Devco Corporation]
from RS Components, Ltd.

Dial Caliper DIN 862, IP40, 0 - 150 mm [See More]

  • Display: Dial / Analog / Direct Reading
  • Graduation / Resolution: 3.94E-4
Calipers -- 642034 [201102 from Devco Corporation]
from RS Components, Ltd.

Dial Caliper DIN 862, IP40, 0 - 150 mm [See More]

  • Display: Dial / Analog / Direct Reading
  • Graduation / Resolution: 7.87E-4
Dial Caliper -- MI-505-676 [MI-505-676 from Mitutoyo America Corporation]
from Reid Supply

Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display. . MI-505-676: 0 - NaN | - NaN Dial Caliper; Graduations:... [See More]

  • Display: Dial / Analog / Direct Reading
  • Graduation / Resolution: 1.00E-3
  • Range: 8
  • Accuracy: +/- .002
Caliper with Analog Display -- 16 DN
from Mahr Inc.

Product features. Vernier and main scale have a satin chrome finish for glare free reading. Thumb clamp. Measuring surfaces made of steel. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Raised guide ways for the protection of the... [See More]

  • Display: Dial / Analog / Direct Reading
  • Range: 0.0 to 5.91
  • Measurement Scale / Units: English; Metric
  • Graduation / Resolution: 0.0020
Calipers
from Gagemaker L.P.

Calipers are the universal measuring tool thanks in part to their versatility. Most calipers 12 ”/300mm and under can perform OD, ID and step measurements and normally have a depth rod for measuring deep recesses. Calipers are available with plastic, stainless steel and carbide jaws to match... [See More]

  • Display: Dial / Analog / Direct Reading
  • Measurement Scale / Units: English
  • Caliper Type: Nib Jaws; Slide Caliper
  • Range: 0.0 to 40
Benchtop Digital Length Gauge -- Kentucky Gauge MMP
from Hymark/Kentucky Gauge

Specifications. Light weight and portable design. Rugged guide rail with T-slots for easy mounting. Precision and maintenance free moving carriage with handle. High-performance slide bearings for smooth and easy positioning. Battery powered LCD readout with inch/metric and fractional display. Keypad... [See More]

  • Display: Dial / Analog / Direct Reading; Digital Display
  • Range: 240
  • Measurement Scale / Units: English; Metric
  • Graduation / Resolution: 1.00E-3
Dial Caliper -- MI-505740 [MI-505740 from Mitutoyo America Corporation]
from Reid Supply

Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display. . 0-6 inch range, 0.001 inch Dial Caliper, 0.2... [See More]

  • Display: Dial / Analog / Direct Reading
  • Graduation / Resolution: 1.00E-3
  • Range: 6
  • Accuracy: ±0.001
Caliper with Analog Display -- 16 FN
from Mahr Inc.

Product features. Vernier and main scale have a satin chrome finish for glare free reading. Locking screw above. Measuring surfaces made of steel. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Raised guide ways for the protection... [See More]

  • Display: Dial / Analog / Direct Reading
  • Range: 0.0 to 11.81
  • Measurement Scale / Units: English; Metric
  • Graduation / Resolution: 0.0020
Benchtop Digital Length Gauge -- Kentucky Gauge MMT
from Hymark/Kentucky Gauge

Specifications. Measuring length: up to 240in, others on request. Encoder resolution: 0.0002in (5microns). Display resolution: 0.001in. Repeat accuracy: +/- 0.001in (+/- 0.03mm). Power supply: 110V AC. Working height: 36in, others on request. Features. Precision and maintenance free steel roller... [See More]

  • Display: Dial / Analog / Direct Reading; Digital Display
  • Range: 240
  • Measurement Scale / Units: English; Metric
  • Graduation / Resolution: 1.00E-3
Dial Caliper -- MI-505742 [MI-505742 from Mitutoyo America Corporation]
from Reid Supply

Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display. . 0-6 inch range, 0.001 inch Dial Caliper, 0.1... [See More]

  • Display: Dial / Analog / Direct Reading
  • Graduation / Resolution: 1.00E-3
  • Range: 6
  • Accuracy: ±0.002
Caliper with Analog Display -- 16 GN
from Mahr Inc.

Product features. Vernier and main scale have a satin chrome finish for glare free reading. Locking screw above. Measuring surfaces made of steel. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Raised guide ways for the protection... [See More]

  • Display: Dial / Analog / Direct Reading
  • Range: 0.0 to 11.81
  • Measurement Scale / Units: English; Metric
  • Graduation / Resolution: 7.87E-4
Benchtop Digital Length Gauge -- Kentucky Gauge MMV
from Hymark/Kentucky Gauge

Specifications. Measuring length: up to 240in, others on request. Material diameter: up to 6in (standard), others on request. Encoder resolution: 0.0002in (5microns). Display resolution: 0.001in. Repeat accuracy: +/- 0.001in (+/- 0.03mm). Power supply: 110V ACWorking height: 36in, others on request. [See More]

  • Display: Dial / Analog / Direct Reading; Digital Display
  • Range: 240
  • Measurement Scale / Units: English; Metric
  • Graduation / Resolution: 1.00E-3
Dial Caliper -- MI-50574251 [MI-50574251 from Mitutoyo America Corporation]
from Reid Supply

Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display. . 0-6 inch range, 0.001 inch Dial Caliper, 0.1... [See More]

  • Display: Dial / Analog / Direct Reading
  • Graduation / Resolution: 1.00E-3
  • Range: 6
  • Accuracy: ±0.001
Caliper with Analog Display -- 16 GN
from Mahr Inc.

Product features. Vernier and main scale have a satin chrome finish for glare free reading. Locking screw above. Measuring surfaces made of steel. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Raised guide ways for the protection... [See More]

  • Display: Dial / Analog / Direct Reading
  • Range: 0.0 to 11.02
  • Measurement Scale / Units: English; Metric
  • Graduation / Resolution: 7.87E-4
Dial Caliper -- MI-50574256 [MI-50574256 from Mitutoyo America Corporation]
from Reid Supply

Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display. . 0-6 inch range, 0.001 inch Dial Caliper, 0.1... [See More]

  • Display: Dial / Analog / Direct Reading
  • Graduation / Resolution: 1.00E-3
  • Range: 6
  • Accuracy: ±0.001
Caliper with Analog Display -- 16 N
from Mahr Inc.

Product features. Vernier and main scale have a satin chrome finish for glare free reading. Locking screw below. Measuring surfaces made of steel. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Scope of delivery. Thread table. Case [See More]

  • Display: Dial / Analog / Direct Reading
  • Range: 0.0 to 11.81
  • Measurement Scale / Units: English; Metric
  • Graduation / Resolution: 0.0020
Dial Caliper -- MI-505743 [MI-505743 from Mitutoyo America Corporation]
from Reid Supply

Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display. . 0-8 inch range, 0.001 inch Dial Caliper, 0.1... [See More]

  • Display: Dial / Analog / Direct Reading
  • Graduation / Resolution: 1.00E-3
  • Range: 8
  • Accuracy: ±0.002
Imperial Units Dial Caliper -- 16 U
from Mahr Inc.

Product features. Vernier and main scale have a satin chrome finish for glare free reading. Locking screw below. Measuring surfaces made of steel. Interchangeable beams. Scope of delivery. Case [See More]

  • Display: Dial / Analog / Direct Reading
  • Range: 0.0 to 6
  • Measurement Scale / Units: English
  • Graduation / Resolution: 3.94E-5 to 1.00E-3
Dial Caliper -- SO-200-582 [SO-200-582 from Sowa Tool & Machine Co., Ltd.]
from Reid Supply

Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display. . SO-200-582: 0 - NaN | - NaN Dial Caliper; Graduations:... [See More]

  • Display: Dial / Analog / Direct Reading
  • Graduation / Resolution: 1.00E-3
  • Range: 6
  • Accuracy: +/- .001
Metric Units Dial Caliper -- 16 U
from Mahr Inc.

Product features. Large, high contrast dial face. Satin chrome finished line scale. Locking screw above. Measuring surfaces made of steel. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Scope of delivery. Case [See More]

  • Display: Dial / Analog / Direct Reading
  • Range: 0.0 to 5.91
  • Measurement Scale / Units: Metric
  • Graduation / Resolution: 3.94E-4 to 7.87E-4