SDRAM DRAM Modules

1 Result
DDR2 SDRAM Consumer Memory
from SK Hynix

Consumer DDR3(1.5V/1.35V) consumes low system power than DDR2(1.8V) using lower working voltage. SK hynix guarantees up to 2133Mbps for supporting high speed applications as Digital TV, Set-top box, Blu-ray player, Automotive, and Network, etc. SK hynix has not only normal working temperature(0... [See More]

  • DRAM Type: SDRAM
  • Supply Voltage: 1.5V; 1.8V
  • Capacity: 256 to 4000
  • Operating Temperature: -40 to 185