Oil Filtering / Removal Oil Skimmers

16 Results
Mini-Skimmer™ Oil Skimmer -- DBS
from Wayne Products Inc.

Mini-Skimmers ™ have been in use throughout the world since 1990. The original MSB-A System uses our exclusive polyurethane belt and includes a timer for automatic control, a ground fault interrupter for electrical safety, a handle for portability, a trough extension hose and mounting... [See More]

  • Function: Removal
  • Removal Rate: 0.2500
  • Technology: Belt
Oil Skimmers -- TJS25 Series
from Takachiho America, Inc.

Compact yet wide-range extraction capacity. Takachiho Americas Oil Skimmers efficiently extract floating oil, scum and sludge from coolant fluids and prevents the saprogenic bad odor, making them the industry standard for compact oil skimmers. TK's Oil Skimmers are optionally adopted by different... [See More]

  • Function: Removal
  • Removal Rate: 1.59
  • Technology: Belt
Coolant Purifier Model CP-2 Economical Automatic Coolant Recovey System
from Sanborn Technologies

Coolant Purifier Model CP-2. Economical Automatic Coolant Recovery System. The Model CP-2 is an economical centrifugal purification system that removes both tramp oil and fine solids from machine tool coolants. The heart of the CP-2 is the Mitsubishi SJ-700 self-discharging high speed disc... [See More]

  • Function: Removal
  • Removal Rate: 120
  • Technology: Centrifuge
Belt Skimmer - Zebra Brand -- BPF-1-08
from ISC Sales, Inc.

Zebra Belt Skimmer is a Traditional Favorite. Steel, heavy-duty, rugged construction. Removable, easy-to-clean collection tray. Self-tensioning belt on fixed lower pulley. Dual wiper set with lifetime warranty. Continuous-duty, fan-cooled motor. 2 ” diameter minimum access required. One year... [See More]

  • Function: Removal
  • Removal Rate: 1
  • Technology: Belt
Mini-Skimmer™ Oil Skimmer -- SSP/2
from Wayne Products Inc.

The SSP/2 Series is a modern design made to address the ever increasing needs for WASTEWATER APPLICATIONS. It is priced to be affordable, is lightweight, portable and corrosion-proof! Polyurethane or stainless steel belts can reach from a few inches to 20 feet down. The SSP/2 accepts 1", 2" & 4"... [See More]

  • Function: Removal
  • Removal Rate: 10
  • Technology: Belt
Oil Skimmers -- TKOCV Series
from Takachiho America, Inc.

Compact yet wide-range extraction capacity. Takachiho Americas Oil Skimmers efficiently extract floating oil, scum and sludge from coolant fluids and prevents the saprogenic bad odor, making them the industry standard for compact oil skimmers. TK's Oil Skimmers are optionally adopted by different... [See More]

  • Function: Removal
  • Removal Rate: 4.76
  • Technology: Belt
Patriot Integrated Fluid Recovery For Automated Batch Operations
from Sanborn Technologies

Patriot IFR Systems. Integrated Fluid Recovery For Automated Batch Operations. Patriot coolant recovery systems incorporate Sanborn Technologies' Integrated Fluid Recovery (IFR) technology for exceptional performance. A high speed 3-phase Mitsubishi disc centrifuge is at the heart of all our IFR... [See More]

  • Function: Removal
  • Removal Rate: 120 to 300
  • Technology: Centrifuge
Mini-Skimmer™ Oil Skimmer -- SSP/3
from Wayne Products Inc.

Maxi-Skimmers ™ are a recent development to provide industry with an economical, corrosion-free, wide belt skimmer for central coolant tanks, wastewater and water treatment applications with high collection rates! [See More]

  • Function: Removal
  • Removal Rate: 100
  • Technology: Belt
Pioneer Integrated Fluid Recovery For Central Systems
from Sanborn Technologies

Pioneer IFR Systems. Integrated Fluid Recovery For Central Systems. The Pioneer IFR system is designed for continuous or on-line purification of central coolant sumps. These systems utilize micro-processor controls and an automatic, self-discharging Mitsubishi disc centrifuge for unattended... [See More]

  • Function: Removal
  • Removal Rate: 120 to 600
  • Technology: Centrifuge
Mini-Skimmer™ Wheel Type Oil Skimmer
from Wayne Products Inc.

115/1/60, 6rpm, 0.65 amp draw, permanent magnet motor with pvc motor cover and 6 ft., 3 prong USA cordset, UL/CSA marked, rated for intermittent or continuous duty. Frame is powder-coated steel with stainless steel extension for 18" dia. wheels. Wheels are a 1/4" (max. 120 F.) or 1/2" (210 F.)... [See More]

  • Function: Removal
  • Removal Rate: 1.5
  • Technology: Wheel
Turbo T10-3 Basket-Type Manual Clean Turbo Separator
from Sanborn Technologies

Turbo T10-3-315 Coolant Recycling System. High Solids Capacity Centrifugal System. The T10-3-315 is a complete centrifuge system that removes solids and tramp oil from coolants. The high speed Turbo T10-3phase centrifuge is integrated with a balanced tank system complete with pumps and controls for... [See More]

  • Function: Removal
  • Removal Rate: 90
  • Technology: Centrifuge
  • Capacity: 2.4
Skinni-Minni Oil Skimmer -- SMB
from Wayne Products Inc.

Model SMB is called the "Skinni-Mini" because it fits into drum bungholes to remove floating oil from stored coolant or water. Removing the oil can reduce hauling charges or improve evaporation or other wastewater processes! All accessories are included. [See More]

  • Function: Removal
  • Removal Rate: 1
  • Technology: Belt
Turbo T14-3AQ Basket-Type Manual Clean Turbo Separator
from Sanborn Technologies

Turbo T14-3AQ Separator. Portable System for Parts Washer Fluid Recycling. The Turbo T14-3AQ separator is designed to remove oil and solids from aqueous parts washer baths. This 3-phase Turbo separator combines high speed performance with easy clean features, found in the standard T14, like our... [See More]

  • Function: Removal
  • Removal Rate: 78 to 168
  • Technology: Centrifuge
  • Capacity: 3.7
Tube Type Oil Skimmer -- TT-6-8
from Wayne Products Inc.

Quick install, needs only 1/2"x3" slot above coolant level [See More]

  • Function: Removal
  • Technology: Tube
Turbo T18-3 Basket-Type Fully Automated Self-Cleaning Turbo Separator
from Sanborn Technologies

Turbo T18-3. Fully Automated Self-Cleaning Separator. The T18-3 separator is a fully automatic self-cleaning centrifuge with process capacities up to 8 gpm. Cleaned coolant is discharged continually during the run/feed mode while tramp oil is separated and discharged in a separate liquid stream. [See More]

  • Function: Removal
  • Removal Rate: 480
  • Technology: Centrifuge
  • Capacity: 4.75
Turbo T40-3 Basket-Type Fully Automated Self-Cleaning Turbo Separator
from Sanborn Technologies

Turbo T40-3 Automatic Centrifuge. Automatic 3-Phase Separator. With the same high solids capacity of Turbo T40-2, the 3-phase T40-3 adds additional application capabilities. The Turbo T40-3 efficiently removes tramp oil from contaminated coolants while handling large volumes of solids on a continual... [See More]

  • Function: Removal
  • Removal Rate: 60 to 2400
  • Technology: Centrifuge
  • Capacity: 10.5