Belt Oil Skimmers

7 Results
Mini-Skimmer™ Oil Skimmer -- DBS
from Wayne Products Inc.

Mini-Skimmers ™ have been in use throughout the world since 1990. The original MSB-A System uses our exclusive polyurethane belt and includes a timer for automatic control, a ground fault interrupter for electrical safety, a handle for portability, a trough extension hose and mounting... [See More]

  • Technology: Belt
  • Removal Rate: 0.2500
  • Function: Removal
Belt Skimmer - Zebra Brand -- BPF-1-08
from ISC Sales, Inc.

Zebra Belt Skimmer is a Traditional Favorite. Steel, heavy-duty, rugged construction. Removable, easy-to-clean collection tray. Self-tensioning belt on fixed lower pulley. Dual wiper set with lifetime warranty. Continuous-duty, fan-cooled motor. 2 ” diameter minimum access required. One year... [See More]

  • Technology: Belt
  • Removal Rate: 1
  • Function: Removal
Oil Skimmers -- TJS25 Series
from Takachiho America, Inc.

Compact yet wide-range extraction capacity. Takachiho Americas Oil Skimmers efficiently extract floating oil, scum and sludge from coolant fluids and prevents the saprogenic bad odor, making them the industry standard for compact oil skimmers. TK's Oil Skimmers are optionally adopted by different... [See More]

  • Technology: Belt
  • Removal Rate: 1.59
  • Function: Removal
Mini-Skimmer™ Oil Skimmer -- SSP/2
from Wayne Products Inc.

The SSP/2 Series is a modern design made to address the ever increasing needs for WASTEWATER APPLICATIONS. It is priced to be affordable, is lightweight, portable and corrosion-proof! Polyurethane or stainless steel belts can reach from a few inches to 20 feet down. The SSP/2 accepts 1", 2" & 4"... [See More]

  • Technology: Belt
  • Removal Rate: 10
  • Function: Removal
Oil Skimmers -- TKOCV Series
from Takachiho America, Inc.

Compact yet wide-range extraction capacity. Takachiho Americas Oil Skimmers efficiently extract floating oil, scum and sludge from coolant fluids and prevents the saprogenic bad odor, making them the industry standard for compact oil skimmers. TK's Oil Skimmers are optionally adopted by different... [See More]

  • Technology: Belt
  • Removal Rate: 4.76
  • Function: Removal
Mini-Skimmer™ Oil Skimmer -- SSP/3
from Wayne Products Inc.

Maxi-Skimmers ™ are a recent development to provide industry with an economical, corrosion-free, wide belt skimmer for central coolant tanks, wastewater and water treatment applications with high collection rates! [See More]

  • Technology: Belt
  • Removal Rate: 100
  • Function: Removal
Skinni-Minni Oil Skimmer -- SMB
from Wayne Products Inc.

Model SMB is called the "Skinni-Mini" because it fits into drum bungholes to remove floating oil from stored coolant or water. Removing the oil can reduce hauling charges or improve evaporation or other wastewater processes! All accessories are included. [See More]

  • Technology: Belt
  • Removal Rate: 1
  • Function: Removal