Wheel Oil Skimmers

2 Results
Mini-Skimmer™ Wheel Type Oil Skimmer
from Wayne Products Inc.

115/1/60, 6rpm, 0.65 amp draw, permanent magnet motor with pvc motor cover and 6 ft., 3 prong USA cordset, UL/CSA marked, rated for intermittent or continuous duty. Frame is powder-coated steel with stainless steel extension for 18" dia. wheels. Wheels are a 1/4" (max. 120 F.) or 1/2" (210 F.)... [See More]

  • Technology: Wheel
  • Removal Rate: 1.5
  • Function: Removal
Smart Disk High-Impact Disk Skimmer - L Series -- LH300
from ISC Sales, Inc.

Smart Disk Skimmer Saves You Time & Money. Saves you nearly $300 per year over Simple Disk Skimmers. Integrated Diverter ™ knows the difference between floating tramp oils and coolant. Continuous-duty, fan cooled motor. Rugged steel construction. Lifetime warranty on disk and wipers, one... [See More]

  • Technology: Wheel
  • Removal Rate: 0.5000
  • Function: Removal