Centrifuge Oil Skimmers
from Sanborn Technologies
Coolant Purifier Model CP-2. Economical Automatic Coolant Recovery System. The Model CP-2 is an economical centrifugal purification system that removes both tramp oil and fine solids from machine tool coolants. The heart of the CP-2 is the Mitsubishi SJ-700 self-discharging high speed disc... [See More]
- Technology: Centrifuge
- Removal Rate: 120
- Function: Removal
from Sanborn Technologies
Patriot IFR Systems. Integrated Fluid Recovery For Automated Batch Operations. Patriot coolant recovery systems incorporate Sanborn Technologies' Integrated Fluid Recovery (IFR) technology for exceptional performance. A high speed 3-phase Mitsubishi disc centrifuge is at the heart of all our IFR... [See More]
- Technology: Centrifuge
- Removal Rate: 120 to 300
- Function: Removal
from Sanborn Technologies
Pioneer IFR Systems. Integrated Fluid Recovery For Central Systems. The Pioneer IFR system is designed for continuous or on-line purification of central coolant sumps. These systems utilize micro-processor controls and an automatic, self-discharging Mitsubishi disc centrifuge for unattended... [See More]
- Technology: Centrifuge
- Removal Rate: 120 to 600
- Function: Removal
from Sanborn Technologies
Turbo T10-3-315 Coolant Recycling System. High Solids Capacity Centrifugal System. The T10-3-315 is a complete centrifuge system that removes solids and tramp oil from coolants. The high speed Turbo T10-3phase centrifuge is integrated with a balanced tank system complete with pumps and controls for... [See More]
- Technology: Centrifuge
- Removal Rate: 90
- Function: Removal
- Capacity: 2.4
from Sanborn Technologies
Turbo T14-3AQ Separator. Portable System for Parts Washer Fluid Recycling. The Turbo T14-3AQ separator is designed to remove oil and solids from aqueous parts washer baths. This 3-phase Turbo separator combines high speed performance with easy clean features, found in the standard T14, like our... [See More]
- Technology: Centrifuge
- Removal Rate: 78 to 168
- Function: Removal
- Capacity: 3.7
from Sanborn Technologies
Turbo T18-3. Fully Automated Self-Cleaning Separator. The T18-3 separator is a fully automatic self-cleaning centrifuge with process capacities up to 8 gpm. Cleaned coolant is discharged continually during the run/feed mode while tramp oil is separated and discharged in a separate liquid stream. [See More]
- Technology: Centrifuge
- Removal Rate: 480
- Function: Removal
- Capacity: 4.75
from Sanborn Technologies
Turbo T40-3 Automatic Centrifuge. Automatic 3-Phase Separator. With the same high solids capacity of Turbo T40-2, the 3-phase T40-3 adds additional application capabilities. The Turbo T40-3 efficiently removes tramp oil from contaminated coolants while handling large volumes of solids on a continual... [See More]
- Technology: Centrifuge
- Removal Rate: 60 to 2400
- Function: Removal
- Capacity: 10.5