Ultra Pure Water Ion Exchange Equipment

15 Results
Water Deionization System -- DI-SEP®
from Smith & Loveless, Inc.

Smith & Loveless ’s DI-SEP ® Deionization Systems come in Separate-Bed and Mixed-Bed configurations. Applications include ultra-pure water, mining and boiler feed water, plus many more. It is a chemical/mechanical process utilized to remove dissolved constituents to enhance a process,... [See More]

  • Removal Application: Ultra Pure Water; Purification
  • Market: Industrial
DOW™ Electrodionization Modules -- EDI-310
from Dupont Water Solutions

With unsurpassed technological innovations and R &D capabilities, combined with state-of-the-art design and production processes, Dow Water & Process Solutions consistently delivers high performance, long service life, electrodeionization products to customers worldwide. By harnessing... [See More]

  • Removal Application: Condensate Polishing; Ultra Pure Water
  • Operating Flow Rates: 6.6 to 10
  • Market: Industrial
Type I Ultra Pure Water Systems -- H2OBASIC-B
from Sartorius Lab Instruments GmbH & Co. KG

arium ® basic Ultrapure Water System. The arium ® basic system supplies ASTM type 1 ultrapure water and is used for both critical applications and routine analyses. Streamlined to incorporate only the most important functions for the production of high-quality ultrapure water, the arium... [See More]

  • Removal Application: Ultra Pure Water
  • Peak Flow Rate: 0.0088
  • Market: Medical / Food
Commercial Hard Water Treatment System -- CM Series
from Scalewatcher North America, Inc.

Main voltage:110-240 VAC, 50/60 Hz. Energy consumption: 0.013 kWh. Main cable: Three meter (10 ft) with molded mains plug. Overload protection: Internal fuse. Signal cable: One core and enough length to make the coil. Controls: "Power On", "Cable connected" and Failure LEDs. Electrical Standard:... [See More]

  • Removal Application: Water Softening; Ultra Pure Water
Electro-Deionization Systems -- ElectroFlex
from Marmon Industrial Water LLC

Graver ’s ElectroFlex EDI systems are factory assembled skids that are pre-engineered and designed to meet the purified water demands of the power, microelectronics, and general industry markets. These systems also provide continuous quality as well as 40-50% lower operating costs when... [See More]

  • Removal Application: Demineralization; Ultra Pure Water; Purification
  • Operating Flow Rates: 15 to 440
  • Market: Industrial; Other; Power Generation, Petrochemical
Electrodeionization (EDI) Systems
from Mar Cor Purification

The EDI Series Electrodeionization System is a revolution in chemical-free deionization that is cost-effective for all flow rates. No regeneration chemicals are needed. No hazardous waste stream is produced. Operation is simple, continuous, and facility requirements are reduced. The EDI systems have... [See More]

  • Removal Application: Ultra Pure Water; Purification
  • Operating Flow Rates: 2.5 to 60
  • Market: Medical / Food; Industrial
  • Peak Flow Rate: 160
Commercial Hard Water Treatment System -- CMN Series
from Scalewatcher North America, Inc.

Main voltage:110-240 VAC, 50/60 Hz. Energy consumption: 0.033 kWh. Main cable: Three meter with molded mains plug. Overload protection: Internal fuse. Signal cable: Three core with enough length to make the coil. Controls: "Power On" and "Cable connected" LEDs. Electrical Standard: Conforms to the... [See More]

  • Removal Application: Water Softening; Ultra Pure Water
UltraFlex
from Marmon Industrial Water LLC

Graver ’s UltraFlex UF systems are factory assembled skids that are pre-engineered and designed to meet the purified water demands of the power, microelectronics, and general industry markets. Our UF systems remove suspended solids and organic impurities from water using industry-proven UF... [See More]

  • Removal Application: Organics; Ultra Pure Water; Purification; Other; Suspended Solids
  • Market: Industrial; Other; Power, Microelectronics
High Efficiency USP High Purity Water System -- BioPure LSX
from Mar Cor Purification

Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water. grade. The BioPure LSX system has been designed to minimize energy... [See More]

  • Removal Application: Ultra Pure Water; Purification
  • Operating Flow Rates: 2.5 to 20
  • Market: Medical / Food; Industrial
  • Resin Tank Volume (Total): 100
Industrial Hard Water Treatment System -- HIME Series
from Scalewatcher North America, Inc.

Main voltage:110-240 VAC, 50/60 Hz. Energy consumption: Less than 0.2 kWh (Depending on model). Main cable: Three meter (10 ft) with molded mains plug. Overload protection: Internal and external fuses. Signal cable: Three core with enough length to make the coil. Controls: Digital display and bar... [See More]

  • Removal Application: Water Softening; Condensate Polishing; Ultra Pure Water
High Purity Water System -- 2200L
from Mar Cor Purification

The 2200L is designed to produce up to 1.5 US gpm (5.71 lpm) at 77 °F (25 °C) of pure water to a storage and delivery system that can pump up to 10 US gpm (38 lpm) of high quality water to various point of use. The entire system is skid mounted on pigmented polypropylene stand with a... [See More]

  • Removal Application: Ultra Pure Water
  • Operating Flow Rates: 0.4167 to 1.53
  • Market: Industrial
  • Resin Tank Volume (Total): 140
Industrial Hard Water Treatment System -- IE Series
from Scalewatcher North America, Inc.

Main voltage:110-240 VAC, 50/60 Hz. Energy consumption: 0.04 kWh. Main cable: Three meter (10 ft) with molded mains plug. Overload protection: Internal fuse. Signal cable: Three core with enough length to make the coil. Controls: Digital display. Electrical Standard: Scalewatcher conforms to the low... [See More]

  • Removal Application: Water Softening; Condensate Polishing; Ultra Pure Water
High Purity Water System -- 4400L
from Mar Cor Purification

The 4400L is designed to produce up to 8 US gpm (30 lpm) at 41 °F (5 °C) of pure water to a storage and delivery system that can pump up to 80 US gpm (303 lpm) of high quality water to various points of use. The color touch HMI view coupled with an industrial PLC provides a robust control... [See More]

  • Removal Application: Ultra Pure Water
  • Operating Flow Rates: 2 to 8
  • Market: Industrial
Industrial Hard Water Treatment System -- SE/LE Series
from Scalewatcher North America, Inc.

Main voltage:110-240 VAC, 50/60 Hz. Energy consumption: Less than 0.15 kWh (Depending on model). Main cable: Three meter (10 ft) with molded mains plug. Overload protection: Internal and external fuses. Signal cable: Three core with enough length to make the coil. Controls: Digital display and bar... [See More]

  • Removal Application: Water Softening; Condensate Polishing; Ultra Pure Water
High Purity, Single Skid USP Water System -- VPure 4400H
from Mar Cor Purification

The VPure 4400H is a value designed USP grade water system for use in bacteria controlled applications in the Life Science market. The base system is a compact centralized hot water sanitizable RO system and distribution system with an option for Service DI (SDI) or Electrodeionization (EDI) to... [See More]

  • Removal Application: Ultra Pure Water; Purification
  • Operating Flow Rates: 2.5 to 10
  • Market: Medical / Food; Industrial