Industrial Ion Exchange Equipment
from Smith & Loveless, Inc.
Smith & Loveless ’s DI-SEP ® Deionization Systems come in Separate-Bed and Mixed-Bed configurations. Applications include ultra-pure water, mining and boiler feed water, plus many more. It is a chemical/mechanical process utilized to remove dissolved constituents to enhance a process,... [See More]
- Market: Industrial
- Removal Application: Ultra Pure Water; Purification
from Smith & Loveless, Inc.
Smith & Loveless ’s DI-SEP ® Ion Exchange systems remove dissolved calcium (Ca) and magnesium (Mg), which are largely responsible for the scale formation tendencies in most waters. The DI-SEP ® Ion Exchange Systems are also used for the removal of nitrates, radon and silica. The... [See More]
- Market: Medical / Food; Industrial
- Removal Application: Water Softening; Nitrate Removal
from Watts
Meter Demand Simplex Water Softeners for Hardness Reduction, 1 in. (25mm) Connection Size, 30,000 to 120,000 Grain Capacities and Flow Rates Up To 25 GPM [See More]
- Market: Medical / Food; Industrial
- Operating Flow Rates: 25
- Removal Application: Water Softening
- Resin Capacity: 2
from Marmon Industrial Water LLC
Deep bed/mixed bed condensate polishers are the preferred technology for plants using high TDS cooling waters such as seawater, as well as where there is a requirement to operate long term with small condenser leaks or an inability to control excessive air in-leakage. Both Deep Bed and Precoat type... [See More]
- Market: Industrial
- Removal Application: Condensate Polishing
from Chicago Pneumatic and Pneumatech
CP's Condensate Separator series (CPP) allows you to minimize your compressed air waste treatment costs and care for the environment all at once. CPP solution uses a patented multi-stage filtration process that separates contaminants from condensate. The contaminants are trapped in the 1st stage... [See More]
- Market: Industrial
- Removal Application: Condensate Polishing
from Mar Cor Purification
The EDI Series Electrodeionization System is a revolution in chemical-free deionization that is cost-effective for all flow rates. No regeneration chemicals are needed. No hazardous waste stream is produced. Operation is simple, continuous, and facility requirements are reduced. The EDI systems have... [See More]
- Market: Medical / Food; Industrial
- Operating Flow Rates: 2.5 to 60
- Removal Application: Ultra Pure Water; Purification
- Peak Flow Rate: 160
from 3M Separation and Purification Sciences Division
Liqui-Cel ® Membrane Contactors are commonly used for gas transfer with water or with fluids that have a similar surface tension to water. They utilize a patented radial flow design and are available in a variety of contactor sizes that are ideal for flow rates between 0.5 – 400 gpm... [See More]
- Market: Medical / Food; Industrial
- Removal Application: Ultra Pure Water
from Terra Universal, Inc.
This water pretreatment system rapidly provides the pure water needed for steam sterilizers like the MC8 and MC10. Free Shipping! [See More]
- Market: Industrial
- Operating Flow Rates: 1.06
- Removal Application: Purification
from Fortrans Inc.
Model 5000B Package pH Control System. Fortrans Inc. ® manufactures a self-contained pH control, neutralization, and monitoring system that uses CO ₂ gas to neutralize high-pH process water and lower total suspended solids in process water produced at ready-mix concrete plants. This... [See More]
- Market: Industrial
- Removal Application: Other; Neutralization Systems
from Cleaver-Brooks
Dealkalization reduces the need for neutralizing chemicals by as much as 90% and cuts fuel cost by minimizing blowdown. The model CDAS is designed for larger industrial boiler-feed applications. It features twin tanks, alternating or parallel systems including carbon steel resin tanks, strong base... [See More]
- Market: Industrial
- Operating Flow Rates: 10 to 300
- Removal Application: Dealkalization
- Peak Flow Rate: 300
from Dupont Water Solutions
With unsurpassed technological innovations and R &D capabilities, combined with state-of-the-art design and production processes, Dow Water & Process Solutions consistently delivers high performance, long service life, electrodeionization products to customers worldwide. By harnessing... [See More]
- Market: Industrial
- Operating Flow Rates: 6.6 to 10
- Removal Application: Condensate Polishing; Ultra Pure Water
from Watts
Meter Demand Simplex Water Softeners for Hardness Reduction, 1 1/2 in. (40mm) Connection Size, 60,000 to 300,000 Grain Capacities and Flow Rates Up To 55 GPM [See More]
- Market: Medical / Food; Industrial
- Operating Flow Rates: 55
- Removal Application: Water Softening
- Resin Capacity: 2
from Marmon Industrial Water LLC
Graver ’s ElectroFlex EDI systems are factory assembled skids that are pre-engineered and designed to meet the purified water demands of the power, microelectronics, and general industry markets. These systems also provide continuous quality as well as 40-50% lower operating costs when... [See More]
- Market: Industrial; Other; Power Generation, Petrochemical
- Operating Flow Rates: 15 to 440
- Removal Application: Demineralization; Ultra Pure Water; Purification
from Mar Cor Purification
Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water. grade. The BioPure LSX system has been designed to minimize energy... [See More]
- Market: Medical / Food; Industrial
- Operating Flow Rates: 2.5 to 20
- Removal Application: Ultra Pure Water; Purification
- Resin Tank Volume (Total): 100
from Terra Universal, Inc.
This tap-to-Type-II-water system combines pretreatment, reverse osmosis, deionization and UV oxidation. [See More]
- Market: Medical / Food; Industrial
- Operating Flow Rates: 0.0528
- Removal Application: Purification
from Fortrans Inc.
Model 5000SP Portable pH Control System. Over our ten years in providing pH control, neutralization, monitoring, and management systems to concrete manufacturing plants and many other customers, our team has received a great deal of praise for our systems. We also had a few requests along the way,... [See More]
- Market: Industrial
- Removal Application: Other; Neutralization Systems
from Cleaver-Brooks
Removing hardness also reduces the need for expensive chemical treatment to control scale. Cleaver-Brooks water softeners are available in package design for virtually any commercial or industrial application. A water softener is recommended whenever raw hardness exceeds 1 ppm. Water softeners are... [See More]
- Market: Industrial
- Operating Flow Rates: 2 to 450
- Removal Application: Water Softening
- Peak Flow Rate: 450
from Watts
Meter Demand Twin Alternating Water Softeners for Hardness Reduction, 1 in. (25mm) Connection Size, 30,000 to 120,000 Grain Capacities and Flow Rates Up To 25 GPM [See More]
- Market: Medical / Food; Industrial
- Operating Flow Rates: 25
- Removal Application: Water Softening
- Resin Capacity: 2
from Marmon Industrial Water LLC
Softening can be achieved by adding lime in the form of limewater, Ca(OH)2, which, in a carbonatation reaction with CO2, forms calcium carbonate precipitate, reacts next with multivalent cations to remove carbonate hardness, then reacts with anions to replace the non-carbonate hardness due to... [See More]
- Market: Industrial
- Removal Application: Water Softening
from Mar Cor Purification
The 2200L is designed to produce up to 1.5 US gpm (5.71 lpm) at 77 °F (25 °C) of pure water to a storage and delivery system that can pump up to 10 US gpm (38 lpm) of high quality water to various point of use. The entire system is skid mounted on pigmented polypropylene stand with a... [See More]
- Market: Industrial
- Operating Flow Rates: 0.4167 to 1.53
- Removal Application: Ultra Pure Water
- Resin Tank Volume (Total): 140
from Terra Universal, Inc.
The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of the water. Free Shipping! [See More]
- Market: Medical / Food; Industrial
- Operating Flow Rates: 0.0881
- Removal Application: Purification
- Resin Tank Volume (Total): 26
from Fortrans Inc.
Fortrans, Inc. is proud to introduce our new 6000 series of high-capacity pH control systems. This automatic pH control equipment uses carbon dioxide (CO2) gas to neutralize large volumes or flows of water in basins, tanks, stormwater resevoirs, boiler blow-down water sumps, or for water carried in... [See More]
- Market: Industrial
- Removal Application: Other; Neutralization Systems