Residential Ion Exchange Equipment
from Watts
Features & Benefits. • Combines two technologies in one single tank. • One control valve and mineral tank to reduce costs. • Carbon and resin are in separate chambers. • Proper contact time is provided by using two chambers. • No media migration with carbon and... [See More]
- Market: Residential
- Removal Application: Water Softening
from Watts
Connection Size: 1in (25mm). Flow Rate: Up to 23 gpm (87 lpm). The Series PWSR water softeners are designed for residential and light commercial use applications ranging from 30,000 to 90,000 grains of hardness removal capacity at flow rates up to 23 gallons per minute. [See More]
- Market: Residential
- Operating Flow Rates: 23
- Removal Application: Water Softening
from Watts
Connection Size: 1" (25mm),. Flow Rate: Up to 10 gpm (37.8 lpm). The Water Softening Process. Hard water contains high levels of dissolved minerals, typically in the form of calcium and iron salts. Water softening reduces the hardness of water using an ion-exchange process. Hard water enters the... [See More]
- Market: Residential
- Operating Flow Rates: 10
- Removal Application: Water Softening
from Watts
Reduces: • Water hardness. • Calcium. • Magnesium. • Sediment. • Chlorine. • Bad tastes. • Foul odors. • Heavy metals (KDF). • Scale. • Damage to appliances due to scale build-up. • Spots on dishes & glassware. • Soap... [See More]
- Market: Residential
- Removal Application: Water Softening
from Watts
Connection Size: 30K – 60K 1in (25mm). Flow Rates: Up to 21 gpm (80 lpm). The Series PWSRTA water softeners are designed for residential and light commercial use applications ranging from 30,000 to 60,000 grains of hardness remove capacity at flow rates up to 21 gallons per minute. These water... [See More]
- Market: Residential
- Operating Flow Rates: 21
- Removal Application: Water Softening
from Watts
Features & Benefits. • Designed for applications when continuous water conditioning is required or desired. • Innovative twin alternating dual chamber system works continuously, 24/7. • Systems regenerate immediately, so soft water is available upon demand. • Soft water... [See More]
- Market: Residential
- Removal Application: Water Softening
from Watts
Water Softeners With 2510 Time Clock Valves. Water Softeners With 2510 Metered Valves [See More]
- Market: Residential
- Removal Application: Water Softening
from Watts
Features & Benefits. • 1-1/4" valve for high flow / backwash rates. • Easy to program Fleck 7000 valves. • Variable brining is standard. • Variable reserve is standard. • Quick connect fittings (some connections). • Models for capacities to 210,000 grains. [See More]
- Market: Residential
- Removal Application: Water Softening
from Watts
Features & Benefits. • Top quality components. • Models for capacities to 120,000 grains. • Fleck 9000 SE control valves with "SE" electronics. • Brine tanks with grid plate for maximum saturation of brine. • Stainless steel by-pass valve is for LCTA-75 only. [See More]
- Market: Residential
- Removal Application: Water Softening
from Watts
Features & Benefits. • High efficiency, no reserve capacity required. • Up to 4 CF fully assembled, ready for installation. • Capacities up to 120,000 grains per regeneration. • Digital SE version includes attached 24V transformer. • Decorative mineral tank jacket... [See More]
- Market: Residential
- Removal Application: Water Softening
from Watts
ProSense water softening systems combine the high efficiency advantages of a twin alternating unit with water quality sensors. As the resin bed exhausts, two sensors monitor its exhaustion rate. At the same time the turbine meter in the control valve is feeding water volume data into the controller. [See More]
- Market: Residential
- Removal Application: Water Softening
from Watts
Features & Benefits. • Great flow rates. • Top quality components. • Models for capacities to 210,000 grains. • Corrosion resistant W100T control valve. • Brine tanks with grid plate for maximum brine storage. • High flow bypass valve is included. •... [See More]
- Market: Residential
- Removal Application: Water Softening
from Watts
Features & Benefits. • Spot-free glassware and dishes. • No mineral deposits on bathtubs and shower stalls. • Brighter, softer laundry. • Less reliance on water softening products. • Dramatic reduction in soap usage. • Manageable hair because shampoo works... [See More]
- Market: Residential
- Removal Application: Water Softening
from Watts
Features & Benefits. • Ease of Service. • Flexible Programming. • Entire valve can be serviced with a flat head screw driver. • Models for capacities to 120,000 grains. • User friendly Watts W110 control valves. • Brine tanks with grid plate for maximum brine... [See More]
- Market: Residential
- Removal Application: Water Softening