Water Softening Ion Exchange Equipment

42 Results
Water Softener System -- DI-SEP®
from Smith & Loveless, Inc.

Smith & Loveless ’s DI-SEP ® Ion Exchange systems remove dissolved calcium (Ca) and magnesium (Mg), which are largely responsible for the scale formation tendencies in most waters. The DI-SEP ® Ion Exchange Systems are also used for the removal of nitrates, radon and silica. The... [See More]

  • Removal Application: Water Softening; Nitrate Removal
  • Market: Medical / Food; Industrial
Water Softener Pretreatment Systems -- TAFS Series
from Mar Cor Purification

The Biolab TAFS Series 1 ” Water Softening Systems are designed to remove calcium and magnesium ions from incoming water and replace them with soft sodium ions. Our complete system series features the Performa ™ Softener Valve with standard controller for simple operation and efficient... [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 1 to 25
  • Market: Medical / Food; Industrial
Lab Water Pre-Treatment -- 615DI003
from Sartorius Lab Instruments GmbH & Co. KG

arium ® 615DI Deionization Cartridges. Water Pre-treatment Systems. The arium ® 615DI deionization cartridges are designed to produce highly deionized water. These cartridges contain highly effective ion exchange resins to remove cations and anions from water by exchanging H+ and OH –. [See More]

  • Removal Application: Water Softening
  • Peak Flow Rate: 0.1761
  • Market: Medical / Food
  • Resin Tank Volume (Total): 222
Water softeners and filters
from ProMinent Fluid Controls, Inc.

Water is in permanent circulation in Nature. Soft rainwater passes through the surface, gets in contact with stones, natural and artificial materials. During this interaction different suspended and dissolved particles, organic and inorganic compounds get into water. These pollutants can generate... [See More]

  • Removal Application: Water Softening
1 1/2 in. Commercial Water Softeners -- CWS150
from Watts

Watts CWS150 water softening systems are highly efficient cation exchange type water softeners. They are suitable for commercial applications ranging from 40,000 to 300,000 grains of hardness removal and flow rates up to 68 (257 lpm) gallons per minute. Regeneration is meter demand initiated. All... [See More]

  • Removal Application: Water Softening
  • Market: Medical / Food
CSM™ Softener
from Culligan International Company- Commercial & Industrial Division

The CSM series is easy to install and service with side-mounted control valve. The CSM is ideal for medium industrial processes requiring a continuous flow of 259** gallons per minute. The total hardness removal capacity is up to 900k grains per tank. [See More]

  • Removal Application: Water Softening
Commercial Hard Water Treatment System -- CM Series
from Scalewatcher North America, Inc.

Main voltage:110-240 VAC, 50/60 Hz. Energy consumption: 0.013 kWh. Main cable: Three meter (10 ft) with molded mains plug. Overload protection: Internal fuse. Signal cable: One core and enough length to make the coil. Controls: "Power On", "Cable connected" and Failure LEDs. Electrical Standard:... [See More]

  • Removal Application: Water Softening; Ultra Pure Water
Water Softener
from Cleaver-Brooks

Removing hardness also reduces the need for expensive chemical treatment to control scale. Cleaver-Brooks water softeners are available in package design for virtually any commercial or industrial application. A water softener is recommended whenever raw hardness exceeds 1 ppm. Water softeners are... [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 2 to 450
  • Market: Industrial
  • Peak Flow Rate: 450
1500 Metered Hot Water Softener-8x17 Tank -- 390M
from Enting Water Conditioning, Inc.

1500 Metered Hot Water Softener-8x17 Tank [See More]

  • Removal Application: Water Softening
Lime Softeners
from Marmon Industrial Water LLC

Softening can be achieved by adding lime in the form of limewater, Ca(OH)2, which, in a carbonatation reaction with CO2, forms calcium carbonate precipitate, reacts next with multivalent cations to remove carbonate hardness, then reacts with anions to replace the non-carbonate hardness due to... [See More]

  • Removal Application: Water Softening
  • Market: Industrial
2 in. Commercial Water Softeners -- CWS200
from Watts

Watts CWS200 water softening systems are highly efficient cation exchange type water softeners. They are suitable for commercial applications ranging from 60,000 to 600,000 grains of hardness removal and flow rates up to 119 gallons per minute. Regeneration is meter demand initiated. All cycles of... [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 119
  • Market: Medical / Food
  • Resin Capacity: 20
Hi-Flo® 3e Softener
from Culligan International Company- Commercial & Industrial Division

With the Culligan Smart Controller, the Hi-Flo 3e also features a smart design with a top-mounted control valve to reduce the length of pipe needed for installation. The Hi-Flo 3e is ideal for light industrial processes requiring 280** gallons per minute and hardness removal capacity up to 1.2... [See More]

  • Removal Application: Water Softening
Commercial Hard Water Treatment System -- CMN Series
from Scalewatcher North America, Inc.

Main voltage:110-240 VAC, 50/60 Hz. Energy consumption: 0.033 kWh. Main cable: Three meter with molded mains plug. Overload protection: Internal fuse. Signal cable: Three core with enough length to make the coil. Controls: "Power On" and "Cable connected" LEDs. Electrical Standard: Conforms to the... [See More]

  • Removal Application: Water Softening; Ultra Pure Water
2 in. Heavy Duty Commercial Water Softeners -- CWS200H
from Watts

Watts CWS200H water softening systems are highly efficient cation exchange type water softeners. They are suitable for commercial applications ranging from 60,000 to 600,000 grains of hardness removal and flow rates up to 126 gallons per minute. Regeneration is meter demand initiated. All cycles of... [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 126
  • Market: Medical / Food
  • Resin Capacity: 20
Hi-Flo® 50 Softener
from Culligan International Company- Commercial & Industrial Division

The largest Culligan Matrix Solutions industrial grade softener features a side-mount valve nest for easy installation and maintenance. For industrial processes up to 400** gallons per minute, the Hi-Flo 50 Softener has up to 67 cubic feet of resin for a hardness removal capacity of up to 2 million... [See More]

  • Removal Application: Water Softening
Industrial Hard Water Treatment System -- HIME Series
from Scalewatcher North America, Inc.

Main voltage:110-240 VAC, 50/60 Hz. Energy consumption: Less than 0.2 kWh (Depending on model). Main cable: Three meter (10 ft) with molded mains plug. Overload protection: Internal and external fuses. Signal cable: Three core with enough length to make the coil. Controls: Digital display and bar... [See More]

  • Removal Application: Water Softening; Condensate Polishing; Ultra Pure Water
3 in. Heavy Duty Commercial Water Softeners -- CWS300H
from Watts

Watts CWS300H water softening systems are highly efficient cation exchange type water softeners. They are suitable for commercial applications ranging from 60,000 to 600,000 grains of hardness removal and flow rates up to 251 gallons per minute. Regeneration is meter demand initiated. All cycles of... [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 251
  • Market: Medical / Food
  • Resin Capacity: 35
Industrial Hard Water Treatment System -- IE Series
from Scalewatcher North America, Inc.

Main voltage:110-240 VAC, 50/60 Hz. Energy consumption: 0.04 kWh. Main cable: Three meter (10 ft) with molded mains plug. Overload protection: Internal fuse. Signal cable: Three core with enough length to make the coil. Controls: Digital display. Electrical Standard: Scalewatcher conforms to the low... [See More]

  • Removal Application: Water Softening; Condensate Polishing; Ultra Pure Water
Dual-Media Water Softeners with W100 Valves -- Dual-Media Water Softeners W100 Series
from Watts

Features & Benefits. • Combines two technologies in one single tank. • One control valve and mineral tank to reduce costs. • Carbon and resin are in separate chambers. • Proper contact time is provided by using two chambers. • No media migration with carbon and... [See More]

  • Removal Application: Water Softening
  • Market: Residential
Industrial Hard Water Treatment System -- SE/LE Series
from Scalewatcher North America, Inc.

Main voltage:110-240 VAC, 50/60 Hz. Energy consumption: Less than 0.15 kWh (Depending on model). Main cable: Three meter (10 ft) with molded mains plug. Overload protection: Internal and external fuses. Signal cable: Three core with enough length to make the coil. Controls: Digital display and bar... [See More]

  • Removal Application: Water Softening; Condensate Polishing; Ultra Pure Water
Heavy-Duty Steel Tank Water Softeners with Fleck Valves -- Steel Tank Series
from Watts

Features & Benefits. • Regeneration by time clock or meter. • Automatic brine refill by timer or controller. • Models for capacities to 1,200,000 grains. • Fleck control valves. • Steel tanks rated for 100 psi. • Exterior tanks primed for protection. •... [See More]

  • Removal Application: Water Softening
  • Market: Medical / Food
Residential Hard Water Treatment System -- 3 Star
from Scalewatcher North America, Inc.

Main voltage:110-240 VAC, 50/60 Hz. Energy consumption: 0.008 kWh. External adapter. Overload protection: Internal fuse. Signal cable: One core, standard seven meter. Controls: Bar graph. Electrical Standard: Scalewatcher conforms to the low voltage directive of the EC for house hold use. Ingress... [See More]

  • Removal Application: Water Softening
Meter Demand Simplex Water Softeners for Hardness Reduction -- PWS10 (1-2 Cu. Ft.)
from Watts

Meter Demand Simplex Water Softeners for Hardness Reduction, 1 in. (25mm) Connection Size, 30,000 to 120,000 Grain Capacities and Flow Rates Up To 25 GPM [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 25
  • Market: Medical / Food; Industrial
  • Resin Capacity: 2
Residential Hard Water Treatment System -- 5 Star
from Scalewatcher North America, Inc.

Main voltage:110-240 VAC, 50/60 Hz. Energy consumption: 0.01kWh. Main cable: Three meter with molded mains plug. Overload protection: Internal fuse. Signal cable: One core, standard seven meter. Controls: "Power On" and "Cable connected" LEDs. Electrical Standard: Scalewatcher conforms to the low. [See More]

  • Removal Application: Water Softening; Ultra Pure Water
Meter Demand Simplex Water Softeners for Hardness Reduction -- PWS15 (2 Cu. Ft.)
from Watts

Meter Demand Simplex Water Softeners for Hardness Reduction, 1 1/2 in. (40mm) Connection Size, 60,000 to 300,000 Grain Capacities and Flow Rates Up To 55 GPM [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 55
  • Market: Medical / Food; Industrial
  • Resin Capacity: 2
Meter Demand Twin Alternating Water Softeners for Hardness Reduction -- PWS10T (1-2 Cu. Ft.)
from Watts

Meter Demand Twin Alternating Water Softeners for Hardness Reduction, 1 in. (25mm) Connection Size, 30,000 to 120,000 Grain Capacities and Flow Rates Up To 25 GPM [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 25
  • Market: Medical / Food; Industrial
  • Resin Capacity: 2
Meter Demand Twin Alternating Water Softeners for Hardness Reduction -- PWS15T (2 Cu. Ft.)
from Watts

Meter Demand Twin Alternating Water Softeners for Hardness Reduction, 1 1/2 in. (40mm) Connection Size, 60,000 to 300,000 Grain Capacities and Flow Rates Up To 55 GPM [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 55
  • Market: Medical / Food; Industrial
  • Resin Capacity: 2
Metered Demand Duplex Alternating Water Softeners for Hardness Reduction -- Series HCTA-200 (3-20 Cu. Ft.)
from Watts

Metered Demand Simplex Water Softeners for Hardness Reduction, 2 in. (50mm) Connection Size, 90,000 to 600,000 Grain Capacities and Flow Rates Up To 105 GPM. Models. M4043TA-29NT. M4047TA-29NT. M4048TA-29NT. M4052TA-29NT. M4058TA-29NT. M4059TA-29NT. M4060TA-29NT [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 105
  • Market: Medical / Food
  • Resin Capacity: 20
Metered Demand Duplex Alternating Water Softeners for Hardness Reduction -- Series HCTA-300 (3-35 Cu. Ft.)
from Watts

Metered Demand Duplex Alternating Water Softeners for Hardness Reduction, 3 in. (80mm) Connection Size, 300,000 to 1,050,000 Grain Capacities and Flow Rates Up To 280 GPM. Models. M4110TA-39NT. M4112TA-39NT. M4114TA-39NT. M4116TA-39NT. M4118TA-39NT [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 280
  • Market: Medical / Food
  • Resin Capacity: 35
Metered Demand Simplex Water Softeners for Hardness Reduction -- Series HC-200 (3-20 Cu. Ft.)
from Watts

Metered Demand Simplex Water Softeners for Hardness Reduction, 2 in. (50mm) Connection Size, 90,000 to 600,000 Grain Capacities and Flow Rates Up To 105 GPM. Models. M4043B-29NT. M4047B-29NT. M4048B-29NT. M4052B-29NT. M4058B-29NT. M4059B-29NT. M4060B-29NT [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 105
  • Market: Medical / Food
  • Resin Capacity: 20
Metered Demand Simplex Water Softeners for Hardness Reduction -- Series HC-300 (3-35 Cu. Ft.)
from Watts

Metered Demand Simplex Water Softeners for Hardness Reduction, 3 in. (80mm) Connection Size, 300,000 to 1,050,000 Grain Capacities and Flow Rates Up To 280 GPM. Models. M4110B-39NT. M4112B-39NT. M4114B-39NT. M4116B-39NT. M4118B-39NT [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 280
  • Market: Medical / Food
  • Resin Capacity: 35
Metered Demand Simplex Water Softeners for Hardness Reduction -- Series LC-100 (1-2 Cu. Ft.)
from Watts

Metered Demand Simplex Water Softeners for Hardness Reduction, 1 in. (25mm) Connection Size, 30,000 to 60,000 Grain Capacities and Flow Rates Up To 20 GPM. Models. M4032B-275NT. M4036B-275NT. M4040B-275NT [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 25
  • Market: Medical / Food
  • Resin Capacity: 2
Metered Demand Simplex Water Softeners for Hardness Reduction -- Series LC-100 (3-4 Cu. Ft.)
from Watts

Metered Demand Simplex Water Softeners for Hardness Reduction, 1 in. (25mm) Connection Size, 90,000 to 120,000 Grain Capacities and Flow Rates Up To 25 GPM. Models. M4042B-275NT. M4046B-275NT [See More]

  • Removal Application: Water Softening
  • Resin Capacity: 4
  • Market: Medical / Food
Metered Demand Simplex Water Softeners for Hardness Reduction -- Series LC-150 (2 Cu. Ft.)
from Watts

Metered Demand Simplex Water Softener for Hardness Reduction, 1 1/2 in. (40mm) Connection Size, 60,000 Grain Capacity and Flow Rate Up To 20 GPM. Model. M4210B-285NT [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 55
  • Market: Medical / Food
  • Resin Capacity: 2
Metered Demand Twin Alternating Water Softener for Hardness Reduction -- Series LCTA-150 (2 Cu. Ft.)
from Watts

Meter Demand Twin Alternating Water Softener for Hardness Reduction, 1 1/2 in. (40mm) Connection Size, 60,000 Grain Capacity and Flow Rate Up To 20 GPM. Model. M2218SE [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 55
  • Market: Medical / Food
  • Resin Capacity: 2
Metered Demand Twin Alternating Water Softeners for Hardness Reduction -- Series LCTA-100 (1-2 Cu. Ft.)
from Watts

Metered Demand Twin Alternating Water Softeners for Hardness Reduction, 1 in. (25mm) Connection Size, 30,000 to 60,000 Grain Capacities and Flow Rates Up To 20 GPM. Models. M2058B-SE. M2059B-SE. M2060B-SE [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 25
  • Market: Medical / Food
  • Resin Capacity: 2
Mini Water Softeners -- PWSMINI
from Watts

The Mini Water Softeners from Watts ® can be used for commercial tea or espresso machines and steamers or as a pretreatment for small reverse osmosis units for the home and office. The 4K and 8K mini water softeners eliminate the problems caused by hard water on tea and espresso equipment, and... [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 7 to 9
  • Market: Medical / Food
Residential and Light Commercial Water Softeners -- PWSR
from Watts

Connection Size: 1in (25mm). Flow Rate: Up to 23 gpm (87 lpm). The Series PWSR water softeners are designed for residential and light commercial use applications ranging from 30,000 to 90,000 grains of hardness removal capacity at flow rates up to 23 gallons per minute. [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 23
  • Market: Residential
Space saver 30K Cabinet - Whole house water softening systems -- PWSCAB30K
from Watts

Connection Size: 1" (25mm),. Flow Rate: Up to 10 gpm (37.8 lpm). The Water Softening Process. Hard water contains high levels of dissolved minerals, typically in the form of calcium and iron salts. Water softening reduces the hardness of water using an ion-exchange process. Hard water enters the... [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 10
  • Market: Residential
Tri-Plex Water Conditioning Systems with W100 Valves -- Tri-Plex Water Conditioning Systems W100 Series
from Watts

Reduces: • Water hardness. • Calcium. • Magnesium. • Sediment. • Chlorine. • Bad tastes. • Foul odors. • Heavy metals (KDF). • Scale. • Damage to appliances due to scale build-up. • Spots on dishes & glassware. • Soap... [See More]

  • Removal Application: Water Softening
  • Market: Residential
Twin Alternating Water Softeners -- PWSRTA
from Watts

Connection Size: 30K – 60K 1in (25mm). Flow Rates: Up to 21 gpm (80 lpm). The Series PWSRTA water softeners are designed for residential and light commercial use applications ranging from 30,000 to 60,000 grains of hardness remove capacity at flow rates up to 21 gallons per minute. These water... [See More]

  • Removal Application: Water Softening
  • Operating Flow Rates: 21
  • Market: Residential
Twin Tank-Dual Chamber Water Conditioners With 9100 Valves -- 9100 Series
from Watts

Features & Benefits. • Designed for applications when continuous water conditioning is required or desired. • Innovative twin alternating dual chamber system works continuously, 24/7. • Systems regenerate immediately, so soft water is available upon demand. • Soft water... [See More]

  • Removal Application: Water Softening
  • Market: Residential