Thread Depth Gage Depth Gages

1 Result
Digital Depth Gage
from Gagemaker L.P.

Our digital depth gages inspect the location of internal and external shoulder and grooves from the face of pin and box connections or other datum surfaces. The DG-1000 Series is available with the standard base, a 12 ″ base, and a 20 ″ base. These gages are available in ranges: 0... [See More]

  • Gage Type: Depth Gage; Digital Display; Thread Depth Gage
  • Range: 0.0 to 24
  • Gaging Technology: Electronic
  • Resolution: 5.00E-4